- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Current Rating | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Max Supply Current | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Max Duty Cycle | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC736R-18.432 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | e4 | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | - | 25% | - | - | 7.5mm x 5.2mm x 1.4mm | 18.432MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XLH335050.000000I Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | - | - | 50% | - | - | 3.2mm x 2.5mm x 0.9mm | 50MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC736R-45.1584 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | e4 | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | - | 25% | - | - | 7.5mm x 5.2mm x 1.4mm | 45.1584MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 4MA156250Z4BACTGI Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | 2013 | - | yes | Active | 6 | - | EAR99 | - | 85°C | -40°C | ENABLE/DISABLE FUNCTION | 8542.39.00.01 | 2.5V | - | 156.25MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 0.85mm | 156.25MHz | 2.5V | - | - | - | - | - | - | 2.625V | 2.375V | LVDS | 100mA | - | - | - | - | 838.2μm | 5mm | 3.2mm | 900μm | No | RoHS Compliant | Lead Free | ||
![]() XUP735200.000JU6I Integrated Device Technology (IDT) | In Stock | - | - | - | Standard | CLCC | - | - | 6 | - | - | - | - | e4 | - | - | 6 | SMD/SMT | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | 115mA | 200MHz | 50 ppm | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 200MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | 3.465V | 3.135V | LVPECL | - | 128mA | 50 OHM | - | 55 % | 1.3mm | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC536R-2.048 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | e4 | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | 3.3V | - | - | 25% | - | - | 5.15mm x 3.35mm x 1.4mm | 2.048MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() FXO-HC335R-40 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | e4 | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | - | 50% | - | - | 3.3mm x 2.6mm x 1.0mm | 40MHz | - | 3ns | 3ns | 45/55% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() FXO-LC726R-125 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | e4 | - | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 2.5V | - | - | 25% | - | - | 7.5mm x 5.2mm x 1.4mm | 125MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | - | 2.375V | - | - | LVDS | - | - | 100 OHM | NO | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XLH536033.333333I Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | - | - | 25% | - | - | 5.0mm x 3.2mm x 1.1mm | 33.333333MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC536R-24.576 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | e4 | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | 3.3V | - | - | 25% | - | - | 5.15mm x 3.35mm x 1.4mm | 24.576MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XUP536125.000JS6I Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | - | e4 | yes | - | 6 | - | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | - | 125MHz | 25 ppm | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 125MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | - | - | LVPECL | 115mA | - | 50 OHM | - | - | 1.1938mm | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLL536200.000000I Integrated Device Technology (IDT) | 18330 | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | - | - | 25% | - | - | 5.0mm x 3.2mm x 1.1mm | 200MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | - | 3.135V | - | - | LVDS | - | - | 100 OHM | NO | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XLL528200.000000X Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 2.5V | - | - | 20% | - | - | 5.0mm x 3.2mm x 1.1mm | 200MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | - | 2.375V | - | - | LVDS | - | - | 100 OHM | NO | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-PC735-160 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | 2007 | - | - | - | - | - | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | - | 3.3V | - | - | 50% | - | - | 7.5mm x 5.2mm x 1.4mm | 160MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | - | 3.135V | - | - | LVPECL | - | - | 50 OHM | NO | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 8N0QV01EH-0009CDI Integrated Device Technology (IDT) | In Stock | - | - | Gold | Surface Mount | CLCC | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVCMOS | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8N0QV01EH-0009CDI8 Integrated Device Technology (IDT) | In Stock | - | - | Gold | Surface Mount | CLCC | - | - | 10 | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVCMOS | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FXO-HC735-66.666 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | e4 | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | - | 50% | - | - | 7.5mm x 5.2mm x 1.4mm | 66.666MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XLL726200.000000I Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 2.5V | - | - | 25% | - | - | 7.0mm x 5.0mm x 1.3mm | 200MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | - | 2.375V | - | - | LVDS | - | - | 100 OHM | NO | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-PC736R-200 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | e4 | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | - | 3.3V | - | - | 25% | - | - | 7.5mm x 5.2mm x 1.4mm | 200MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | - | 3.135V | - | - | LVPECL | - | - | 50 OHM | NO | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 8N4S271FC-0048CDI Integrated Device Technology (IDT) | In Stock | - | - | - | - | CLCC | YES | SURFACE MOUNT | - | - | - | - | - | e3 | yes | - | - | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TRAY | 8542.39.00.01 | 2.5V | - | 1.3GHz | 50 ppm | - | - | 7.0mm x 5.0mm x 1.55mm | 159.375MHz | 2.5V | 0.45ns | 0.45ns | 53/47% | 2.625V | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |