- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency Stability | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Output Load | Frequency Adjustment-Mechanical | Frequency Deviation/Pullability |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH52V012.288000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 2.5V | compliant | 100% | 5.0mm x 3.2mm x 1.1mm | 12.288MHz | 3ns | 3ns | 55/45% | 2.625V | 2.375V | HCMOS | 15 pF | NO | 50 ppm | ||
![]() XLH535048.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 48MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH536032.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 32MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH536016.384000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 16.384MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH536024.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 24MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH536098.304000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 98.304MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH725080.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 2.5V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 80MHz | 3ns | 3ns | 55/45% | 2.625V | 2.375V | HCMOS | 15 pF | NO | - | ||
![]() XLH72V150.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 2.5V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 150MHz | 3ns | 3ns | 55/45% | 2.625V | 2.375V | HCMOS | 15 pF | NO | 50 ppm | ||
![]() XLH730012.288000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 12.288MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH730016.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 16MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH730143.750000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 143.75MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH320180.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 2.5V | compliant | 100% | 3.2mm x 2.5mm x 0.9mm | 180MHz | 3ns | 3ns | 55/45% | 2.625V | 2.375V | HCMOS | 15 pF | NO | - | ||
![]() XLH530050.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 5.0mm x 3.2mm x 1.1mm | 50MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH535012.288000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 12.288MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH535049.152000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 49.152MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH535049.900800X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 49.9008MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH535066.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 66MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH536003.686400I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 3.6864MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH536006.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 6MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH536066.000000I Integrated Device Technology Inc | 18330 | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 66MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - |