- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency Stability | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Frequency Deviation/Pullability | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH73V080.000000X Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | icon-pbfree yes | - | - | compliant | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | ||
![]() XLH335075.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 3.2mm x 2.5mm x 0.9mm | 75MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | - | - | ||
![]() XLL526025.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 2.5V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 25MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | - | 100 OHM | NO | - | - | ||
![]() XLL526800.000000I Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | ||
![]() XLL52V125.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 2.5V | compliant | - | 5.0mm x 3.2mm x 1.1mm | 125MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | - | 100 OHM | NO | 50 ppm | Non-RoHS Compliant | ||
![]() XLL52V148.351648X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 2.5V | compliant | - | 5.0mm x 3.2mm x 1.1mm | 148.351648MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | - | 100 OHM | NO | 50 ppm | - | ||
![]() XLL526125.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 6 | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 2.5V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 125MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | 2.5mA | 100 OHM | NO | - | - | ||
![]() XLL52V644.531250X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 2.5V | compliant | - | 5.0mm x 3.2mm x 1.1mm | 644.53125MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | - | 100 OHM | NO | 50 ppm | - | ||
![]() XLL530012.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 100% | 5.0mm x 3.2mm x 1.1mm | 12MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100 OHM | NO | - | - | ||
![]() XLL535100.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 100MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100 OHM | NO | - | - | ||
![]() XLL536200.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 200MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100 OHM | NO | - | - | ||
![]() XLL538156.250000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 20% | 5.0mm x 3.2mm x 1.1mm | 156.25MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100 OHM | NO | - | - | ||
![]() XLL720500.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 2.5V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 500MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | - | 100 OHM | NO | - | - | ||
![]() XLL725150.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 2.5V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 150MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | - | 100 OHM | NO | - | - | ||
![]() XLL725312.500000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 2.5V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 312.5MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | - | 100 OHM | NO | - | - | ||
![]() XLL53V622.080000I Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | icon-pbfree yes | - | - | compliant | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | ||
![]() XLL730150.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 150MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100 OHM | NO | - | - | ||
![]() XLL730250.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 250MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100 OHM | NO | - | - | ||
![]() XLL735030.720000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 30.72MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100 OHM | NO | - | - | ||
![]() XLL735148.500000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 148.5MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100 OHM | NO | - | - |