- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Reach Compliance Code | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Max Supply Current | Output Load | Frequency Adjustment-Mechanical | Frequency Deviation/Pullability | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLP735133.330000X Integrated Device Technology Inc | In Stock | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | icon-pbfree yes | - | - | - | - | - | ENABLE/DISABLE FUNCTION | - | 3.3V | compliant | 50% | - | 7.0mm x 5.0mm x 1.3mm | 133.33MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 50 OHM | NO | - | - | - | - | - | - | - | - | ||
![]() XLP735040.000000I Integrated Device Technology Inc | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | compliant | 50% | - | 7.0mm x 5.0mm x 1.3mm | 40MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 50 OHM | NO | - | - | - | - | - | - | - | - | ||
![]() XLP736100.000000I Integrated Device Technology Inc | 3 | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | compliant | 25% | - | 7.0mm x 5.0mm x 1.3mm | 100MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 50 OHM | NO | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XLP736155.520000X Integrated Device Technology Inc | In Stock | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | compliant | 25% | - | 7.0mm x 5.0mm x 1.3mm | 155.52MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 50 OHM | NO | - | - | - | - | - | - | - | - | ||
![]() XLP736160.000000I Integrated Device Technology Inc | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | icon-pbfree yes | - | - | - | - | - | ENABLE/DISABLE FUNCTION | - | 3.3V | compliant | 25% | - | 7.0mm x 5.0mm x 1.3mm | 160MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 50 OHM | NO | - | - | - | - | - | - | - | - | ||
![]() XLP73V384.000000X Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | icon-pbfree yes | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XLP73V110.000000X Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XLH325033.333000X Integrated Device Technology Inc | In Stock | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 2.5V | compliant | 50% | - | 3.2mm x 2.5mm x 0.9mm | 33.333MHz | - | 3ns | 3ns | 55/45% | 2.625V | 2.375V | HCMOS | - | 15 pF | NO | - | - | - | - | - | - | - | - | ||
![]() XLH536096.000000X Integrated Device Technology Inc | In Stock | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | 25% | - | 5.0mm x 3.2mm x 1.1mm | 96MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | - | - | - | ||
![]() XLL535A90.000000X Integrated Device Technology Inc | In Stock | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | compliant | 50% | - | 5.0mm x 3.2mm x 1.1mm | 1090MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100 OHM | NO | - | - | - | - | - | - | - | - | ||
![]() XLH738017.000000X Integrated Device Technology Inc | In Stock | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | 20% | - | 7.0mm x 5.0mm x 1.3mm | 17MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | - | - | - | ||
![]() XLL726240.000000X Integrated Device Technology Inc | In Stock | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | icon-pbfree yes | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 2.5V | compliant | 25% | - | 7.0mm x 5.0mm x 1.3mm | 240MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | - | 100 OHM | NO | - | - | - | - | - | - | - | - | ||
![]() XLH735125.000000X Integrated Device Technology Inc | In Stock | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | 50% | - | 7.0mm x 5.0mm x 1.3mm | 125MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | - | - | - | ||
![]() XLH335080.000000I Integrated Device Technology Inc | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | 50% | - | 3.2mm x 2.5mm x 0.9mm | 80MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | - | - | - | ||
![]() XLH736016.000000I Integrated Device Technology Inc | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | 25% | - | 7.0mm x 5.0mm x 1.3mm | 16MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | - | - | - | ||
![]() XLL536075.000000X Integrated Device Technology Inc | In Stock | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | icon-pbfree yes | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | compliant | 25% | - | 5.0mm x 3.2mm x 1.1mm | 75MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100 OHM | NO | - | - | - | - | - | - | - | - | ||
![]() XLH53V027.000000I Integrated Device Technology Inc | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | 100% | - | 5.0mm x 3.2mm x 1.1mm | 27MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | 50 ppm | - | - | - | - | - | - | - | ||
![]() XUL516072.000000I Integrated Device Technology (IDT) | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMANTARY OUTPUT | - | 1.8V | - | 25% | - | 5.0mm x 3.2mm x 1.1mm | 72MHz | - | 0.315ns | 0.315ns | 55/45% | 1.89V | 1.71V | LVDS | - | 100 OHM | NO | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M665-02-AA-AHJ Integrated Device Technology (IDT) | In Stock | - | - | SMD/SMT | - | - | 6 | - | - | 1999 | e4 | yes | Discontinued | EAR99 | Gold (Au) | 85°C | -40°C | - | 8542.39.00.01 | - | - | 100 ppm | 6 | - | - | 3.3V | - | - | - | - | - | SAW OSCILLATOR | 125mA | - | - | - | 4.191mm | 14mm | 9mm | 3.17mm | No | RoHS Compliant | Lead Free | ||
![]() XLH536050.000000I Integrated Device Technology (IDT) | In Stock | - | - | - | YES | SURFACE MOUNT | 6 | 85°C | -40°C | - | e4 | yes | - | - | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 8542.39.00.01 | 3.3V | - | 25% | 6 | 5.0mm x 3.2mm x 1.1mm | 50MHz | - | 3ns | 3ns | 55/45% | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free |