- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Supply Voltage | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH530040.000JS4X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | - | - | - | 4 | - | 70°C | -20°C | e4 | 4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 40MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 40MHz | 3ns | 3ns | - | - | 3.3V | 3.135V | CMOS | 55mA | 15 pF | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUN525200.000JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 200MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 200MHz | 0.315ns | 0.315ns | 55/45% | - | 2.5V | 2.375V | HSCL | 102mA | 50 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUH716025.000JU4I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | - | 85°C | - | e4 | - | - | Gold (Au) | ENABLE/DISABLE FUNCTION; TAPE | - | 1.8V | - | 25% | - | 7.0mm x 5.0mm x 1.3mm | 25MHz | - | - | - | 1.89V | - | 1.71V | HCMOS | - | 10 pF | NO | - | 7mm | 5mm | 1.3mm | Non-RoHS Compliant | Lead Free | ||
![]() XLP535100.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | 1350MHz | 70°C | -20°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | - | 50% | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 100MHz | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | LVPECL | 120mA | 50 OHM | NO | 0.75MHz | 5mm | 3.2mm | 1.1mm | Non-RoHS Compliant | Lead Free | ||
![]() XUN525212.500JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | 212.5MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 212.5MHz | 0.315ns | 0.315ns | 55/45% | - | 2.5V | 2.375V | HSCL | 102mA | 50 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUH735025.000JU4I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | - | 85°C | - | e4 | - | - | Gold (Au) | ENABLE/DISABLE FUNCTION; TR | - | 3.3V | - | 50% | - | 7.0mm x 5.0mm x 1.3mm | 25MHz | 3ns | 3ns | - | - | - | 3.135V | HCMOS | - | 15 pF | NO | - | 7mm | 5mm | 1.3mm | Non-RoHS Compliant | Lead Free | ||
![]() XLP535106.250JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | 1350MHz | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | - | 50% | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 106.25MHz | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | LVPECL | 120mA | 50 OHM | NO | 0.75MHz | 5mm | 3.2mm | 1.1mm | Non-RoHS Compliant | Lead Free | ||
![]() XUL530400.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 400MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 400MHz | 0.38ns | 0.38ns | 55/45% | - | 3.3V | 3.135V | LVDS | 97mA | 100 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUH736100.000JU4I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | - | 85°C | - | e4 | - | - | Gold (Au) | ENABLE/DISABLE FUNCTION; TAPE | - | 3.3V | - | 25% | - | 7.0mm x 5.0mm x 1.3mm | 100MHz | 3ns | 3ns | - | - | - | 3.135V | HCMOS | - | 15 pF | NO | - | 7mm | 5mm | 1.3mm | Non-RoHS Compliant | Lead Free | ||
![]() XUN525155.520JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | - | 50% | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 155.52MHz | 0.315ns | 0.315ns | 55/45% | - | 2.5V | 2.375V | HSCL | 102mA | 50 OHM | NO | - | 5mm | 3.2mm | 1.1mm | Non-RoHS Compliant | Lead Free | ||
![]() XLL520312.500JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | 6 | EAR99 | - | - | 8542.39.00.01 | 2.5V | 312.5MHz | - | Not Qualified | - | 312.5MHz | - | - | - | - | 2.5V | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUH535033.000JS4I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | - | 85°C | - | - | - | - | - | ENABLE/DISABLE FUNCTION; TR | - | 3.3V | - | 50% | - | 5.0mm x 3.2mm x 1.1mm | 33MHz | 3ns | 3ns | - | - | - | 3.135V | HCMOS | - | 15 pF | NO | - | 5mm | 3.2mm | 1.1mm | Non-RoHS Compliant | Lead Free | ||
![]() XUL530250.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 250MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 250MHz | 0.38ns | 0.38ns | 55/45% | - | 3.3V | 3.135V | LVDS | - | 100 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUP516212.500JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 1.8V | 212.5MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 212.5MHz | 0.35ns | 0.35ns | 55/45% | 1.89V | 1.8V | 1.71V | LVPECL | 90mA | 50 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUP736156.250JU6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | - | 25% | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | LVPECL | 128mA | 50 OHM | NO | - | 7mm | 5mm | 1.3mm | Non-RoHS Compliant | Lead Free | ||
![]() XLL520312.500JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | 6 | EAR99 | - | - | 8542.39.00.01 | 2.5V | 312.5MHz | - | Not Qualified | - | 312.5MHz | - | - | - | - | 2.5V | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUP736250.000JU6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | - | 25% | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 250MHz | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | LVPECL | - | 50 OHM | NO | - | 7mm | 5mm | 1.3mm | Non-RoHS Compliant | Lead Free | ||
![]() XUL530400.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 400MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 400MHz | 0.38ns | 0.38ns | 55/45% | - | 3.3V | 3.135V | LVDS | 97mA | 100 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUN525212.500JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 212.5MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 212.5MHz | 0.315ns | 0.315ns | 55/45% | - | 2.5V | 2.375V | HSCL | 102mA | 50 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XLL525100.000JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | 1000MHz | 85°C | -40°C | - | 6 | EAR99 | - | - | 8542.39.00.01 | 2.5V | - | - | Not Qualified | - | 100MHz | - | - | - | - | 2.5V | - | - | - | - | - | 0.75MHz | 5mm | 3.2mm | 1.1mm | Non-RoHS Compliant | Lead Free |