- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Depth | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Max Supply Current | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLL528300.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | - | 300MHz | - | - | Not Qualified | - | 300MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUN526250.000JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | - | 250MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 250MHz | - | 0.315ns | 0.315ns | 55/45% | - | 2.5V | 2.375V | HSCL | - | 102mA | 50 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUP520156.250JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | - | - | 100% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 156.25MHz | - | - | - | 55/45% | - | 2.5V | 2.375V | LVPECL | - | 112mA | 50 OHM | NO | 0.75MHz | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLL526100.000JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | - | 100MHz | - | - | Not Qualified | - | 100MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUN526212.500JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | - | 212.5MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 212.5MHz | - | 0.315ns | 0.315ns | 55/45% | - | 2.5V | 2.375V | HSCL | - | 102mA | 50 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUN526212.500JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 70°C | -20°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | - | - | 25% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 212.5MHz | - | 0.315ns | 0.315ns | 55/45% | - | 2.5V | 2.375V | HSCL | - | 102mA | 50 OHM | NO | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLH535033.333JS4I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | 250MHz | 85°C | - | - | - | e4 | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | - | - | 50% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 33.333MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | CMOS | - | 55mA | 15 pF | NO | 0.75MHz | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLL526025.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | - | 25MHz | - | - | Not Qualified | - | 25MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUP730400.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | - | - | 100% | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 400MHz | - | 0.4ns | 0.4ns | - | - | 3.3V | 3.135V | LVPECL | - | 128mA | 50 OHM | NO | - | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUL526200.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | 1350MHz | 70°C | -20°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | - | - | 25% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 200MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVDS | - | 90mA | 100 OHM | NO | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() M675-02-CAT Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Tape & Reel | 2009 | e4 | yes | Discontinued | - | - | Gold (Au) | 85°C | -40°C | - | - | - | 5.08mm | 500MHz | 50 ppm | 6 | - | - | - | 3.3V | - | - | - | - | - | - | SAW OSCILLATOR | 125mA | - | - | - | - | 3.048mm | 7.5mm | 5mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() XLL335250.000JX6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 3.3V | - | 250MHz | - | - | Not Qualified | - | 250MHz | - | - | - | - | - | 3.3V | - | - | - | 100mA | - | - | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() XLH526040.000JS4I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | - | - | - | 4 | - | 85°C | - | - | - | e4 | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | - | 40MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 40MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | CMOS | - | 35mA | 15 pF | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLH338024.576JX4X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | - | 70°C | -20°C | - | - | e4 | - | - | - | - | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | - | - | 20% | - | - | 3.2mm x 2.5mm x 0.9mm | 24.576MHz | - | 3ns | 3ns | - | - | - | 3.135V | CMOS | - | - | 15 pF | NO | - | - | 3.2mm | 2.5mm | 900μm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUN526300.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | - | 300MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 300MHz | - | 0.315ns | 0.315ns | 55/45% | - | 2.5V | 2.375V | HSCL | - | 102mA | 50 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLH535040.000JS4X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | 250MHz | 70°C | -20°C | - | - | e4 | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | - | - | 50% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 40MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | CMOS | - | 55mA | 15 pF | NO | 0.75MHz | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUL536106.250JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | - | 106.25MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 106.25MHz | - | 0.38ns | 0.38ns | 55/45% | - | 3.3V | 3.135V | LVDS | - | 97mA | 100 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUP520156.250JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | - | 156.25MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 156.25MHz | - | - | - | 55/45% | - | 2.5V | 2.375V | LVPECL | - | 112mA | 50 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLH338024.000JX4X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | - | 70°C | -20°C | - | - | e4 | - | - | - | - | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | - | - | 20% | - | - | 3.2mm x 2.5mm x 0.9mm | 24MHz | - | 3ns | 3ns | - | - | - | 3.135V | CMOS | - | - | 15 pF | NO | - | - | 3.2mm | 2.5mm | 900μm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUP510312.500JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 1.8V | - | 312.5MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 312.5MHz | - | 0.35ns | 0.35ns | 55/45% | 1.89V | 1.8V | 1.71V | LVPECL | - | 90mA | 50 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free |