- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -20°C ~ 70°C | Strip | XPRESSO™ FVXO-PC52 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | VCXO | 2.5V | 622.08MHz | -- | LVPECL | Enable/Disable | Crystal | 63mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -40°C ~ 85°C | Strip | XPRESSO™ FVXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | VCXO | 3.3V | 72.606816MHz | -- | LVDS | Enable/Disable | Crystal | 100mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -40°C ~ 85°C | Strip | XPRESSO™ FVXO-LC53 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | VCXO | 3.3V | 160MHz | -- | LVDS | Enable/Disable | Crystal | 100mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -20°C ~ 70°C | Strip | XPRESSO™ FVXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | VCXO | 3.3V | 60MHz | -- | LVDS | Enable/Disable | Crystal | 100mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -40°C ~ 85°C | Strip | XPRESSO™ FVXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | VCXO | 3.3V | 429.49673MHz | -- | LVDS | Enable/Disable | Crystal | 100mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -40°C ~ 85°C | Strip | XPRESSO™ FVXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | VCXO | 3.3V | 666.5143MHz | -- | LVDS | Enable/Disable | Crystal | 100mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -20°C ~ 70°C | Strip | XPRESSO™ FVXO-PC53 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | VCXO | 3.3V | 204.8MHz | -- | LVPECL | Enable/Disable | Crystal | 120mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -40°C ~ 85°C | Strip | XPRESSO™ FVXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | VCXO | 3.3V | 614.4MHz | -- | LVDS | Enable/Disable | Crystal | 100mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -20°C ~ 70°C | Strip | XPRESSO™ FVXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | VCXO | 3.3V | 311.04MHz | -- | LVDS | Enable/Disable | Crystal | 100mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -20°C ~ 70°C | Strip | XPRESSO™ FVXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | VCXO | 3.3V | 9.123456MHz | -- | LVDS | Enable/Disable | Crystal | 100mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -20°C ~ 70°C | Strip | XPRESSO™ FVXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | VCXO | 3.3V | 466.56MHz | -- | LVDS | Enable/Disable | Crystal | 100mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -20°C ~ 70°C | Strip | XPRESSO™ FVXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | VCXO | 3.3V | 270MHz | -- | LVDS | Enable/Disable | Crystal | 100mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -20°C ~ 70°C | Strip | XPRESSO™ FVXO-LC72 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | VCXO | 2.5V | 350MHz | -- | LVDS | Enable/Disable | Crystal | 44mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -20°C ~ 70°C | Strip | XPRESSO™ FVXO-LC72 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | VCXO | 2.5V | 24.576MHz | -- | LVDS | Enable/Disable | Crystal | 34mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -40°C ~ 85°C | Strip | XPRESSO™ FVXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | VCXO | 3.3V | 1.03GHz | -- | LVDS | Enable/Disable | Crystal | 100mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -20°C ~ 70°C | Strip | XPRESSO™ FVXO-LC72 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | VCXO | 2.5V | 148.5MHz | -- | LVDS | Enable/Disable | Crystal | 34mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -20°C ~ 70°C | Strip | XPRESSO™ FVXO-LC53 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | VCXO | 3.3V | 488.8MHz | -- | LVDS | Enable/Disable | Crystal | 100mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -20°C ~ 70°C | Strip | XPRESSO™ FVXO-LC53 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | VCXO | 3.3V | 266.666666MHz | -- | LVDS | Enable/Disable | Crystal | 100mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -40°C ~ 85°C | Strip | XPRESSO™ FVXO-LC53 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | VCXO | 3.3V | 20MHz | -- | LVDS | Enable/Disable | Crystal | 100mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -40°C ~ 85°C | Strip | XPRESSO™ FVXO-LC53 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | VCXO | 3.3V | 155MHz | -- | LVDS | Enable/Disable | Crystal | 100mA | -- | ±50ppm | 0.055 (1.40mm) | -- |