- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Number of Functions | Supply Voltage | Depth | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Oscillator Type | Max Supply Current | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Linearity | Control Voltage-Max | Frequency Deviation/Pullability | Consumer IC Type | Operating Frequency-Min | Output Compatibility | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLL530250.000JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | 1350MHz | 70°C | -20°C | - | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | 3.3V | - | - | - | - | Not Qualified | - | 250MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | 0.75MHz | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLP720300.000JU6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | 2.5V | - | 300MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 300MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | - | 2.375V | LVPECL | - | 72mA | 50 OHM | - | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUP526200.000JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | 2.5V | - | 200MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 200MHz | - | - | - | - | - | 2.5V | - | 2.375V | LVPECL | - | 112mA | 50 OHM | - | - | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUL710400.000JU6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | - | 1.8V | - | 400MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 400MHz | - | 0.315ns | 0.315ns | - | 1.89V | 1.8V | - | 1.71V | LVDS | - | - | 100 OHM | - | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLH720024.000JU4I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | - | - | - | 4 | - | 85°C | - | - | - | e4 | - | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | - | - | 2.5V | - | 24MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 24MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | - | 2.375V | CMOS | - | 35mA | 15 pF | - | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL530312.500JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | 3.3V | - | 312.5MHz | - | - | Not Qualified | - | 312.5MHz | - | - | - | - | - | 3.3V | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLP720400.000JU6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | 1000MHz | 85°C | -40°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | 2.5V | - | - | 100% | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 400MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | - | 2.375V | LVPECL | - | 72mA | 50 OHM | NO | - | - | - | - | 0.75MHz | - | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUN535250.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 70°C | -20°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | - | 3.3V | - | - | 50% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 250MHz | - | 0.33ns | 0.33ns | 55/45% | - | 3.3V | - | 3.135V | HSCL | - | 145mA | 50 OHM | NO | - | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLL530312.500JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | 3.3V | - | 312.5MHz | - | - | Not Qualified | - | 312.5MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLH725035.328JU4I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() M685-02-AE-AH Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | 6 | 708MHz | - | - | Bulk | 2009 | e4 | yes | Discontinued | - | 6 | EAR99 | Gold (Au) | 85°C | -40°C | - | 8542.39.00.01 | - | - | 3.3V | 5.08mm | - | 50 ppm | 6 | - | 13.97mm x 8.89mm x 3.05mm | 666.5143MHz | 3.3V | 0.425ns | 0.425ns | 55/45% | - | - | - | - | SAW OSCILLATOR | 125mA | - | - | - | 6% | - | 120 ppm | - | 500MHz | LVPECL | 2.6416mm | 7.5mm | 5mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() M692SDM-R02 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | - | 2008 | e0 | no | Discontinued | 1 (Unlimited) | 6 | EAR99 | TIN LEAD | 85°C | 10°C | - | 8542.39.00.01 | DUAL | 1 | - | - | 1.747031GHz | 300 ppm | 6 | - | - | - | 5V | - | - | - | - | - | OTHER | - | - | 165mA | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | 6.35mm | 20mm | 13mm | 6.3mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XUL710312.500JU6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | 1.8V | - | 312.5MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 312.5MHz | - | 0.315ns | 0.315ns | - | 1.89V | 1.8V | - | 1.71V | LVDS | - | - | 100 OHM | - | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() M675-01-BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | - | 2009 | e4 | yes | Discontinued | - | 6 | EAR99 | Gold (Au) | 85°C | -40°C | - | 8542.39.00.01 | - | - | 3.3V | - | 156.25MHz | 100 ppm | 6 | Not Qualified | 7.49mm x 5.08mm x 3.05mm | 156.25MHz | - | 0.425ns | 0.425ns | 55/45% | - | 3.3V | - | 2.97V | SAW OSCILLATOR | 125mA | - | - | - | 6% | 3.3V | - | - | - | LVPECL | 3.048mm | 7.5mm | 5mm | 3mm | - | RoHS Compliant | Lead Free | ||
![]() XUL710312.500JU6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | 1.8V | - | 312.5MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 312.5MHz | - | 0.315ns | 0.315ns | - | 1.89V | 1.8V | - | 1.71V | LVDS | - | - | 100 OHM | - | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL530250.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | 1350MHz | 70°C | -20°C | - | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | 3.3V | - | - | - | - | Not Qualified | - | 250MHz | - | - | - | - | - | 3.3V | - | - | - | - | 100mA | - | - | - | - | - | - | 0.75MHz | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUP526200.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | - | 2.5V | - | - | 25% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 200MHz | - | - | - | - | - | 2.5V | - | 2.375V | LVPECL | - | 112mA | 50 OHM | NO | - | - | - | - | 0.75MHz | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLH720016.000JU4I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | - | - | - | 4 | - | 85°C | - | - | - | e4 | - | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | - | - | 2.5V | - | 16MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 16MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | - | 2.375V | CMOS | - | 35mA | 15 pF | - | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLH730040.000000I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | yes | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | - | - | 3.3V | - | - | 100% | - | - | 7.0mm x 5.0mm x 1.3mm | 40MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | - | 3.135V | HCMOS | - | - | 15 pF | NO | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XUP526212.500JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | - | 2.5V | - | - | 25% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 212.5MHz | - | - | - | - | - | 2.5V | - | 2.375V | LVPECL | - | 112mA | 50 OHM | NO | - | - | - | - | 0.75MHz | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free |