- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency Stability | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Output Load | Frequency Adjustment-Mechanical |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH535100.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 100MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH536018.432000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 18.432MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH720012.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 2.5V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 12MHz | 3ns | 3ns | 55/45% | 2.625V | 2.375V | HCMOS | 15 pF | NO | ||
![]() XLH325050.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 2.5V | compliant | 50% | 3.2mm x 2.5mm x 0.9mm | 50MHz | 3ns | 3ns | 55/45% | 2.625V | 2.375V | HCMOS | 15 pF | NO | ||
![]() XLH730004.915200X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 4.9152MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH730014.318180I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 14.31818MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH730018.270000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 18.27MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH735008.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 8MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH735032.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 32MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH735028.636360X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 28.63636MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH735027.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 27MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH335033.333300I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 50% | 3.2mm x 2.5mm x 0.9mm | 33.3333MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH335033.333000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 3.2mm x 2.5mm x 0.9mm | 33.333MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH525025.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 2.5V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 25MHz | 3ns | 3ns | 55/45% | 2.625V | 2.375V | HCMOS | 15 pF | NO | ||
![]() XLH525050.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 2.5V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 50MHz | 3ns | 3ns | 55/45% | 2.625V | 2.375V | HCMOS | 15 pF | NO | ||
![]() XLH525040.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 2.5V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 40MHz | 3ns | 3ns | 55/45% | 2.625V | 2.375V | HCMOS | 15 pF | NO | ||
![]() XLH535040.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 40MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH538050.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 20% | 5.0mm x 3.2mm x 1.1mm | 50MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH720025.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 2.5V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 25MHz | 3ns | 3ns | 55/45% | 2.625V | 2.375V | HCMOS | 15 pF | NO | ||
![]() XLH720125.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 2.5V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 125MHz | 3ns | 3ns | 55/45% | 2.625V | 2.375V | HCMOS | 15 pF | NO |