- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency Stability | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Output Load | Frequency Adjustment-Mechanical | Frequency Deviation/Pullability |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH725025.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 2.5V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 25MHz | 3ns | 3ns | 55/45% | 2.625V | 2.375V | HCMOS | 15 pF | NO | - | ||
![]() XLH53V125.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 5.0mm x 3.2mm x 1.1mm | 125MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | 50 ppm | ||
![]() XLH730001.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 1MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH730027.648000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 27.648MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH726050.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 2.5V | compliant | 25% | 7.0mm x 5.0mm x 1.3mm | 50MHz | 3ns | 3ns | 55/45% | 2.625V | 2.375V | HCMOS | 15 pF | NO | - | ||
![]() XLH728020.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 2.5V | compliant | 20% | 7.0mm x 5.0mm x 1.3mm | 20MHz | 3ns | 3ns | 55/45% | 2.625V | 2.375V | HCMOS | 15 pF | NO | - | ||
![]() XLH730101.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 101MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH730060.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 60MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH728025.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 2.5V | compliant | 20% | 7.0mm x 5.0mm x 1.3mm | 25MHz | 3ns | 3ns | 55/45% | 2.625V | 2.375V | HCMOS | 15 pF | NO | - | ||
![]() XLH730001.843200X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 1.8432MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH730024.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 24MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH730020.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 20MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH735008.192000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 8.192MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH735016.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 16MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH730050.350000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 50.35MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH730080.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 80MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH730133.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 133MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH735048.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 48MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH735081.360000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 81.36MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | ||
![]() XLH730128.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 128MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - |