- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency Stability | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Frequency Deviation/Pullability | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLP735300.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 300MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 50 OHM | NO | - | - | ||
![]() XLP736033.333000I Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | icon-pbfree yes | - | - | compliant | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | ||
![]() XLP736A00.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 25% | 7.0mm x 5.0mm x 1.3mm | 1000MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 50 OHM | NO | - | Non-RoHS Compliant | ||
![]() XLP738312.500000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 20% | 7.0mm x 5.0mm x 1.3mm | 312.5MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 50 OHM | NO | - | - | ||
![]() XLP73V100.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | - | 7.0mm x 5.0mm x 1.3mm | 100MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 50 OHM | NO | 50 ppm | Non-RoHS Compliant | ||
![]() XLP73V644.531300I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 644.5313MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 50 OHM | NO | 50 ppm | - | ||
![]() XLL730050.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 50MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100 OHM | NO | - | - | ||
![]() XLL735300.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 300MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100 OHM | NO | - | - | ||
![]() XLL735150.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 150MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100 OHM | NO | - | - | ||
![]() XLL736148.500000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 25% | 7.0mm x 5.0mm x 1.3mm | 148.5MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100 OHM | NO | - | - | ||
![]() XLP536040.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 40MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 50 OHM | NO | - | - | ||
![]() XLP53V819.200000X Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | icon-pbfree yes | - | - | compliant | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | ||
![]() XLP726125.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 6 | 85°C | -40°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 2.5V | compliant | 25% | 7.0mm x 5.0mm x 1.3mm | 125MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVPECL | 2.5mA | 50 OHM | NO | - | - | ||
![]() XLP735622.080000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 622.08MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 50 OHM | NO | - | - | ||
![]() XLP735500.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 500MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 50 OHM | NO | - | - | ||
![]() XLP736125.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 25% | 7.0mm x 5.0mm x 1.3mm | 125MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 50 OHM | NO | - | Non-RoHS Compliant | ||
![]() XLP738106.250000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 20% | 7.0mm x 5.0mm x 1.3mm | 106.25MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 50 OHM | NO | - | - | ||
![]() XLP73V200.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 200MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 50 OHM | NO | 50 ppm | - | ||
![]() XLH726025.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 2.5V | compliant | 25% | 7.0mm x 5.0mm x 1.3mm | 25MHz | 3ns | 3ns | 55/45% | 2.625V | 2.375V | HCMOS | - | 15 pF | NO | - | - | ||
![]() XLH53V009.843000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 5.0mm x 3.2mm x 1.1mm | 9.843MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | 50 ppm | - |