- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH335012.288000I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | 50% | - | 3.2mm x 2.5mm x 0.9mm | 12.288MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() XLH335004.000000I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | 50% | - | 3.2mm x 2.5mm x 0.9mm | 4MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() XLH536003.072000I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | 25% | - | 5.0mm x 3.2mm x 1.1mm | 3.072MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() XLH736033.333330I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | 25% | - | 7.0mm x 5.0mm x 1.3mm | 33.33333MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() XLH735022.118400X Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | - | - | - | ENABLE/DISABLE FUNCTION | - | 3.3V | compliant | - | 50% | - | 7.0mm x 5.0mm x 1.3mm | 22.1184MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() XLH536150.000000I Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | ||
![]() XLH335010.000000I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | 50% | - | 3.2mm x 2.5mm x 0.9mm | 10MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() XLH735008.000000X Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | 50% | - | 7.0mm x 5.0mm x 1.3mm | 8MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() XLH735066.666667I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | ENABLE/DISABLE FUNCTION | - | 3.3V | compliant | - | 50% | - | 7.0mm x 5.0mm x 1.3mm | 66.666667MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() XLH736106.250000I Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | icon-pbfree yes | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | ||
![]() XLH536026.666000I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | 25% | - | 5.0mm x 3.2mm x 1.1mm | 26.666MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() XLL536155.520000I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | compliant | - | 25% | - | 5.0mm x 3.2mm x 1.1mm | 155.52MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | - | 3.135V | LVDS | - | 100 OHM | NO | - | - | - | - | - | ||
![]() XLH736037.056000I Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | icon-pbfree yes | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | ||
![]() FXO-HC736R-14.31818 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | - | 25% | - | 7.5mm x 5.2mm x 1.4mm | 14.31818MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XLH736033.330000I Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | yes | - | - | - | ENABLE/DISABLE FUNCTION | - | 3.3V | - | - | 25% | - | 7.0mm x 5.0mm x 1.3mm | 33.33MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC735-50 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | - | 50% | - | 7.5mm x 5.2mm x 1.4mm | 50MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.165V | HCMOS | - | 15 pF | NO | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XUN735100.000JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | - | 100MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 100MHz | 0.33ns | 0.33ns | 55/45% | - | 3.3V | 3.135V | HSCL | 145mA | 50 OHM | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() FXO-HC735-125 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | - | 50% | - | 7.5mm x 5.2mm x 1.4mm | 125MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 30 pF | NO | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() FXO-HC735-16 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | - | 50% | - | 7.5mm x 5.2mm x 1.4mm | 16MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.165V | HCMOS | - | 15 pF | NO | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XLH735050.000000X Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | - | - | 50% | - | 7.0mm x 5.0mm x 1.3mm | 50MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | Non-RoHS Compliant | - |