- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Linearity | Max Duty Cycle | Operating Frequency-Min | Output Compatibility | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLP735156.250JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | 1350MHz | 70°C | -20°C | - | - | e4 | - | - | 6 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | - | - | - | 50% | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | - | - | LVPECL | - | - | 120mA | 50 OHM | NO | - | - | 0.75MHz | - | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLH736074.250000I Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | yes | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION | - | 3.3V | - | - | - | 25% | - | - | 7.0mm x 5.0mm x 1.3mm | 74.25MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XLH736025.175000I Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | - | - | - | 25% | - | - | 7.0mm x 5.0mm x 1.3mm | 25.175MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XLH736022.579200I Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | - | - | - | 25% | - | - | 7.0mm x 5.0mm x 1.3mm | 22.5792MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC735-24.576 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 70°C | -20°C | - | - | e4 | - | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | - | 3.3V | - | - | - | 50% | - | - | 7.5mm x 5.2mm x 1.4mm | 24.576MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.165V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XUL736212.500JU6I Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | - | - | e4 | - | - | 6 | - | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | - | - | 212.5MHz | 25 ppm | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 212.5MHz | - | 0.38ns | 0.38ns | 55/45% | - | 3.3V | 3.135V | - | - | LVDS | - | 97mA | - | 100 OHM | - | - | - | - | - | 1.1938mm | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLH736008.192000I Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | - | - | - | 25% | - | - | 7.0mm x 5.0mm x 1.3mm | 8.192MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-LC536R-150 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION ; TR 7/10 INCH | - | 3.3V | - | - | - | 25% | - | - | 5.15mm x 3.35mm x 1.4mm | 150MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | - | 3.135V | - | - | LVDS | - | - | - | 100 OHM | NO | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XLH736012.000000I Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | - | - | - | 25% | - | - | 7.0mm x 5.0mm x 1.3mm | 12MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XUN536156.250000I Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | - | e4 | yes | - | - | - | - | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | - | - | - | 25% | 6 | - | 5.0mm x 3.2mm x 1.1mm | 156.25MHz | - | 0.33ns | 0.33ns | 55/45% | - | - | 3.135V | - | - | HSCL | - | - | - | 50 OHM | NO | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUL536025.000000I Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | - | - | yes | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | - | - | - | 25% | 6 | - | 5.0mm x 3.2mm x 1.1mm | 25MHz | - | 0.38ns | 0.38ns | 55/45% | - | - | 3.135V | - | - | LVDS | - | - | - | 100 OHM | NO | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 8N4S270KC-1080CDI8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | - | - | - | - | - | - | e3 | yes | - | - | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 8542.39.00.01 | 3.3V | - | - | 1.3GHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.55mm | 125MHz | 3.3V | 0.45ns | 0.45ns | 53/47% | 3.465V | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XUL525125.000JS6I Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | 1350MHz | 85°C | -40°C | - | - | e4 | - | - | 6 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | - | - | - | 50% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 125MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | - | - | LVDS | - | - | 90mA | 100 OHM | NO | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() M675-02-AL Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | - | 2009 | e4 | yes | Discontinued | 6 | - | EAR99 | Gold (Au) | 85°C | -40°C | - | 8542.39.00.01 | 3.3V | 5.08mm | - | 693.483MHz | 50 ppm | 6 | - | 7.49mm x 5.08mm x 3.05mm | 693.483MHz | 3.3V | 0.425ns | 0.425ns | 55/45% | - | - | - | - | - | SAW OSCILLATOR | - | 125mA | - | - | - | 6% | - | - | LVPECL | 3.048mm | 7.5mm | 5mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() XUL725312.500JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | - | - | - | - | e4 | - | - | 6 | SMD/SMT | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | - | 80mA | 312.5MHz | 50 ppm | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 312.5MHz | 2.5V | 0.4ns | 0.4ns | 55/45% | - | - | - | 2.75V | 2.25V | LVDS | 10pF | - | 90mA | 100 OHM | - | - | 60 % | - | - | 1.3mm | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() M675-02-AM Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | - | 2009 | e4 | yes | Discontinued | 6 | - | - | Gold (Au) | 85°C | -40°C | - | - | 3.3V | 5.08mm | - | 657.4219MHz | 50 ppm | 6 | - | 7.49mm x 5.08mm x 3.05mm | 657.4219MHz | 3.3V | 0.425ns | 0.425ns | 55/45% | - | - | - | - | - | SAW OSCILLATOR | - | 125mA | - | - | - | 6% | - | - | LVPECL | 3.048mm | 7.5mm | 5mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() XLH735012.000JU4X Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 70°C | -20°C | - | - | e4 | - | - | 4 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | - | - | 12MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 12MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | - | - | CMOS | - | - | 55mA | 15 pF | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUP535250.000JS6I Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | - | - | - | 50% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 250MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | - | - | LVPECL | - | - | 128mA | 50 OHM | NO | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 4MA156250Z4AACTGI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Bulk | 2013 | - | yes | Active | 6 | - | EAR99 | - | 85°C | -40°C | ENABLE/DISABLE FUNCTION | 8542.39.00.01 | 3.3V | - | - | 156.25MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 0.85mm | 156.25MHz | 3.3V | - | - | - | - | - | - | 3.63V | 2.97V | LVDS | - | 95mA | - | - | - | - | - | - | - | 889μm | 5mm | 3.2mm | 900μm | No | RoHS Compliant | Lead Free | ||
![]() XLL536160.000000I Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | - | - | - | 25% | - | - | 5.0mm x 3.2mm x 1.1mm | 160MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | - | 3.135V | - | - | LVDS | - | - | - | 100 OHM | NO | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |