- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC735-24 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | 70°C | -20°C | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 50% | - | - | 7.5mm x 5.2mm x 1.4mm | 24MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() FXO-HC735-80 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 250MHz | 105°C | -55°C | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE; TAPE AND REEL | - | 3.3V | - | 100% | - | - | 7.5mm x 5.2mm x 1.4mm | 80MHz | - | 3ns | 3ns | 55/45% | 3.47V | - | 3.14V | - | - | HCMOS | - | - | - | 15 pF | NO | 0.75MHz | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 8N4Q001FG-2059CDI Integrated Device Technology (IDT) | In Stock | - | - | - | - | SMD/SMT | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | EAR99 | - | 85°C | -40°C | ENABLE/DISABLE FUNCTION; PROGRAMMABLE AND SELECTABLE OUTPUT FREQ; TR | 8542.39.00.01 | 2.5V | 1.3GHz | 50 ppm | - | - | 7.0mm x 5.0mm x 1.55mm | - | 2.5V | 0.425ns | 0.425ns | 55/45% | 2.625V | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XLH736050.000000I Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | - | 25% | - | - | 7.0mm x 5.0mm x 1.3mm | 50MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4EA0750S1Z4BACUGI8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 75MHz | 50 ppm | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XUL518100.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | 1000MHz | 70°C | -20°C | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | - | 20% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 100MHz | - | 0.315ns | 0.315ns | 55/45% | 1.89V | 1.8V | 1.71V | - | - | LVDS | - | - | - | 100 OHM | NO | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUL536156.250000I Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | e4 | yes | - | - | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | - | 25% | 6 | - | 5.0mm x 3.2mm x 1.1mm | 156.25MHz | - | 0.38ns | 0.38ns | 55/45% | - | - | 3.135V | - | - | LVDS | - | - | - | 100 OHM | NO | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUN536100.000000I Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | e4 | yes | - | - | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | - | 25% | 6 | - | 5.0mm x 3.2mm x 1.1mm | 100MHz | - | 0.33ns | 0.33ns | 55/45% | - | - | 3.135V | - | - | HSCL | - | - | - | 50 OHM | NO | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUL526100.000JS6I Integrated Device Technology (IDT) | In Stock | - | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 100MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 100MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | - | - | LVDS | - | - | 90mA | 100 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() 767B-26-1 Integrated Device Technology (IDT) | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-12-204TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4HF156250Z3AACXGI Integrated Device Technology (IDT) | In Stock | - | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 6 | - | - | - | Bulk | - | - | - | EAR99 | - | 85°C | -40°C | ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TUBE | 8542.39.00.01 | 3.3V | 156.25MHz | 50 ppm | - | - | 3.2mm x 2.5mm x 0.85mm | 156.25MHz | 3.3V | - | - | - | - | - | - | 3.63V | 2.97V | LVPECL | 2pF | - | - | - | - | - | - | 2.5mm | 3.2mm | 850μm | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC335R-30 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 50% | - | - | 3.3mm x 2.6mm x 1.0mm | 30MHz | - | 3ns | 3ns | 45/55% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 773A-156.25-2TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 768-125-327TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 8N0Q001KG-0091CDI Integrated Device Technology (IDT) | In Stock | - | - | - | - | CLCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 ppm | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XUH736100.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT4MA100000Z3AACUGI Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 100MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 838.2μm | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | - | ||
![]() 774-132.81251-1TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-LC736R-156.25 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | - | 3.3V | - | 25% | - | - | 7.5mm x 5.2mm x 1.4mm | 156.25MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | - | 3.135V | - | - | LVDS | - | - | - | 100 OHM | NO | - | - | - | - | - | - | Non-RoHS Compliant | - |