- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Oscillator Type | Max Supply Current | Output Load | Frequency Adjustment-Mechanical | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT4MA125000Z3AACTGI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 125MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 838.2μm | 5.0038mm | 3.2004mm | RoHS Compliant | ||
![]() FXO-HC530R-0.75 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 100% | - | 5.15mm x 3.35mm x 1.4mm | 0.75MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | - | HCMOS | - | 15 pF | NO | - | - | - | Non-RoHS Compliant | ||
![]() FXO-LC736R-50 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | - | 3.3V | - | 25% | - | 7.5mm x 5.2mm x 1.4mm | 50MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | - | - | - | LVDS | - | 100 OHM | NO | - | - | - | Non-RoHS Compliant | ||
![]() 768-170-22TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IDT4MA125000Z4AACTGI8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 85°C | -40°C | - | - | - | 125MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 105mA | - | - | 838.2μm | 5.0038mm | 3.2004mm | RoHS Compliant | ||
![]() F4100-018TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IDT4MA125000Z3AACUGI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 125MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 838.2μm | 7.0104mm | 5.0038mm | RoHS Compliant | ||
![]() 768-170-21TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IDT4MA125000Z4AACTGI Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4MA125000Z4AACTGI8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | 6 | EAR99 | - | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TAPE AND REEL | 8542.39.00.01 | 3.3V | 125MHz | 50 ppm | Not Qualified | 5.0mm x 3.2mm x 0.85mm | 125MHz | 3.3V | 0.57ns | 0.57ns | 52/48% | - | - | 3.63V | 2.97V | - | LVDS | 105mA | 2 pF | - | 889μm | 5.0038mm | 3.2004mm | RoHS Compliant | ||
![]() XLH535048.000000I Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | yes | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | - | 50% | - | 5.0mm x 3.2mm x 1.1mm | 48MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | - | HCMOS | - | 15 pF | NO | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC735R-33.333 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 50% | - | 7.5mm x 5.2mm x 1.4mm | 33.333MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | - | HCMOS | - | 15 pF | NO | - | - | - | Non-RoHS Compliant | ||
![]() IDT8203-50VPCNVG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | - | - | 4 | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | 30MHz | - | - | - | - | - | - | - | - | - | - | - | - | 2mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() F3345R10.0000MHZ Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IDT8203-66.6VPCNSG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | - | - | 4 | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | 33.3MHz | - | - | - | - | - | - | - | - | - | - | - | - | 2mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FXO-LC736R-125 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 25% | - | 7.5mm x 5.2mm x 1.4mm | 125MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | - | - | - | LVDS | - | 100 OHM | NO | - | - | - | Non-RoHS Compliant | ||
![]() IDT8203-32VPCNVG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | - | - | 4 | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | 48MHz | - | - | - | - | - | - | - | - | - | - | - | - | 2mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() F3345-640 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-74.92-2TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() IDT8203-75VPCNVG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | - | - | 4 | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | 6MHz | - | - | - | - | - | - | - | - | - | - | - | - | 2mA | - | - | - | - | - | - | - | RoHS Compliant |