- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH536114.775489I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | 25% | - | 5.0mm x 3.2mm x 1.1mm | 114.775489MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() XLH730008.000000I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | icon-pbfree yes | - | - | - | ENABLE/DISABLE FUNCTION | - | 3.3V | compliant | - | 100% | - | 7.0mm x 5.0mm x 1.3mm | 8MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | RoHS Compliant | - | ||
![]() XLH736048.000000X Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | icon-pbfree yes | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | 25% | - | 7.0mm x 5.0mm x 1.3mm | 48MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() XLH736014.318180X Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | 25% | - | 7.0mm x 5.0mm x 1.3mm | 14.31818MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() XLH730024.000000X Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | 100% | - | 7.0mm x 5.0mm x 1.3mm | 24MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() XLH730030.000000I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | icon-pbfree yes | - | - | - | ENABLE/DISABLE FUNCTION | - | 3.3V | compliant | - | 100% | - | 7.0mm x 5.0mm x 1.3mm | 30MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() XLH335014.318180I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | icon-pbfree yes | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | 50% | - | 3.2mm x 2.5mm x 0.9mm | 14.31818MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() XLPA35161.13AJX6I8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | 900μm | Non-RoHS Compliant | Lead Free | ||
![]() XUP538300.000JS6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | - | 300MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 300MHz | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | LVPECL | 128mA | 50 OHM | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XLL725156.250JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 70°C | -20°C | - | - | 6 | EAR99 | - | - | 8542.39.00.01 | 2.5V | - | 156.25MHz | - | Not Qualified | - | 156.25MHz | - | - | - | - | 2.5V | - | - | - | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XUN716400.000JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 1.8V | - | 400MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 400MHz | 0.32ns | 0.32ns | - | 1.89V | 1.8V | 1.71V | HSCL | - | 50 OHM | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XLP735200.000JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | - | 200MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 200MHz | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | LVPECL | 120mA | 50 OHM | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XLP736212.500JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | - | 212.5MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 212.5MHz | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | LVPECL | 120mA | 50 OHM | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XUN720250.000JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | - | 250MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 250MHz | 0.315ns | 0.315ns | 55/45% | - | 2.5V | 2.375V | HSCL | 102mA | 50 OHM | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XUP715025.000JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 70°C | -20°C | - | - | 6 | EAR99 | - | - | 8542.39.00.01 | 1.8V | - | 25MHz | - | Not Qualified | - | 25MHz | - | - | - | - | 1.8V | - | - | 90mA | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XLL726212.500JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 85°C | -40°C | - | - | 6 | EAR99 | - | - | 8542.39.00.01 | 2.5V | - | 212.5MHz | - | Not Qualified | - | 212.5MHz | - | - | - | - | 2.5V | - | - | - | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XLH735024.000JU4X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | 70°C | -20°C | e4 | - | 4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | - | 24MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 24MHz | 3ns | 3ns | - | - | 3.3V | 3.135V | CMOS | 55mA | 15 pF | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XLP736250.000JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | - | 250MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 250MHz | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | LVPECL | 120mA | 50 OHM | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XUL726312.500JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | - | 312.5MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 312.5MHz | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVDS | 90mA | 100 OHM | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XLL726150.000JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 70°C | -20°C | - | - | 6 | EAR99 | - | - | 8542.39.00.01 | 2.5V | - | 150MHz | - | Not Qualified | - | 150MHz | - | - | - | - | 2.5V | - | - | - | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free |