- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH728012.000JU4X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | 70°C | -20°C | e4 | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | 12MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 12MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | CMOS | 35mA | 15 pF | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUL726050.000JU6I Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUN715250.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | - | 50% | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 250MHz | - | 0.32ns | 0.32ns | - | 1.89V | 1.8V | 1.71V | HSCL | - | 50 OHM | NO | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUL720250.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | 250MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 250MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVDS | 90mA | 100 OHM | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() 117-3.6864-8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XUP536150.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 70°C | -20°C | e4 | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 150MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 150MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | LVPECL | 128mA | 50 OHM | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLP730156.250JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 70°C | -20°C | e4 | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 156.25MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | LVPECL | 120mA | 50 OHM | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLH728010.000JU4X Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | 70°C | -20°C | e4 | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | 10MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 10MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | CMOS | 35mA | 15 pF | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUL720250.000JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 70°C | -20°C | e4 | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 250MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 250MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVDS | 90mA | 100 OHM | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() 8N0Q001KH-0208CDI Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | 20 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() XUL725050.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLH726156.250JU4I Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | 85°C | - | e4 | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | 156.25MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | CMOS | 35mA | 15 pF | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL720155.520JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 85°C | -40°C | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | 155.52MHz | - | Not Qualified | - | 155.52MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLP730155.520JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 155.52MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 155.52MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | LVPECL | 120mA | 50 OHM | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL720150.000JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 70°C | -20°C | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | 150MHz | - | Not Qualified | - | 150MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUL515266.667JS6I8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | 85°C | -40°C | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; TR | - | 1.8V | - | 50% | - | 5.0mm x 3.2mm x 1.1mm | 266.667MHz | - | 0.315ns | 0.315ns | - | 1.89V | - | 1.71V | LVDS | - | 100 OHM | NO | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 8N0Q001LH-0208CDI Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | 20 ppm | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 117-20-31745 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XLP730156.250JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | 156.25MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | LVPECL | 120mA | 50 OHM | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLH726156.250JU4I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | 85°C | - | e4 | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | 156.25MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | CMOS | - | 15 pF | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free |