- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4MA250000Z4BACTGI Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Bulk | 2012 | - | yes | Active | 6 | EAR99 | - | 85°C | -40°C | ENABLE/DISABLE FUNCTION | 8542.39.00.01 | 2.5V | 250MHz | 50 ppm | - | 5.0mm x 3.2mm x 0.85mm | 250MHz | 2.5V | - | - | - | - | - | - | 2.625V | 2.375V | - | LVDS | - | 95mA | - | - | - | - | 838.2μm | 5mm | 3.2mm | 900μm | No | RoHS Compliant | Lead Free | ||
![]() 4MA187500Z4BACUGI Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Bulk | 2012 | - | yes | Active | 6 | EAR99 | - | 85°C | -40°C | ENABLE/DISABLE FUNCTION | 8542.39.00.01 | 2.5V | 187.5MHz | 50 ppm | - | 7.0mm x 5.0mm x 0.85mm | 187.5MHz | 2.5V | - | - | - | - | - | - | - | - | - | LVDS | 2pF | 95mA | - | - | - | - | 838.2μm | 7mm | 5mm | 900μm | No | RoHS Compliant | Lead Free | ||
![]() 766A-30-2 Integrated Device Technology (IDT) | In Stock | - | - | Gold | Surface Mount | CSMD | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XLH738050.000JU4X Integrated Device Technology (IDT) | In Stock | - | - | - | Standard | - | - | - | 4 | - | 70°C | -20°C | - | - | e4 | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 50MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 50MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | - | - | - | CMOS | - | - | 55mA | 15 pF | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUL735250.000JU6I Integrated Device Technology (IDT) | In Stock | - | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | 250MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 250MHz | - | 0.38ns | 0.38ns | 55/45% | - | 3.3V | 3.135V | - | - | - | LVDS | - | - | 97mA | 100 OHM | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUP720025.000JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | 25MHz | - | Not Qualified | - | 25MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | 112mA | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLH335020.000JX4X Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 4 | 250MHz | 70°C | -20°C | - | - | e4 | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | - | 50% | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 20MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | - | - | - | CMOS | - | - | 55mA | 15 pF | NO | 0.75MHz | - | 3.2mm | 2.5mm | 900μm | - | Non-RoHS Compliant | Lead Free | ||
![]() 3CN11G18.0000NSGE8 Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | QFN | - | - | 4 | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 24MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 2mA | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() XLH335020.000JX4X8 Integrated Device Technology (IDT) | In Stock | - | - | - | Standard | - | - | - | 4 | - | 70°C | -20°C | - | - | e4 | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 20MHz | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 20MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | - | - | - | CMOS | - | - | 55mA | 15 pF | - | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() XUL515212.500JS6I Integrated Device Technology (IDT) | In Stock | - | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 1.8V | 212.5MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 212.5MHz | - | 0.315ns | 0.315ns | - | 1.89V | 1.8V | 1.71V | - | - | - | LVDS | - | - | - | 100 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() 4MA312515Y3AACUGI8 Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 312.515MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mA | - | - | - | - | 889μm | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | - | ||
![]() XLH738050.000JU4X8 Integrated Device Technology (IDT) | In Stock | - | - | - | Standard | - | - | - | 4 | - | 70°C | -20°C | - | - | e4 | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 50MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 50MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | - | - | - | CMOS | - | - | 55mA | 15 pF | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL735155.520JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | 1350MHz | 70°C | -20°C | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 3.3V | - | - | Not Qualified | - | 155.52MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | - | - | 0.75MHz | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLH738040.000JU4X8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 4 | 250MHz | 70°C | -20°C | - | - | e4 | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | - | 20% | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 40MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | - | - | - | CMOS | - | - | 55mA | 15 pF | NO | 0.75MHz | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUL735212.500JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 212.5MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 212.5MHz | - | 0.38ns | 0.38ns | 55/45% | - | 3.3V | 3.135V | - | - | - | LVDS | - | - | 97mA | 100 OHM | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL735150.000JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 3.3V | 150MHz | - | Not Qualified | - | 150MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUN728150.000JU6X Integrated Device Technology (IDT) | In Stock | - | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 150MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 150MHz | - | 0.315ns | 0.315ns | 55/45% | - | 2.5V | 2.375V | - | - | - | HSCL | - | - | 102mA | 50 OHM | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUL515200.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | 200MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 200MHz | - | 0.315ns | 0.315ns | - | 1.89V | 1.8V | 1.71V | - | - | - | LVDS | - | - | - | 100 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() 4MA250000Z4AACTGI Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Bulk | 2012 | - | yes | Active | 6 | EAR99 | - | 85°C | -40°C | ENABLE/DISABLE FUNCTION | 8542.39.00.01 | 3.3V | 250MHz | 50 ppm | - | 5.0mm x 3.2mm x 0.85mm | 250MHz | 3.3V | - | - | - | - | - | - | 3.63V | 2.97V | - | LVDS | - | 95mA | - | - | - | - | 838.2μm | 5mm | 3.2mm | 900μm | No | RoHS Compliant | Lead Free | ||
![]() XLH335016.000JX4I8 Integrated Device Technology (IDT) | In Stock | - | - | - | Standard | - | - | - | 4 | - | 85°C | - | - | - | e4 | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 16MHz | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 16MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | - | - | - | CMOS | - | - | 55mA | 15 pF | - | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free |