- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Frequency | Frequency Stability | Pin Count | JESD-30 Code | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Output Load | Frequency Adjustment-Mechanical | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUP536125.000JS6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 70°C | -20°C | e4 | yes | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | 3.3V | - | 125MHz | - | 6 | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 125MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | - | 3.135V | LVPECL | - | - | 128mA | - | 50 OHM | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() 8N0Q001KH-0208CDI Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 20 ppm | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() XUL725050.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLH726156.250JU4I Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | 85°C | - | e4 | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | - | - | 2.5V | - | 156.25MHz | - | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | - | 2.375V | CMOS | - | - | 35mA | - | 15 pF | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL720155.520JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 85°C | -40°C | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | 2.5V | - | 155.52MHz | - | - | - | Not Qualified | - | 155.52MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUL720156.250JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | - | 2.5V | - | 156.25MHz | - | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | - | 2.375V | LVDS | - | - | 90mA | - | 100 OHM | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUH736025.000JU4I Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | 85°C | - | e4 | - | - | - | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE | - | - | - | 3.3V | - | - | 25% | - | - | - | 7.0mm x 5.0mm x 1.3mm | 25MHz | - | 3ns | 3ns | - | - | - | - | 3.135V | HCMOS | - | - | - | - | 15 pF | NO | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLH726100.000JU4I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | 85°C | - | e4 | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | - | - | 2.5V | - | 100MHz | - | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 100MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | - | 2.375V | CMOS | - | - | 35mA | - | 15 pF | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() 091-4-1 Integrated Device Technology (IDT) | In Stock | - | - | - | - | NO | - | - | 70°C | - | - | - | 40 | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2.54mm | - | - | 40 | R-XDIP-T40 | Not Qualified | - | - | - | - | - | - | - | +-512V | COMMERCIAL | - | - | 2 MHz | MICROPROCESSOR, RISC | 80mA | 8 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XUH736025.000JU4I8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | 85°C | - | e4 | - | - | - | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR | - | - | - | 3.3V | - | - | 25% | - | - | - | 7.0mm x 5.0mm x 1.3mm | 25MHz | - | 3ns | 3ns | - | - | - | - | 3.135V | HCMOS | - | - | - | - | 15 pF | NO | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUP536106.250JS6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | - | 3.3V | - | 106.25MHz | - | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 106.25MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | - | 3.135V | LVPECL | - | - | - | - | 50 OHM | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUH736025.000JU4X8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | 70°C | -20°C | e4 | - | - | - | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR | - | - | - | 3.3V | - | - | 25% | - | - | - | 7.0mm x 5.0mm x 1.3mm | 25MHz | - | 3ns | 3ns | - | - | - | - | 3.135V | HCMOS | - | - | - | - | 15 pF | NO | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUP536106.250JS6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | - | 3.3V | - | 106.25MHz | - | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 106.25MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | - | 3.135V | LVPECL | - | - | 128mA | - | 50 OHM | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLL720150.000JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 85°C | -40°C | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | 2.5V | - | 150MHz | - | - | - | Not Qualified | - | 150MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUL720200.000JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | 2.5V | - | 200MHz | - | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 200MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | - | 2.375V | LVDS | - | - | 90mA | - | 100 OHM | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUN715200.000JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | 1.8V | - | 200MHz | - | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 200MHz | - | 0.32ns | 0.32ns | - | 1.89V | 1.8V | - | 1.71V | HSCL | - | - | - | - | 50 OHM | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC735-33.333 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | - | - | - | 3.3V | - | - | 50% | - | - | - | 7.5mm x 5.2mm x 1.4mm | 33.333MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | - | 3.165V | HCMOS | - | - | - | - | 15 pF | NO | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 8N0Q001FH-0208CDI Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 50 ppm | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() XUN715200.000JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | 1.8V | - | 200MHz | - | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 200MHz | - | 0.32ns | 0.32ns | - | 1.89V | 1.8V | - | 1.71V | HSCL | - | - | - | - | 50 OHM | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() 768-3.6864-45TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |