- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Supply Voltage | Terminal Pitch | Depth | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Output Load | Primary Clock/Crystal Frequency-Nom | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 771-125-229TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XUP720400.000JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | 2.5V | - | - | 400MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 400MHz | - | - | - | - | - | 2.5V | - | 2.375V | - | - | LVPECL | - | 112mA | 50 OHM | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL320250.000JX6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | 2.5V | - | - | 250MHz | - | - | Not Qualified | - | 250MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() XLH336012.000JX4X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 70°C | -20°C | e4 | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | - | 3.3V | - | - | 12MHz | - | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 12MHz | - | 3ns | 3ns | - | - | 3.3V | - | 3.135V | - | - | CMOS | - | 55mA | 15 pF | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() XUP720400.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | 2.5V | - | - | 400MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 400MHz | - | - | - | - | - | 2.5V | - | 2.375V | - | - | LVPECL | - | 112mA | 50 OHM | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL736155.520JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | 3.3V | - | - | 155.52MHz | - | - | Not Qualified | - | 155.52MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 100mA | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUP725100.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | 2.5V | - | - | 100MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 100MHz | - | - | - | 55/45% | - | 2.5V | - | 2.375V | - | - | LVPECL | - | 112mA | 50 OHM | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUL736250.000JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | 3.3V | - | - | 250MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 250MHz | - | 0.38ns | 0.38ns | 55/45% | - | 3.3V | - | 3.135V | - | - | LVDS | - | 97mA | 100 OHM | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUN730300.000JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | 3.3V | - | - | 300MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 300MHz | - | 0.33ns | 0.33ns | 55/45% | - | 3.3V | - | 3.135V | - | - | HSCL | - | 145mA | 50 OHM | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() M906-01-156.2500 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | CLCC | - | - | 36 | 1 | - | - | e0 | yes | 36 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | 3.3V | 0.635mm | - | 156.25MHz | - | 36 | - | - | - | 3.3V | - | - | - | - | - | COMMERCIAL | - | 3.465V | 3.135V | - | CLOCK GENERATOR, OTHER | - | - | 25MHz | 2.794mm | 9mm | 9mm | 2.8mm | No | RoHS Compliant | Lead Free | ||
![]() XLH336024.576JX4X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 70°C | -20°C | e4 | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | - | 3.3V | - | - | 24.576MHz | - | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 24.576MHz | - | 3ns | 3ns | - | - | 3.3V | - | 3.135V | - | - | CMOS | - | 55mA | 15 pF | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 8MG4-156.250AJ Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | - | - | - | - | e3 | yes | - | - | Matte Tin (Sn) | 70°C | 0°C | DIFFERENTIAL LVDS OUTPUT; OUTPUT ENABLE FUNCTION | - | - | 3.3V | - | 5mm | 156.25MHz | 50 ppm | - | - | 7.0mm x 5.0mm x 1.5mm | 156.25MHz | 3.3V | 0.6ns | 0.6ns | 50/50% | 3.465V | - | - | - | - | - | LVDS | - | - | 100 OHM | - | - | 7mm | - | - | - | RoHS Compliant | - | ||
![]() XLL320312.500JX6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | 2.5V | - | - | 312.5MHz | - | - | Not Qualified | - | 312.5MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() XLL736155.520JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | 3.3V | - | - | 155.52MHz | - | - | Not Qualified | - | 155.52MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 100mA | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLH336025.000JX4X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 70°C | -20°C | e4 | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | - | 3.3V | - | - | 25MHz | - | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 25MHz | - | 3ns | 3ns | - | - | 3.3V | - | 3.135V | - | - | CMOS | - | 55mA | 15 pF | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() XUN730312.500JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | 3.3V | - | - | 312.5MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 312.5MHz | - | 0.33ns | 0.33ns | 55/45% | - | 3.3V | - | 3.135V | - | - | HSCL | - | 145mA | 50 OHM | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL736156.250JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | 3.3V | - | - | 156.25MHz | - | - | Not Qualified | - | 156.25MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 100mA | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUP725106.250JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | 2.5V | - | - | 106.25MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 106.25MHz | - | - | - | 55/45% | - | 2.5V | - | 2.375V | - | - | LVPECL | - | 112mA | 50 OHM | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL320400.000JX6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | 2.5V | - | - | 400MHz | - | - | Not Qualified | - | 400MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() XUL516300.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | 1.8V | - | - | 300MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 300MHz | - | 0.315ns | 0.315ns | - | 1.89V | 1.8V | - | 1.71V | - | - | LVDS | - | - | 100 OHM | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free |