- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Operating Supply Current | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Output Low Current-Max | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH330033.333JX4I8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | 250MHz | 85°C | - | - | - | e4 | - | 4 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | - | 100% | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 33.333MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | - | CMOS | - | - | 55mA | 15 pF | NO | 0.75MHz | - | - | 3.2mm | 2.5mm | 900μm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLL320125.000JX6X8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | 1000MHz | 70°C | -20°C | - | - | - | - | 6 | - | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | - | - | Not Qualified | - | 125MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | 0.75MHz | - | - | 3.2mm | 2.5mm | 900μm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUL516025.000JS6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | - | 6 | - | EAR99 | - | - | - | - | 8542.39.00.01 | 1.8V | 25MHz | - | Not Qualified | - | 25MHz | - | - | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLL735300.000JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | - | 6 | - | EAR99 | - | - | - | - | 8542.39.00.01 | 3.3V | 300MHz | - | Not Qualified | - | 300MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | 100mA | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUP720156.250JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | 6 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 156.25MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | - | - | - | 55/45% | - | 2.5V | 2.375V | - | LVPECL | - | - | 112mA | 50 OHM | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLH335048.000JX4I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 85°C | - | - | - | e4 | - | 4 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 48MHz | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 48MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | - | CMOS | - | - | 55mA | 15 pF | - | - | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() XUN730106.250JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | - | 70°C | -20°C | - | - | e4 | - | 6 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | - | 100% | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 106.25MHz | - | 0.33ns | 0.33ns | 55/45% | - | 3.3V | 3.135V | - | HSCL | - | - | 145mA | 50 OHM | NO | - | - | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 767-12.288-58TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XUP720155.520JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | 6 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 155.52MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 155.52MHz | - | - | - | 55/45% | - | 2.5V | 2.375V | - | LVPECL | - | - | 112mA | 50 OHM | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL320125.000JX6I Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | 1000MHz | 85°C | -40°C | - | - | - | - | 6 | - | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | - | - | Not Qualified | - | 125MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | 0.75MHz | - | - | 3.2mm | 2.5mm | 900μm | - | Non-RoHS Compliant | Lead Free | ||
![]() 767-12.288-48TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XUP720155.520JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | 6 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | 155.52MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 155.52MHz | - | - | - | 55/45% | - | 2.5V | 2.375V | - | LVPECL | - | - | 112mA | 50 OHM | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLH335040.000JX4X Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 70°C | -20°C | - | - | e4 | - | 4 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 40MHz | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 40MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | - | CMOS | - | - | 55mA | 15 pF | - | - | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 3CN11G18.4320NSGE8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | QFN | - | - | 4 | - | - | - | Tape & Reel | - | e3 | yes | 4 | - | - | Matte Tin (Sn) - annealed | 70°C | -20°C | STAND BY; TAPE AND REEL; SUPPLY VOLTAGE 2.5V AND 1.8V ALSO AVAILLABLE | - | 3.3V | 8MHz | 100 ppm | - | 5.0mm x 3.2mm x 0.85mm | 18.432MHz | - | 1ns | 1ns | - | 3.63V | 1.8/3.3V | 2.97V | 2mA | CMOS | - | - | - | - | - | - | 1mA | - | - | - | - | No | RoHS Compliant | - | ||
![]() 4MA212500Z4AACUGI8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Tape & Reel | 2012 | - | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | - | 212.5MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 2pF | 100mA | - | - | - | - | - | 838.2μm | 7.0104mm | 5.0038mm | - | No | RoHS Compliant | - | ||
![]() XLH335025.000JX4X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 70°C | -20°C | - | - | e4 | - | 4 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 25MHz | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 25MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | - | CMOS | - | - | 55mA | 15 pF | - | - | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() XUP720150.000JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | 6 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 150MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 150MHz | - | - | - | 55/45% | - | 2.5V | 2.375V | - | LVPECL | - | - | 112mA | 50 OHM | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLH335025.000JX4X Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 70°C | -20°C | - | - | e4 | - | 4 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 25MHz | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 25MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | - | CMOS | - | - | 55mA | 15 pF | - | - | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() XUP720125.000JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | - | 70°C | -20°C | - | - | e4 | - | 6 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | - | 100% | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 125MHz | - | - | - | 55/45% | - | 2.5V | 2.375V | - | LVPECL | - | - | 112mA | 50 OHM | NO | 0.75MHz | - | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUL515300.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | 6 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | 300MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 300MHz | - | 0.315ns | 0.315ns | - | 1.89V | 1.8V | 1.71V | - | LVDS | - | - | - | 100 OHM | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free |