- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Oscillator Type | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Primary Clock/Crystal Frequency-Nom | Operating Frequency-Min | Height | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH730020.000JU4I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 85°C | - | - | e4 | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | - | - | 3.3V | - | 20MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 20MHz | 3ns | 3ns | - | - | 3.3V | - | 3.135V | CMOS | - | - | 15 pF | - | - | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XLP735155.520JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | 3.3V | - | 155.52MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 155.52MHz | 0.4ns | 0.4ns | 55/45% | - | 3.3V | - | 3.135V | LVPECL | - | 120mA | 50 OHM | - | - | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XUP538200.000JS6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | 3.3V | - | 200MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 200MHz | 0.4ns | 0.4ns | 55/45% | - | 3.3V | - | 3.135V | LVPECL | - | - | 50 OHM | - | - | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XLH320048.000JX4X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 70°C | -20°C | - | e4 | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | - | - | 2.5V | - | 48MHz | - | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 48MHz | 3ns | 3ns | - | 2.625V | 2.5V | - | 2.375V | CMOS | - | 35mA | 15 pF | - | - | - | - | 3.2mm | 2.5mm | 900μm | RoHS Compliant | Lead Free | ||
![]() XUL725212.500JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | - | 2.5V | - | 212.5MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 212.5MHz | 0.4ns | 0.4ns | 55/45% | - | 2.5V | - | 2.375V | LVDS | - | 90mA | 100 OHM | - | - | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XLH320050.000JX4I Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 85°C | - | - | e4 | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | - | - | 2.5V | - | 50MHz | - | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 50MHz | 3ns | 3ns | - | 2.625V | 2.5V | - | 2.375V | CMOS | - | 35mA | 15 pF | - | - | - | - | 3.2mm | 2.5mm | 900μm | RoHS Compliant | Lead Free | ||
![]() XLL725155.520JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | 2.5V | - | 155.52MHz | - | - | Not Qualified | - | 155.52MHz | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XUN716300.000JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | 1.8V | - | 300MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 300MHz | 0.32ns | 0.32ns | - | 1.89V | 1.8V | - | 1.71V | HSCL | - | - | 50 OHM | - | - | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XLP735155.520JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | - | 3.3V | - | 155.52MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 155.52MHz | 0.4ns | 0.4ns | 55/45% | - | 3.3V | - | 3.135V | LVPECL | - | 120mA | 50 OHM | - | - | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() M902-01-187.5000T Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | CLCC | - | - | 36 | - | - | - | Tape & Reel (TR) | e0 | yes | 36 | EAR99 | TIN LEAD | 70°C | 0°C | - | 8542.39.00.01 | QUAD | NO LEAD | 3.3V | 0.635mm | 187.5MHz | - | 36 | - | - | - | - | - | - | 3.465V | - | COMMERCIAL | 3.135V | - | CLOCK GENERATOR, OTHER | - | - | - | 30MHz | - | 2.794mm | 9mm | 9mm | 2.8mm | RoHS Compliant | Lead Free | ||
![]() 768-49.152-75 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XLL725150.000JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | 2.5V | - | 150MHz | - | - | Not Qualified | - | 150MHz | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XUL725212.500JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | 2.5V | - | 212.5MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 212.5MHz | 0.4ns | 0.4ns | 55/45% | - | 2.5V | - | 2.375V | LVDS | - | 90mA | 100 OHM | - | - | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() 768-66.6667-63TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XLH730020.000JU4I Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | 250MHz | 85°C | - | - | e4 | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | - | - | 3.3V | - | - | 100% | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 20MHz | 3ns | 3ns | - | - | 3.3V | - | 3.135V | CMOS | - | 55mA | 15 pF | NO | - | 0.75MHz | - | 7mm | 5mm | 1.3mm | Non-RoHS Compliant | Lead Free | ||
![]() 768-66.666-28TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XLL726125.000JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | 2.5V | - | 125MHz | - | - | Not Qualified | - | 125MHz | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XLH325025.000JX4I Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | 180MHz | 85°C | - | - | e4 | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | - | - | 2.5V | - | - | 50% | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 25MHz | 3ns | 3ns | - | 2.625V | 2.5V | - | 2.375V | CMOS | - | 35mA | 15 pF | NO | - | 0.75MHz | - | 3.2mm | 2.5mm | 900μm | Non-RoHS Compliant | Lead Free | ||
![]() XLP736125.000JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | 1350MHz | 70°C | -20°C | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | 3.3V | - | - | - | - | Not Qualified | - | 125MHz | - | - | - | - | 3.3V | - | - | - | - | 120mA | - | - | - | 0.75MHz | - | 7mm | 5mm | 1.3mm | Non-RoHS Compliant | Lead Free | ||
![]() XUL726156.250JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | - | 2.5V | - | 156.25MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | 0.4ns | 0.4ns | 55/45% | - | 2.5V | - | 2.375V | LVDS | - | 90mA | 100 OHM | - | - | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free |