- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Max Supply Current | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH325024.000JX4I8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | 180MHz | 85°C | - | - | e4 | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | - | 50% | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 24MHz | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | CMOS | - | 35mA | 15 pF | NO | 0.75MHz | - | 3.2mm | 2.5mm | 900μm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLL726100.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | 1000MHz | 85°C | -40°C | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | - | - | - | Not Qualified | - | 100MHz | - | - | - | - | 2.5V | - | - | - | - | - | - | 0.75MHz | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLP736125.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 3.3V | 125MHz | - | - | Not Qualified | - | 125MHz | - | - | - | - | 3.3V | - | - | - | 120mA | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLP736125.000JU6X Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | 1350MHz | 70°C | -20°C | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 3.3V | - | - | - | Not Qualified | - | 125MHz | - | - | - | - | 3.3V | - | - | - | 120mA | - | - | 0.75MHz | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 770B-200-22TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XLL726106.250JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | 106.25MHz | - | - | Not Qualified | - | 106.25MHz | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC530-14.7456 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 70°C | -20°C | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | 3.3V | - | 100% | - | - | 5.15mm x 3.35mm x 1.4mm | 14.7456MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XLH325024.576JX4X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 70°C | -20°C | - | e4 | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | 24.576MHz | - | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 24.576MHz | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | CMOS | - | 35mA | 15 pF | - | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() XUL726156.250JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | 1350MHz | 85°C | -40°C | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | - | 25% | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVDS | - | 90mA | 100 OHM | NO | - | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLL726150.000JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | 150MHz | - | - | Not Qualified | - | 150MHz | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUL726200.000JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 200MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 200MHz | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVDS | - | 90mA | 100 OHM | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() 3FN11G4.09600NVGH8 Integrated Device Technology (IDT) | In Stock | - | - | - | QFN | YES | SURFACE MOUNT | - | - | 85°C | - | Tape & Reel | e3 | yes | - | - | Matte Tin (Sn) | - | - | STAND BY; TAPE AND REEL; SUPPLY VOLTAGE 2.5V AND 1.8V ARE ALSO AVAILABLE | - | 3.3V | 4.096MHz | 100 ppm | - | - | 2.5mm x 2.0mm x 0.55mm | 4.096MHz | 1ns | 1ns | 45/55% | 3.63V | - | 2.97V | CMOS | - | - | 4 pF | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() XUN720155.520JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | 155.52MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 155.52MHz | 0.315ns | 0.315ns | 55/45% | - | 2.5V | 2.375V | HSCL | - | 102mA | 50 OHM | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLH536025.000000X Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | 6 | - | 70°C | -20°C | - | e4 | yes | - | - | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 8542.39.00.01 | 3.3V | - | 25% | 6 | - | 5.0mm x 3.2mm x 1.1mm | 25MHz | 3ns | 3ns | 55/45% | - | - | 3.135V | HCMOS | - | - | 15 pF | NO | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() M670-669.3266 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 669.3266MHz | 110 ppm | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 3.048mm | 7.493mm | 5.08mm | - | - | RoHS Compliant | - | ||
![]() XLH325025.000JX4X Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 70°C | -20°C | - | e4 | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | 25MHz | - | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 25MHz | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | CMOS | - | 35mA | 15 pF | - | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() XUP710250.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | - | 100% | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 250MHz | 0.35ns | 0.35ns | 55/45% | 1.89V | 1.8V | 1.71V | LVPECL | - | 90mA | 50 OHM | NO | - | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUN520155.520JS6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | 155.52MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 155.52MHz | 0.315ns | 0.315ns | 55/45% | - | 2.5V | 2.375V | HSCL | - | 102mA | 50 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLH730156.250JU4I Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 85°C | - | - | e4 | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 156.25MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | 3ns | 3ns | - | - | 3.3V | 3.135V | CMOS | - | 55mA | 15 pF | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() 770B-125-82TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |