- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Pitch | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Note | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | -- | -- | PCB | Yes | -40°C ~ 85°C | Tape & Reel (TR) | Printed Circuit | -- | Obsolete | XO (Standard) | 3,5 mm | 2.5V | 99MHz | ±50ppm | LVDS | Enable/Disable | MEMS | -- | -- | - | -- | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-PC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | XO (Standard) | - | 3.3V | 460.8MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-PC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | XO (Standard) | - | 3.3V | 1GHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 120mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-PC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | XO (Standard) | - | 3.3V | 693.483MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 120mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-PC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | XO (Standard) | - | 3.3V | 93.75MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-PC53 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | XO (Standard) | - | 3.3V | 233.25MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 120mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-PC53 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | XO (Standard) | - | 3.3V | 404MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 120mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-PC72 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | XO (Standard) | - | 2.5V | 32.571MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 41mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-PC53 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | XO (Standard) | - | 3.3V | 2.22222MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | XO (Standard) | - | 3.3V | 345MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | XO (Standard) | - | 3.3V | 30MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | XO (Standard) | - | 3.3V | 248MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | XO (Standard) | - | 3.3V | 1.163MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | XO (Standard) | - | 3.3V | 267MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | XO (Standard) | - | 3.3V | 622.08MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-LC53 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | XO (Standard) | - | 3.3V | 349.3MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 100mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-LC53 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | XO (Standard) | - | 3.3V | 1.093GHz | ±20ppm | LVDS | Enable/Disable | Crystal | 100mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-LC53 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | XO (Standard) | - | 3.3V | 260MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-LC53 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | XO (Standard) | - | 3.3V | 1.163MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-LC53 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | XO (Standard) | - | 3.3V | 224MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | -- | - | 0.055 (1.40mm) | -- |