- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Supply Voltage | Reach Compliance Code | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Output Load | Frequency Adjustment-Mechanical | Linearity | Control Voltage-Max | Frequency Deviation/Pullability | Operating Frequency-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4MA150000Z4AACTGI8 Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | - | EAR99 | - | ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TAPE AND REEL | 8542.39.00.01 | 3.3V | unknown | 50% | Not Qualified | 5.0mm x 3.2mm x 0.85mm | 150MHz | 0.52ns | 0.52ns | 52/48% | 3.63V | 3.3V | 2.97V | LVDS | 2 pF | NO | - | - | - | - | RoHS Compliant | ||
![]() 4MA159375Z4AACUGI Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | - | EAR99 | - | ENABLE/DISABLE FUNCTION | 8542.39.00.01 | 3.3V | compliant | 50% | Not Qualified | 7.0mm x 5.0mm x 0.85mm | 159.375MHz | - | - | - | - | 3.3V | - | LVDS | - | NO | - | - | - | - | - | ||
![]() 4MA155520Z4AACUGI Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 6 | 625MHz | 85°C | -40°C | - | - | EAR99 | - | ENABLE/DISABLE FUNCTION | 8542.39.00.01 | 3.3V | unknown | 50% | Not Qualified | 7.0mm x 5.0mm x 0.85mm | 155.52MHz | - | - | - | 3.63V | 3.3V | 2.97V | LVDS | - | NO | - | - | - | 50MHz | RoHS Compliant | ||
![]() 4MA300000Z4AACUGI8 Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | - | 3.3V | unknown | 50% | Not Qualified | 7.0mm x 5.0mm x 0.9mm | 300MHz | 0.4ns | 0.4ns | 52/48% | 3.63V | 3.3V | 2.97V | LVDS | 2 pF | NO | - | - | - | - | RoHS Compliant | ||
![]() 4MA148500Z3BACTGI8 Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | compliant | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | ||
![]() 4MA161133Z4AACUGI Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION | - | 3.3V | compliant | 50% | Not Qualified | 7.0mm x 5.0mm x 0.85mm | 161.133MHz | - | - | - | - | 3.3V | - | LVDS | - | NO | - | - | - | - | - | ||
![]() 4MA148500Z3AACTGI8 Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | compliant | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | ||
![]() 4MA150000Z3BACTGI8 Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | compliant | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | ||
![]() FXO-HC335R-150 Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | compliant | 50% | - | 3.3mm x 2.6mm x 1.0mm | 150MHz | 3ns | 3ns | 45/55% | 3.465V | - | 3.135V | HCMOS | 15 pF | NO | - | - | - | - | - | ||
![]() FXO-HC536R-2.176 Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | 3.3V | compliant | 25% | - | 5.15mm x 3.35mm x 1.4mm | 2.176MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | 15 pF | NO | - | - | - | - | RoHS Compliant | ||
![]() FXO-HC736R-37.5 Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | compliant | 25% | - | 7.5mm x 5.2mm x 1.4mm | 37.5MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | 15 pF | NO | - | - | - | - | - | ||
![]() FVXO-HC73B-16.894587 Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | - | 70°C | -20°C | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | 3.3V | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 16.894587MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | 15 pF | NO | 10% | 3.3V | 50 ppm | - | - | ||
![]() FVXO-LC53BR-25 Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 10 INCH | - | 3.3V | compliant | - | - | 5.15mm x 3.35mm x 1.4mm | 25MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | - | 3.135V | LVDS | 100 OHM | NO | 10% | 3.3V | 50 ppm | - | - | ||
![]() FXO-HC530-95 Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | - | 70°C | -20°C | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | 3.3V | compliant | 100% | - | 5.15mm x 3.35mm x 1.4mm | 95MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | 15 pF | NO | - | - | - | - | RoHS Compliant | ||
![]() FXO-LC725-266 Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | - | 70°C | -20°C | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | - | 2.5V | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 266MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | - | 2.375V | LVDS | 100 OHM | NO | - | - | - | - | - | ||
![]() FXO-LC735RFC-212.5 Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | e4 | icon-pbfree yes | EAR99 | Gold (Au) | TRI-STATE; ENABLE/DISABLE FUNCTION | - | 3.3V | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 212.5MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | - | 3.135V | LVDS | 100 OHM | NO | - | - | - | - | RoHS Compliant | ||
![]() FXO-PC735RFC-212.5 Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | e4 | - | EAR99 | GOLD OVER NICKEL | TRI-STATE; ENABLE/DISABLE FUNCTION | - | 3.3V | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 212.5MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | - | 3.135V | LVPECL | 50 OHM | NO | - | - | - | - | - | ||
![]() XLH736008.448000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | 25% | - | 7.0mm x 5.0mm x 1.3mm | 8.448MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | 15 pF | NO | - | - | - | - | - | ||
![]() XLH730026.214400I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | 100% | - | 7.0mm x 5.0mm x 1.3mm | 26.2144MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | 15 pF | NO | - | - | - | - | - | ||
![]() 4MA156250Z4BACTGI8 Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE AND REEL | - | 2.5V | unknown | 50% | Not Qualified | 5.0mm x 3.2mm x 0.85mm | 156.25MHz | 0.46ns | 0.46ns | 52/48% | 2.625V | 2.5V | 2.375V | LVDS | 2 pF | NO | - | - | - | - | RoHS Compliant |