- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency Stability | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Output Load | Frequency Adjustment-Mechanical |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH730033.333000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 33.333MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH730011.059200X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 11.0592MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH738090.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 20% | 7.0mm x 5.0mm x 1.3mm | 90MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLL530250.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 100% | 5.0mm x 3.2mm x 1.1mm | 250MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | 100 OHM | NO | ||
![]() XLL530155.520000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 100% | 5.0mm x 3.2mm x 1.1mm | 155.52MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | 100 OHM | NO | ||
![]() XLH536062.500000I Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | icon-pbfree yes | - | - | compliant | - | - | - | - | - | - | - | - | HCMOS | - | - | ||
![]() XLH535200.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 200MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLP535155.520000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 155.52MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | 50 OHM | NO | ||
![]() XLP536200.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 200MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | 50 OHM | NO | ||
![]() XLH735049.152000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 49.152MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH530040.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 5.0mm x 3.2mm x 1.1mm | 40MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH736055.000000I Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | icon-pbfree yes | - | - | compliant | - | - | - | - | - | - | - | - | HCMOS | - | - | ||
![]() XLH736054.000000I Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | icon-pbfree yes | - | - | compliant | - | - | - | - | - | - | - | - | HCMOS | - | - | ||
![]() XLH53V004.096000X Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | icon-pbfree yes | - | - | compliant | - | - | - | - | - | - | - | - | HCMOS | - | - | ||
![]() XLH736068.736000X Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | HCMOS | - | - | ||
![]() XLH536016.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 16MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH335048.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 3.2mm x 2.5mm x 0.9mm | 48MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH735009.984000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 9.984MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() 4MA156250Z4AACUGI8 Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE AND REEL | 3.3V | unknown | 50% | 7.0mm x 5.0mm x 0.85mm | 156.25MHz | 0.55ns | 0.55ns | 52/48% | 3.63V | 2.97V | LVDS | 2 pF | NO | ||
![]() XLH335012.288000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 3.2mm x 2.5mm x 0.9mm | 12.288MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO |