- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency Stability | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Output Load | Frequency Adjustment-Mechanical |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH736022.118400I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 7.0mm x 5.0mm x 1.3mm | 22.1184MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLP535312.500000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 312.5MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | 50 OHM | NO | ||
![]() XLH536135.000000X Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | HCMOS | - | - | ||
![]() XLH335016.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 3.2mm x 2.5mm x 0.9mm | 16MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH736019.440000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 7.0mm x 5.0mm x 1.3mm | 19.44MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH538250.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 20% | 5.0mm x 3.2mm x 1.1mm | 250MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH736018.432000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 7.0mm x 5.0mm x 1.3mm | 18.432MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH736013.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 7.0mm x 5.0mm x 1.3mm | 13MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH738024.576000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 20% | 7.0mm x 5.0mm x 1.3mm | 24.576MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLP535125.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 125MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | 50 OHM | NO | ||
![]() XLH730156.250000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH53V017.177600I Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | icon-pbfree yes | - | - | compliant | - | - | - | - | - | - | - | - | HCMOS | - | - | ||
![]() XLL535020.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 20MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | 100 OHM | NO | ||
![]() XLH536012.288000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 12.288MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLL720156.250000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 2.5V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | 100 OHM | NO | ||
![]() XLH736040.960000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 7.0mm x 5.0mm x 1.3mm | 40.96MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLH536012.288000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 12.288MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLL538050.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 20% | 5.0mm x 3.2mm x 1.1mm | 50MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | 100 OHM | NO | ||
![]() XLH735066.666600X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 66.6666MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | ||
![]() XLL725200.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 2.5V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 200MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | 100 OHM | NO |