- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency Stability | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH530250.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 5.0mm x 3.2mm x 1.1mm | 250MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | ||
![]() XLH330050.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 3.2mm x 2.5mm x 0.9mm | 50MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | ||
![]() XLH736156.250000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | ||
![]() XLH730065.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 65MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | ||
![]() XLL720110.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 2.5V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 110MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | - | 100 OHM | NO | ||
![]() XLH736047.996928I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 25% | 7.0mm x 5.0mm x 1.3mm | 47.996928MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | ||
![]() XLH735012.288000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 12.288MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | ||
![]() XLL728148.351600X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 2.5V | compliant | 20% | 7.0mm x 5.0mm x 1.3mm | 148.3516MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | - | 100 OHM | NO | ||
![]() XLH735060.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 60MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | ||
![]() XLH736068.750000X Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | HCMOS | - | - | - | ||
![]() XLH735007.372800X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 7.3728MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | ||
![]() XLH735016.777216X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 16.777216MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | ||
![]() XLH738018.432000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 20% | 7.0mm x 5.0mm x 1.3mm | 18.432MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | ||
![]() XLL538250.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 20% | 5.0mm x 3.2mm x 1.1mm | 250MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100 OHM | NO | ||
![]() XLP538125.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 6 | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 20% | 5.0mm x 3.2mm x 1.1mm | 125MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | 3.3mA | 50 OHM | NO | ||
![]() XLH735024.864000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 24.864MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | ||
![]() XLL535622.080000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 622.08MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100 OHM | NO | ||
![]() XLH535004.096000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | icon-pbfree yes | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 4.096MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO | ||
![]() XLL726312.500000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 2.5V | compliant | 25% | 7.0mm x 5.0mm x 1.3mm | 312.5MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | - | 100 OHM | NO | ||
![]() XLH735038.912000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 38.912MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 15 pF | NO |