- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | ECCN Code | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency Stability | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Output Load | Frequency Adjustment-Mechanical | Frequency Deviation/Pullability | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH335004.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | - | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 50% | 3.2mm x 2.5mm x 0.9mm | 4MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | ||
![]() XLL728250.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 2.5V | compliant | 20% | 7.0mm x 5.0mm x 1.3mm | 250MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | 100 OHM | NO | - | - | ||
![]() XLH735022.579200X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 7.0mm x 5.0mm x 1.3mm | 22.5792MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | ||
![]() XLH53V024.576000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 5.0mm x 3.2mm x 1.1mm | 24.576MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | 50 ppm | - | ||
![]() XLH536014.318180I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 14.31818MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | ||
![]() XLH535040.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | icon-pbfree yes | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 40MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | ||
![]() XLH530025.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | icon-pbfree yes | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 5.0mm x 3.2mm x 1.1mm | 25MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | ||
![]() XLH738004.096000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | - | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 20% | 7.0mm x 5.0mm x 1.3mm | 4.096MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | ||
![]() XLP535156.250000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 156.25MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | 50 OHM | NO | - | - | ||
![]() XLH535002.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | icon-pbfree yes | - | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 50% | 5.0mm x 3.2mm x 1.1mm | 2MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | ||
![]() XLH53V051.200000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 5.0mm x 3.2mm x 1.1mm | 51.2MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | 50 ppm | - | ||
![]() XLH730015.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 15MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | ||
![]() XLH536114.775489I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 5.0mm x 3.2mm x 1.1mm | 114.775489MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | ||
![]() XLH730008.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | icon-pbfree yes | - | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 8MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | RoHS Compliant | ||
![]() XLH736048.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | icon-pbfree yes | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 7.0mm x 5.0mm x 1.3mm | 48MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | ||
![]() XLH736014.318180X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 25% | 7.0mm x 5.0mm x 1.3mm | 14.31818MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | ||
![]() XLH730024.000000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 24MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | ||
![]() XLH730030.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | icon-pbfree yes | - | ENABLE/DISABLE FUNCTION | 3.3V | compliant | 100% | 7.0mm x 5.0mm x 1.3mm | 30MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | ||
![]() XLH335014.318180I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | icon-pbfree yes | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | 3.3V | compliant | 50% | 3.2mm x 2.5mm x 0.9mm | 14.31818MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | ||
![]() FXO-HC736R-171.36 Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | EAR99 | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | compliant | 25% | 7.5mm x 5.2mm x 1.4mm | 171.36MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - |