- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lead Free Status / RoHS Status | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-HC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | XO (Standard) | 3.3V | 57MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | 47mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-HC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | XO (Standard) | 3.3V | 21MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | 35mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-HC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | XO (Standard) | 3.3V | 73MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | 47mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-HC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | XO (Standard) | 3.3V | 89MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | 47mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-HC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | XO (Standard) | 3.3V | 83.3MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | 47mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-HC72 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | XO (Standard) | 2.5V | 25.000938MHz | ±20ppm | HCMOS | Enable/Disable | Crystal | 25mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | -20°C ~ 70°C | Strip | XPRESSO™ FVXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | VCXO | 3.3V | 491.52MHz | -- | LVDS | Enable/Disable | Crystal | 100mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | -40°C ~ 85°C | Strip | XPRESSO™ FVXO-HC72 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | VCXO | 2.5V | 20.625MHz | -- | HCMOS | Enable/Disable | Crystal | 25mA | -- | ±50ppm | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | XO (Standard) | 3.3V | 1.024GHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-PC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | XO (Standard) | 3.3V | 451.584MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 120mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-PC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | XO (Standard) | 3.3V | 921MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 120mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-PC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | XO (Standard) | 3.3V | 270MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 120mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-PC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | XO (Standard) | 3.3V | 904MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 120mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-PC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | XO (Standard) | 3.3V | 240MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 120mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-PC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | XO (Standard) | 3.3V | 132.8125MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 120mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-PC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | XO (Standard) | 3.3V | 164.3555MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 120mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-PC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | XO (Standard) | 3.3V | 23.014MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-PC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | XO (Standard) | 3.3V | 800MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-PC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | XO (Standard) | 3.3V | 162MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | -- | - | 0.055 (1.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Lead free / RoHS Compliant | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | 1 (Unlimited) | XO (Standard) | 3.3V | 14MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 33mA | 31mA | -- | 0.039 (1.00mm) | -- |