- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH335012.288JX4I Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 85°C | - | - | - | e4 | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 12.288MHz | - | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 12.288MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | - | - | CMOS | - | - | 55mA | 15 pF | - | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 4MA200000Z4BACTGI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Bulk | 2013 | - | yes | Active | 6 | EAR99 | - | 85°C | -40°C | ENABLE/DISABLE FUNCTION | 8542.39.00.01 | 2.5V | 200MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 0.85mm | 200MHz | 2.5V | - | - | - | - | - | - | 2.625V | 2.375V | LVDS | - | 100mA | - | - | - | - | 838.2μm | 5mm | 3.2mm | 900μm | No | RoHS Compliant | Lead Free | ||
![]() 8N3S270KC-1108CDI Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | - | - | 6 | - | - | - | - | - | e4 | yes | - | - | - | Gold (Au) | 85°C | -40°C | - | - | - | - | 20 ppm | 6 | - | - | - | 3.3V | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | 7mm | 5mm | 1.5mm | - | RoHS Compliant | Lead Free | ||
![]() XUN726400.000JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 400MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 400MHz | - | 0.315ns | 0.315ns | 55/45% | - | 2.5V | 2.375V | - | - | HSCL | - | - | 102mA | 50 OHM | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUL516125.000JS6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 1.8V | 125MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 125MHz | - | 0.315ns | 0.315ns | 55/45% | 1.89V | 1.8V | 1.71V | - | - | LVDS | - | - | - | 100 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUL516200.000JS6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 1.8V | 200MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 200MHz | - | 0.315ns | 0.315ns | - | 1.89V | 1.8V | 1.71V | - | - | LVDS | - | - | - | 100 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() 4MA100000Z3AACUGI8 Integrated Device Technology (IDT) | In Stock | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 6 | - | - | - | Tape & Reel | - | - | - | - | 6 | EAR99 | - | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TAPE AND REEL | 8542.39.00.01 | 3.3V | 100MHz | 50 ppm | - | - | 7.0mm x 5.0mm x 0.85mm | 100MHz | 3.3V | 0.24ns | 0.24ns | 52/48% | - | - | - | 3.63V | 2.97V | LVPECL | 2pF | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() XLH336012.288JX4X Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 70°C | -20°C | - | - | e4 | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 12.288MHz | - | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 12.288MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | - | - | CMOS | - | - | 55mA | 15 pF | - | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() XUN730212.500JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | 212.5MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 212.5MHz | - | 0.33ns | 0.33ns | 55/45% | - | 3.3V | 3.135V | - | - | HSCL | - | - | 145mA | 50 OHM | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL736150.000JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 3.3V | 150MHz | - | - | Not Qualified | - | 150MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 100mA | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL320250.000JX6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | 250MHz | - | - | Not Qualified | - | 250MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() XUL736125.000JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | 1500MHz | 70°C | -20°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | - | 25% | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 125MHz | - | 0.38ns | 0.38ns | 55/45% | - | 3.3V | 3.135V | - | - | LVDS | - | - | 97mA | 100 OHM | NO | - | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUP735400.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 400MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 400MHz | - | 0.4ns | 0.4ns | - | - | 3.3V | 3.135V | - | - | LVPECL | - | - | 128mA | 50 OHM | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL320156.250JX6I8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | 1000MHz | 85°C | -40°C | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | - | - | - | Not Qualified | - | 156.25MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | 0.75MHz | - | 3.2mm | 2.5mm | 900μm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLL736025.000JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 3.3V | 25MHz | - | - | Not Qualified | - | 25MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 100mA | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL735400.000JU6X Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | 1350MHz | 70°C | -20°C | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 3.3V | - | - | - | Not Qualified | - | 400MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 100mA | - | - | 0.75MHz | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUL516106.250JS6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | 106.25MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 106.25MHz | - | 0.315ns | 0.315ns | 55/45% | 1.89V | 1.8V | 1.71V | - | - | LVDS | - | - | - | 100 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUP720250.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | 250MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 250MHz | - | - | - | - | - | 2.5V | 2.375V | - | - | LVPECL | - | - | 112mA | 50 OHM | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUL516125.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | 125MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 125MHz | - | 0.315ns | 0.315ns | 55/45% | 1.89V | 1.8V | 1.71V | - | - | LVDS | - | - | - | 100 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLL320200.000JX6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | 200MHz | - | - | Not Qualified | - | 200MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free |