- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Supply Voltage | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLL320155.520JX6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | 6 | EAR99 | - | - | 8542.39.00.01 | 2.5V | 155.52MHz | - | Not Qualified | - | 155.52MHz | - | - | - | - | 2.5V | - | - | - | - | - | 3.2mm | 2.5mm | 900μm | RoHS Compliant | Lead Free | ||
![]() XLH335156.250JX4X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 70°C | -20°C | e4 | 4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 156.25MHz | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 156.25MHz | 3ns | 3ns | - | - | 3.3V | 3.135V | CMOS | 55mA | 15 pF | - | 3.2mm | 2.5mm | 900μm | RoHS Compliant | Lead Free | ||
![]() XUL736156.250JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 156.25MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | 0.38ns | 0.38ns | 55/45% | - | 3.3V | 3.135V | LVDS | - | 100 OHM | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XUL516150.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | 150MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 150MHz | 0.315ns | 0.315ns | 55/45% | 1.89V | 1.8V | 1.71V | LVDS | - | 100 OHM | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XLH530010.000JS4I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 85°C | - | e4 | 4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 10MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 10MHz | 3ns | 3ns | - | - | 3.3V | 3.135V | CMOS | 55mA | 15 pF | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUN730200.000JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | 200MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 200MHz | 0.33ns | 0.33ns | 55/45% | - | 3.3V | 3.135V | HSCL | 145mA | 50 OHM | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XLL320150.000JX6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | 6 | EAR99 | - | - | 8542.39.00.01 | 2.5V | 150MHz | - | Not Qualified | - | 150MHz | - | - | - | - | 2.5V | - | - | - | - | - | 3.2mm | 2.5mm | 900μm | RoHS Compliant | Lead Free | ||
![]() XUP730025.000JU6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | 6 | EAR99 | - | - | 8542.39.00.01 | 3.3V | 25MHz | - | Not Qualified | - | 25MHz | - | - | - | - | 3.3V | - | - | 128mA | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XLL330300.000JX6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | 6 | EAR99 | - | - | 8542.39.00.01 | 3.3V | 300MHz | - | Not Qualified | - | 300MHz | - | - | - | - | 3.3V | - | - | 100mA | - | - | 3.2mm | 2.5mm | 900μm | RoHS Compliant | Lead Free | ||
![]() 771B-300-12TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XUN515212.500JS6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | 212.5MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 212.5MHz | 0.32ns | 0.32ns | - | 1.89V | 1.8V | 1.71V | HSCL | - | 50 OHM | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XLP525025.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | 6 | EAR99 | - | - | 8542.39.00.01 | 2.5V | 25MHz | - | Not Qualified | - | 25MHz | - | - | - | - | 2.5V | - | - | 72mA | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() FXO-HC535R-6 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | 3.3V | - | 50% | - | 5.15mm x 3.35mm x 1.4mm | 6MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XUN738250.000JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 250MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 250MHz | 0.33ns | 0.33ns | 55/45% | - | 3.3V | 3.135V | HSCL | 145mA | 50 OHM | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XUN738300.000JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | 300MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 300MHz | 0.33ns | 0.33ns | 55/45% | - | 3.3V | 3.135V | HSCL | 145mA | 50 OHM | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XLH525100.000JS4I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | 85°C | - | e4 | 4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | 100MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 100MHz | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | CMOS | 35mA | 15 pF | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUP510100.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | 100MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 100MHz | 0.35ns | 0.35ns | 55/45% | 1.89V | 1.8V | 1.71V | LVPECL | 90mA | 50 OHM | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUL525312.500JS6I Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | 1350MHz | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | - | 50% | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 312.5MHz | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVDS | 90mA | 100 OHM | NO | 5mm | 3.2mm | 1.1mm | Non-RoHS Compliant | Lead Free | ||
![]() XLP525156.250JS6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | 156.25MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 156.25MHz | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVPECL | 72mA | 50 OHM | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUP510100.000JS6I Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 1.8V | 100MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 100MHz | 0.35ns | 0.35ns | 55/45% | 1.89V | 1.8V | 1.71V | LVPECL | 90mA | 50 OHM | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free |