- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Elements | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Supply Voltage | Terminal Pitch | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Oscillator Type | Load Capacitance | Max Supply Current | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Primary Clock/Crystal Frequency-Nom | Operating Frequency-Min | Output Low Current-Max | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-LC735-312.5 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | - | - | 3.3V | - | - | 50% | - | - | 7.5mm x 5.2mm x 1.4mm | 312.5MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | - | - | 3.135V | - | - | - | LVDS | - | - | - | - | 100 OHM | NO | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XLJA36133.333JS6I Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XLH726033.333JU4X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | - | 70°C | -20°C | - | e4 | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | - | 2.5V | - | 33.333MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 33.333MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | - | 2.375V | - | - | - | CMOS | - | - | - | 35mA | 15 pF | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL538300.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | - | 70°C | -20°C | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | 3.3V | - | 300MHz | - | - | Not Qualified | - | 300MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUH715025.000JU4I Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | - | - | 85°C | - | - | e4 | - | - | - | - | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE | - | - | 1.8V | - | - | 50% | - | - | 7.0mm x 5.0mm x 1.3mm | 25MHz | - | - | - | - | 1.89V | - | - | 1.71V | - | - | - | HCMOS | - | - | - | - | 10 pF | NO | - | - | - | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLL720200.000JU6I Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | - | 1000MHz | 85°C | -40°C | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | 2.5V | - | - | - | - | Not Qualified | - | 200MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75MHz | - | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() IDT8102-24VPCNSG Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4HF106250Z3AACXGI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | - | Bulk | - | - | Active | - | EAR99 | - | 85°C | -40°C | ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TUBE | 8542.39.00.01 | - | 3.3V | - | 106.25MHz | 50 ppm | - | - | 3.2mm x 2.5mm x 0.85mm | 106.25MHz | 3.3V | - | - | - | - | - | - | - | 3.63V | 2.97V | - | LVPECL | 2pF | 95mA | - | - | - | - | - | - | - | 889μm | 2.5mm | 3.2mm | 850μm | No | RoHS Compliant | Lead Free | ||
![]() IDT4MA050000Z4BACUGI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | 50MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 838.2μm | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | - | ||
![]() 768-147.456-4TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 768-14.7456-94TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 774-132.8125-4TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3CN11G8.00000NSGE8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | QFN | - | - | 4 | - | - | - | - | Tape & Reel | e3 | yes | - | 4 | - | Matte Tin (Sn) - annealed | 70°C | -20°C | STAND BY; TAPE AND REEL; SUPPLY VOLTAGE 2.5V AND 1.8V ALSO AVAILLABLE | - | - | 3.3V | - | 30MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 0.85mm | 8MHz | - | 1ns | 1ns | - | 3.63V | 1.8/3.3V | - | 2.97V | - | - | 2mA | CMOS | - | - | - | - | - | - | - | - | 1mA | - | - | - | - | No | RoHS Compliant | - | ||
![]() F3345-080 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT8202-12VPCNSG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | 24MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 768-14.31818-39TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4HF212500Z3AACXGI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | - | Bulk | - | - | Active | - | EAR99 | - | 85°C | -40°C | ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TUBE | 8542.39.00.01 | - | 3.3V | - | 212.5MHz | 50 ppm | - | - | 3.2mm x 2.5mm x 0.85mm | 312.5MHz | 3.3V | - | - | - | - | - | - | - | 3.63V | 2.97V | - | LVPECL | 2pF | 95mA | - | - | - | - | - | - | - | 889μm | 2.5mm | 3.2mm | 850μm | No | RoHS Compliant | Lead Free | ||
![]() 768-12-205TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M902-01-187.5000 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | CLCC | - | - | 36 | 1 | - | - | - | Bulk | e0 | yes | - | 36 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | 3.3V | 0.635mm | 187.5MHz | - | 36 | - | - | - | 3.3V | - | - | - | - | - | COMMERCIAL | - | 3.465V | 3.135V | - | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | 30MHz | - | - | 2.794mm | 9mm | 9mm | 2.8mm | No | RoHS Compliant | Lead Free | ||
![]() IDT4MA125000Z4BACTGI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | 125MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | 838.2μm | 5.0038mm | 3.2004mm | - | - | RoHS Compliant | - |