- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLL725100.000JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | - | 70°C | -20°C | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | 100MHz | - | Not Qualified | - | 100MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XLH320016.000JX4I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | - | 85°C | - | e4 | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | 16MHz | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 16MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | CMOS | 35mA | 15 pF | - | - | 3.2mm | 2.5mm | 900μm | RoHS Compliant | Lead Free | ||
![]() XLH320048.000JX4X Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | - | 70°C | -20°C | e4 | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | 48MHz | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 48MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | CMOS | 35mA | 15 pF | - | - | 3.2mm | 2.5mm | 900μm | RoHS Compliant | Lead Free | ||
![]() XLH320050.000JX4I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | - | 85°C | - | e4 | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | 50MHz | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 50MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | CMOS | 35mA | 15 pF | - | - | 3.2mm | 2.5mm | 900μm | RoHS Compliant | Lead Free | ||
![]() XUL725212.500JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | - | 70°C | -20°C | e4 | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | 212.5MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 212.5MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVDS | 90mA | 100 OHM | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XLP735156.250JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 156.25MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | LVPECL | 120mA | 50 OHM | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() 768-32.768-83TR Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XLL720156.250JU6I Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | - | 1000MHz | 85°C | -40°C | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | - | - | Not Qualified | - | 156.25MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | 0.75MHz | 7mm | 5mm | 1.3mm | Non-RoHS Compliant | Lead Free | ||
![]() FXO-HC735R-60 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | - | 85°C | -40°C | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 50% | - | 7.5mm x 5.2mm x 1.4mm | 60MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 8N4Q001KG-2201CDI8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | - | - | - | 186.029571mg | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | 20 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | 7mm | 5mm | - | RoHS Compliant | - | ||
![]() XLH728016.000JU4X8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | - | 180MHz | 70°C | -20°C | e4 | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | - | 20% | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 16MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | CMOS | 35mA | 15 pF | NO | 0.75MHz | 7mm | 5mm | 1.3mm | Non-RoHS Compliant | Lead Free | ||
![]() XLP730212.500JU6X Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | - | 70°C | -20°C | e4 | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | 212.5MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 212.5MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | LVPECL | - | 50 OHM | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XUL720312.500JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | 312.5MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 312.5MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVDS | 90mA | 100 OHM | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XUL720300.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | 300MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 300MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVDS | 90mA | 100 OHM | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XUN715300.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | 300MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 300MHz | - | 0.32ns | 0.32ns | - | 1.89V | 1.8V | 1.71V | HSCL | - | 50 OHM | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XUL720400.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | 400MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 400MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVDS | 90mA | 100 OHM | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XUL720312.500JU6X8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | - | 1350MHz | 70°C | -20°C | e4 | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | - | 100% | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 312.5MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVDS | 90mA | 100 OHM | NO | - | 7mm | 5mm | 1.3mm | Non-RoHS Compliant | Lead Free | ||
![]() XUL528125.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | - | 1350MHz | 70°C | -20°C | e4 | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | - | 20% | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 125MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVDS | 90mA | 100 OHM | NO | - | 5mm | 3.2mm | 1.1mm | Non-RoHS Compliant | Lead Free | ||
![]() XLH320010.000JX4X8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | - | - | - | 4 | - | - | 70°C | -20°C | e4 | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | 10MHz | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 10MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | CMOS | 35mA | 15 pF | - | - | 3.2mm | 2.5mm | 900μm | RoHS Compliant | Lead Free | ||
![]() XUN715312.500JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | Standard | CLCC | - | - | 6 | - | - | 85°C | -40°C | e4 | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | 312.5MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 312.5MHz | - | 0.32ns | 0.32ns | - | 1.89V | 1.8V | 1.71V | HSCL | - | 50 OHM | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free |