- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Weight | Base Product Number | Contact Finish Mating | Contact Materials | Memory | Mfr | Operating Systems | Package | Primary Material | Product Status | RoHS | Storage | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Gender | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Current - Supply (Disable) (Max) | Wire/Cable Type | Cable Length | Shell Size, MIL | Core Processor | Spread Spectrum Bandwidth | Display Type | Absolute Pull Range (APR) | Expansion Type | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | -20°C ~ 70°C | Strip | * | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | - | XO (Standard) | - | - | - | - | - | 2.5V | - | - | - | 2MHz | ±100ppm | HCMOS | - | - | Enable/Disable | Crystal | 22mA | - | -- | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Panel Mount | 6-SMD, No Lead | Flange | Aluminum Alloy | - | CA310 | Gold | - | - | ITT Cannon, LLC | - | Bulk | Metal | Active | - | - | 50V | -55°C ~ 125°C | Strip | MIL-DTL-5015, CA | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | Solder Cup | Receptacle, Male Pins | VCXO | 22 | Olive Drab | - | Threaded | 22A, 41A | 3.3V | N (Normal) | - | IP65 - Dust Tight, Water Resistant | 87MHz | -- | LVDS | Olive Drab Cadmium | 28-11 | Enable/Disable | Crystal | 100mA | - | -- | - | - | - | - | - | - | ±50ppm | - | Strain Relief | 0.055 (1.40mm) | 19.7µin (0.50µm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | Strip | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 47.996928 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | 1.1µA | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | - | Active | - | - | - | -20°C ~ 70°C | Strip | * | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | - | - | VCXO | - | - | - | - | - | 3.3V | - | - | - | 296.703296MHz | -- | LVDS | - | - | Enable/Disable | Crystal | 100mA | - | -- | - | - | - | - | - | - | ±50ppm | - | - | 0.055 (1.40mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | 4-SMD, No Lead | Flange | Aluminum | - | - | Gold | Copper Alloy | - | Glenair | - | Retail Package | Metal | Active | - | - | - | -65°C ~ 175°C | Strip | 806 | 0.130 L x 0.102 W (3.30mm x 2.60mm) | Active | Solder | Plug, Male Pins | XO (Standard) | - | Silver | - | Threaded | - | 3.3V | B | - | - | 19.6608MHz | ±100ppm | HCMOS | Electroless Nickel | - | Enable/Disable | Crystal | 32mA | - | -- | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Strip | * | 0.130 L x 0.102 W (3.30mm x 2.60mm) | Active | - | - | XO (Standard) | - | - | - | - | - | 3.3V | - | - | - | 29.4912MHz | ±50ppm | HCMOS | - | - | Enable/Disable | Crystal | 35mA | - | -- | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Panel Mount, VESA Mount | 6-SMD, No Lead | - | - | - | - | - | - | DDR4 (4GB Installed) | Maple Systems Inc | Windows 10 | Retail Package | - | Active | - | SSD, 64GB | - | 0°C ~ 60°C | Strip | PC1300 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | - | Panel PC | - | - | - | - | - | 9 ~ 24VDC | - | - | IP65 - Dust Tight, Water Resistant; NEMA 4 | 448MHz | -- | LVPECL | - | - | Enable/Disable | Crystal | 120mA | CE, FCC, NEMA 4 | -- | - | - | - | Intel® Core™ i5-7300U 2.6GHz, 2 Core | - | 15.6 Touchscreen | ±50ppm | - | - | 0.055 (1.40mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | -20°C ~ 70°C | Strip | * | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | - | - | VCXO | - | - | - | - | - | 2.5V | - | - | - | 233.25MHz | -- | LVDS | - | - | Enable/Disable | Crystal | 44mA | - | -- | - | - | - | - | - | - | ±50ppm | - | - | 0.055 (1.40mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | -20°C ~ 70°C | Strip | * | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | - | - | VCXO | - | - | - | - | - | 3.3V | - | - | - | 49.408MHz | -- | LVDS | - | - | Enable/Disable | Crystal | 100mA | - | -- | - | - | - | - | - | - | ±50ppm | - | - | 0.055 (1.40mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | 6-SMD, No Lead | Flange | Aluminum | - | - | Gold | Copper Alloy | - | Glenair | - | Retail Package | Metal | Active | - | - | - | -65°C ~ 175°C | Strip | 806 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | Active | Solder | Receptacle, Female Sockets | VCXO | - | Silver | - | Threaded | - | 3.3V | E | - | - | 1.024GHz | -- | LVDS | Electroless Nickel | - | Enable/Disable | Crystal | 100mA | - | -- | - | - | - | - | - | - | ±50ppm | - | - | 0.055 (1.40mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | XLH736 | - | - | - | IDT, Integrated Device Technology Inc | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | XPRESSO™ FXO-HC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | - | XO (Standard) | - | - | - | - | - | 3.3V | - | - | - | 37.5MHz | ±25ppm | HCMOS | - | - | Enable/Disable | Crystal | 35mA | - | -- | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | RJ45 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | 9 m | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | - | XO (Standard) | - | - | - | - | - | 3.3V | - | - | - | 172.642343MHz | ±50ppm | LVDS | - | - | Enable/Disable | Crystal | 100mA | - | -- | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-HC72 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | - | XO (Standard) | - | - | - | - | - | 2.5V | - | - | - | 33MHz | ±50ppm | HCMOS | - | - | Enable/Disable | Crystal | 25mA | - | -- | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-HC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | - | XO (Standard) | - | - | - | - | - | 3.3V | - | - | - | 28.6363MHz | ±50ppm | HCMOS | - | - | Enable/Disable | Crystal | 35mA | - | -- | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-HC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | - | XO (Standard) | - | - | - | - | - | 3.3V | - | - | - | 11.999MHz | ±25ppm | HCMOS | - | - | Enable/Disable | Crystal | 32mA | - | -- | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-HC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | - | XO (Standard) | - | - | - | - | - | 3.3V | - | - | - | 166.667MHz | ±20ppm | HCMOS | - | - | Enable/Disable | Crystal | 55mA | - | -- | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-PC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | - | XO (Standard) | - | - | - | - | - | 3.3V | - | - | - | 178.5MHz | ±100ppm | LVPECL | - | - | Enable/Disable | Crystal | 120mA | - | -- | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-HC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | - | XO (Standard) | - | - | - | - | - | 3.3V | - | - | - | 38.4MHz | ±25ppm | HCMOS | - | - | Enable/Disable | Crystal | 35mA | - | -- | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-HC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | - | XO (Standard) | - | - | - | - | - | 3.3V | - | - | - | 57.272727MHz | ±25ppm | HCMOS | - | - | Enable/Disable | Crystal | 47mA | - | -- | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | -- |