- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Oscillator Type | Output Load | Frequency Adjustment-Mechanical | Linearity | Control Voltage-Max | Frequency Deviation/Pullability | Operating Frequency-Min | Output Low Current-Max | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | 4MA | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Obsolete | - | XO (Standard) | - | - | - | 2.5V | - | 161.133MHz | ±50ppm | LVPECL | Enable/Disable | MEMS | 100mA | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | 4MA | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | Obsolete | - | XO (Standard) | - | - | - | 3.3V | - | 160MHz | ±50ppm | LVPECL | Enable/Disable | MEMS | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | 4MA | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | Obsolete | - | XO (Standard) | - | - | - | 2.5V | - | 50MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 100mA (Typ) | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | 4MA | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | Obsolete | - | XO (Standard) | - | - | - | 2.5V | - | 133.333MHz | ±50ppm | LVPECL | Enable/Disable | MEMS | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | -- | ||
![]() ICS8MH0-156.250AJT Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS8MG3-250.000AJT Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | ROHS COMPLIANT, HERMETIC, CERAMIC PACKAGE-6 | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS8MH3-156.250AJT Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | ROHS COMPLIANT, HERMETIC, CERAMIC PACKAGE-6 | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8N3S271KC-0068CDI Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 161.1328 MHz | 85 °C | -40 °C | - | - | - | Transferred | - | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TRAY | 8542.39.00.01 | - | compliant | - | 20% | - | - | - | - | - | 7.0mm x 5.0mm x 1.55mm | 0.45 ns | 0.45 ns | 53/47 % | - | LVPECL | 50 OHM | NO | - | - | - | - | - | - | - | ||
![]() 3CN11G50.0000NSGC Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | INTEGRATED DEVICE TECHNOLOGY INC | - | 133 MHz | 50 MHz | 70 °C | - | PLASTIC/EPOXY | DILCC4,.12 | DILCC4,.12 | Obsolete | - | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | e3 | Yes | - | - | - | Matte Tin (Sn) - annealed | STAND BY; TUBE; SUPPLY VOLTAGE 2.5V AND 1.8V ALSO AVAILLABLE | - | - | unknown | - | 100% | - | - | - | - | Not Qualified | 5.0mm x 3.2mm x 0.85mm | 1 ns | 1 ns | 45/55 % | - | CMOS | 4 pF | NO | - | - | - | 4 MHz | 1 mA | - | - | ||
![]() ICS8MG0-125.000AJT Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | - | - | Obsolete | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3CN11G75.0000NSGE Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | INTEGRATED DEVICE TECHNOLOGY INC | - | 133 MHz | 75 MHz | 70 °C | -20 °C | PLASTIC/EPOXY | DILCC4,.12 | DILCC4,.12 | Obsolete | - | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | e3 | Yes | - | - | - | Matte Tin (Sn) - annealed | STAND BY; TUBE; SUPPLY VOLTAGE 2.5V AND 1.8V ALSO AVAILLABLE | - | - | unknown | - | 100% | - | - | - | - | Not Qualified | 5.0mm x 3.2mm x 0.85mm | 1 ns | 1 ns | 45/55 % | - | CMOS | 4 pF | NO | - | - | - | 4 MHz | 1 mA | - | - | ||
![]() ICS8MH3-159.375AJT Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | ROHS COMPLIANT, HERMETIC, CERAMIC PACKAGE-6 | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS8MG0-156.250AJT Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS8MH3-212.500AJT Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | ROHS COMPLIANT, HERMETIC, CERAMIC PACKAGE-6 | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS8MG0-106.250AJT Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FVXO-PC73BR-62.208 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FVXO-PC73BR-62.208 | - | 62.208 MHz | 85 °C | -40 °C | - | - | - | Active | 5.59 | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | e4 | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | - | - | compliant | - | - | - | - | - | - | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | 50 OHM | NO | 10% | 3.3 V | 50 ppm | - | - | - | - | ||
![]() FVXO-LC53BR-62.08 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FVXO-LC53BR-62.08 | - | 62.08 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | e4 | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 10 INCH | - | - | compliant | - | - | - | - | - | - | - | 5.15mm x 3.35mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVDS | 100 OHM | NO | 10% | 3.3 V | 50 ppm | - | - | - | - | ||
![]() FVXO-PC73B-150 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FVXO-PC73B-150 | - | 150 MHz | 70 °C | -20 °C | - | - | - | Active | 5.59 | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | e4 | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | - | - | compliant | - | - | - | - | - | - | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | 50 OHM | NO | 10% | 3.3 V | 50 ppm | - | - | - | - | ||
![]() FVXO-PC73BR-12 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FVXO-PC73BR-12 | - | 12 MHz | 85 °C | -40 °C | - | - | - | Active | 5.59 | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | e4 | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | - | - | compliant | - | - | - | - | - | - | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | 50 OHM | NO | 10% | 3.3 V | 50 ppm | - | - | - | - | ||
![]() FVXO-PC73B-160 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FVXO-PC73B-160 | - | 160 MHz | 70 °C | -20 °C | - | - | - | Active | 5.59 | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | e4 | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | - | - | compliant | - | - | - | - | - | - | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | 50 OHM | NO | 10% | 3.3 V | 50 ppm | - | - | - | - |