- Number of A/D Converters
- Number of Bits
- Part Status
- Evaluation Kit
- RoHS Status
- Sampling Rate
- Interface
- Published
- Data Interface
- Input Range
- Power (Typ) @ Conditions
- Sampling Rate (Per Second)
Attribute column
Manufacturer
IDT Evaluation Boards - Analog to Digital Converters (ADCs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Weight | Insert Material | Approvals | Contact Materials | Contact Sizes | Insert Arrangement | RoHS | Service Rating | Voltage-Output 1 | Series | Part Status | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Shielding | Depth | Current Rating | Frequency | Number of Outputs | Efficiency | Output Voltage | Max Output Current | Contact Style | Sealing | Output Current | Number of Bits | Output Power | Utilized IC / Part | Supplied Contents | Data Interface | Current - Output 1 | Sampling Rate (Per Second) | Max Output Power | Number of A/D Converters | Isolation Voltage | Shell Plating | Input Range | Power (Typ) @ Conditions | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 935296941598 IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | ADC1443D | Board(s) | Serial JESD204B, SPI™ | - | -- | - | 2 | - | - | 2 Vpp | -- | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | ADC1212D105 | Board(s) | SPI | - | 105M | - | 2 | - | - | 2 Vpp | 1.12W @ 105MSPS | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | ADC0801S040 | Board(s) | Parallel | - | 40M | - | 1 | - | - | 1.8 Vpp | 30mW @ 40MSPS | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 50 microinches Gold Plate | - | Wall - Front Mount - Thru Holes | - | Stainless Steel | - | Hard Dielectric | - | Copper Alloy | 61#20 | J61 | - | I | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Socket | Meets IP67 | - | - | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | ADC1210S125 | Board(s) | SPI | - | 125M | - | 1 | - | - | 2 Vpp | 630mW @ 125MSPS | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | ADC1215S080 | Board(s) | SPI | - | 80M | - | 1 | - | - | 2 Vpp | 635mW @ 80MSPS | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | ADC1004S030 | Board(s) | Parallel | - | 30M | - | 1 | - | - | -- | -- | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | ADC1002S020 | Board(s) | Parallel | - | 20M | - | 1 | - | - | -- | 53mW @ 20MSPS | - | - | - | ||
![]() 935296939598 IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | ADC1443D | Board(s) | Serial JESD204B, SPI™ | - | -- | - | 2 | - | - | 2 Vpp | -- | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | ADC1206S070 | Board(s) | Parallel | - | 70M | - | 1 | - | - | -- | -- | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | ADC1210S105 | Board(s) | SPI | - | 105M | - | 1 | - | - | 2 Vpp | 550mW @ 105MSPS | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | ADC1212D080 | Board(s) | SPI | - | 80M | - | 2 | - | - | 2 Vpp | 855mW @ 80MSPS | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | ADC1212D065 | Board(s) | SPI | - | 65M | - | 2 | - | - | 2 Vpp | 780mW @ 65MSPS | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | ADC1212D080 | Board(s) | SPI | - | 80M | - | 2 | - | - | 2 Vpp | 855mW @ 80MSPS | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | ADC1212D125 | Board(s) | SPI | - | 125M | - | 2 | - | - | 2 Vpp | 1.23W @ 125MSPS | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | ADC0804S030 | Board(s) | Parallel | - | 30M | - | 1 | - | - | -- | -- | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | ADC1210S105 | Board(s) | SPI | - | 105M | - | 1 | - | - | 2 Vpp | 550mW @ 105MSPS | - | - | - | ||
![]() 935292536598 IDT | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | - | Chassis Mount, Panel | - | 13 | - | 119.999988 g | - | CE, CSA, TUV, UL | - | - | - | Compliant | - | 15 V | -- | Obsolete | 70 °C | -10 °C | 100.5 W | 100 W | - | 62 mm | 6.7 A | 63 Hz | 1 | 79 % | 15 V | 6.7 A | - | - | 6.7 A | 14 | 100.5 W | ADC1412D | Board(s) | SPI | 6.7 A | -- | 100.5 W | 2 | 3 kV | - | 2 Vpp | -- | 35.052 mm | 222 mm | 61.976 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | ADC1112D125 | Board(s) | SPI | - | 125M | - | 2 | - | - | 2 Vpp | 1.23W @ 125MSPS | - | - | - | ||
![]() 935292533598 IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | ADC1412D | Board(s) | SPI | - | -- | - | 2 | - | - | 2 Vpp | -- | - | - | - |