- Center or Cutoff Frequency (fo/fc)
- Filter Type
- Height
- Ihs Manufacturer
- Insertion Loss-Max
- JESD-609 Code
- Length
- Mounting Type
- Number of Functions
- Number of Terminals
- Package Material
- Part Life Cycle Code
Attribute column
Manufacturer
IDT SAW Filters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Terminals | Ihs Manufacturer | Insertion Loss-Max | Operating Temperature-Max | Operating Temperature-Min | Package Material | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Number of Functions | Reach Compliance Code | Filter Type | Output Impedance | Input Impedance | Center or Cutoff Frequency (fo/fc) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF0088BA02432S Integrated Device Technology Inc | In Stock | - | Datasheet | SURFACE MOUNT | 10 | INTEGRATED DEVICE TECHNOLOGY INC | 26.5 dB | 60 °C | -20 °C | CERAMIC | Transferred | Yes | e3 | Yes | Matte Tin (Sn) | 1 | compliant | SAW FILTER | 50 OHM Ω | 50 OHM | 88.5 MHz | 2 mm | 15.9 mm | 6.5 mm | ||
![]() SF0070BA03045S Integrated Device Technology Inc | In Stock | - | Datasheet | SURFACE MOUNT | 12 | INTEGRATED DEVICE TECHNOLOGY INC | 19 dB | - | - | PLASTIC | Obsolete | No | e0 | No | Tin/Lead (Sn/Pb) | 1 | not_compliant | SAW FILTER | 50 OHM Ω | 50 OHM | 70 MHz | 1.98 mm | 13.3 mm | 6.5 mm | ||
![]() SF0869BA02503S Integrated Device Technology Inc | In Stock | - | Datasheet | SURFACE MOUNT | 6 | INTEGRATED DEVICE TECHNOLOGY INC | 4.5 dB | 75 °C | -20 °C | CERAMIC | Transferred | Yes | e3 | Yes | Matte Tin (Sn) | 1 | compliant | SAW FILTER | 50 OHM Ω | 50 OHM | 869 MHz | 1.5 mm | 3.8 mm | 3.8 mm | ||
![]() SF0070BA03057S Integrated Device Technology Inc | In Stock | - | Datasheet | SURFACE MOUNT | 12 | INTEGRATED DEVICE TECHNOLOGY INC | 10 dB | - | - | CERAMIC | Obsolete | No | e0 | No | Tin/Lead (Sn/Pb) | 1 | not_compliant | SAW FILTER | - | - | 70 MHz | 1.98 mm | 13.3 mm | 6.5 mm |