- Applications
- Consumer IC Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Number of Functions
- Number of Terminals
- On Chip Memory Type
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
IDT Audio Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Seated Height-Max | Consumer IC Type | On Chip Memory Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICS2115Y Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 100 | INTEGRATED DEVICE TECHNOLOGY INC | 70 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | No | e0 | No | TIN LEAD | PC SOUND CARD | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.5 mm | compliant | 100 | S-PQFP-G100 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1.6 mm | SPEECH SYNTHESIZER | DYNAMIC RAM; ROM | 14 mm | 14 mm | ||
![]() ICS2115V Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 84 | INTEGRATED DEVICE TECHNOLOGY INC | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | SQUARE | CHIP CARRIER | Transferred | LCC | No | e0 | No | TIN LEAD | PC SOUND CARD | 8542.39.00.01 | QUAD | J BEND | 1 | 1.27 mm | compliant | 84 | S-PQCC-J84 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 4.4196 mm | SPEECH SYNTHESIZER | DYNAMIC RAM; ROM | 29.21 mm | 29.21 mm |