- Series
- Part Status
- Packaging
- Mounting Type
- Package / Case
- Supplier Device Package
- Operating Temperature
- PLL
- Input
- Differential - Input:Output
- Frequency-Max
- Main Purpose
Attribute column
Manufacturer
IDT Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Dimensions | EEPROM | Frequency-Max | Lead Free Status / RoHS Status | MSL | Other Names | Package | RAM | RoHS | Shield | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Supply | Base Part Number | Output | Output Type | Note | Inductance | Number of Circuits | Test Frequency | Speed | Output Current | Size | Input | Ratio - Input:Output | Air Flow | Noise | PLL | Differential - Input:Output | Static Pressure | Self Resonant Frequency | Main Purpose | Power | Features | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 843021AG-01T IDT | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP | - | - | - | 125MHz | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | FemtoClock® | - | Obsolete | - | - | - | - | - | - | - | - | - | 2.375 V ~ 3.465 V | ICS843021 | LVPECL | - | - | - | 1 | - | - | - | - | Crystal | 1:1 | - | - | Yes | No/Yes | - | - | Ethernet | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | - | Obsolete | - | - | - | - | - | - | - | - | - | - | ICS844441 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | SMD | 40-VFQFN Exposed Pad | 40-VFQFPN (5x5) | - | - | none | 400MHz | - | n/a | - | - | 256kB | Yes | - | - | -40°C ~ 85°C | Tape & Reel (TR) | STM32 | - | Active | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | HCSL | - | - | - | 1 | - | - | - | - | Clock | 1:6 | - | - | Yes | Yes/Yes | - | - | Intel QPI, PCI Express (PCIe) | - | - | - | - | ||
Tiny WHSL | 64 | - | - | SMD | 72-VFQFN Exposed Pad | 72-VFQFPN (10x10) | Ferrite | - | - | 400MHz | - | n/a | - | - | - | Yes | Unshielded | - | -40...+125°C | Tape & Reel (TR) | WE-PD4 | ±10 % | Active | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | HCSL | - | n/a | 68 uH | 1 | 0,1 MHz | - | - | 12,7x10x5,3mm | Clock | 1:19 | - | - | Yes | Yes/Yes | - | 8,5 MHz | Intel QPI, PCI Express (PCIe) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-VFQFPN (6x6) | - | 120x38mm | - | 400MHz | - | - | - | - | - | Yes | - | - | -40°C ~ 85°C | Tape & Reel (TR) | MEC0381 | - | Active | - | Leads | - | Axial | - | - | - | - | - | 3.135 V ~ 3.465 V | - | HCSL | - | - | - | 1 | - | 3 100 RPM | - | - | Clock | 1:8 | 234,462 m3/h | 48 dBA | Yes | Yes/Yes | 9,14 mm H2O | - | Intel QPI, PCI Express (PCIe) | 10 W | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 72-VFQFN Exposed Pad | 72-VFQFPN (10x10) | - | - | - | 400MHz | - | Level 2 (J-STD-033C) | - | SMD package | - | Yes | - | - | -40...+90°C | Tape & Reel (TR) | TSR | - | Obsolete | - | - | - | - | - | - | - | - | - | 3.3V | ICS954305 | Clock | single | - | - | 1 | - | - | 0,5 A | - | -- | -- | - | - | No | -- | - | - | Intel CPU-M, Intel CPU, PCI Express (PCIe) | - W | - | - | - | ||
![]() 8792502AKILF IDT | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-VFQFPN (5x5) | - | - | - | 625MHz | - | - | - | - | - | - | - | 150 V | -40°C ~ 85°C | Tray | -- | 0.5 % | Obsolete | - | - | 100 ppm/°C | - | 3.97 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 2.5V, 3.3V | ICS8792502 | LVDS, LVPECL | - | - | - | - | - | - | - | - | Clock, Crystal | -- | - | - | No | Yes/Yes | - | - | Ethernet, SONET/SDH | - | - | - | 650 µm | ||
![]() 6V41293NLGI8 IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-VFQFPN (5x5) | - | - | - | 400MHz | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | -- | - | Active | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | HCSL | - | - | - | 1 | - | - | - | - | Clock | 1:6 | - | - | Yes | Yes/Yes | - | - | Intel QPI, PCI Express (PCIe) | - | - | - | - | ||
![]() 9DB306BLILF IDT | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28-TSSOP | - | - | - | 140MHz | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | 2.97 V ~ 3.63 V | ICS9DB306 | LVPECL | - | - | - | 1 | - | - | - | - | HCSL, LVDS, LVHSTL, LVPECL, SSTL | 1:6 | - | - | Yes | Yes/Yes | - | - | PCI Express (PCIe) | - | - | - | - | ||
![]() 93786AFLFT IDT | In Stock | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | - | - | - | -- | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | 3.3V | ICS93786 | -- | - | - | - | - | - | - | - | - | -- | -- | - | - | Yes | -- | - | - | -- | - | - | - | - | ||
![]() 951463BFLFT IDT | In Stock | - | - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56-SSOP | - | - | - | -- | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | 3.3V | ICS951463 | Clock | - | - | - | - | - | - | - | - | -- | -- | - | - | No | -- | - | - | CPU Graphics | - | - | - | - | ||
![]() 94230BFLFT IDT | In Stock | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | - | - | - | -- | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | 3.3V | ICS94230 | Clock | - | - | - | - | - | - | - | - | -- | -- | - | - | No | -- | - | - | AMD CPU | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-VFQFPN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-VFQFPN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | * | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-VFQFPN (6x6) | - | - | - | 400MHz | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | -- | - | Active | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | HCSL | - | - | - | 1 | - | - | - | - | Clock | 1:8 | - | - | Yes | Yes/Yes | - | - | Intel QPI, PCI Express (PCIe) | - | - | - | - | ||
![]() 6V61024PGG8 IDT | In Stock | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | IDT6V61024PGG8 IDT6V61024PGG8-ND | - | - | - | - | - | - | - | * | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9Z61195AKLFT IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9VRS4818AKLF IDT | In Stock | - | - | -- | -- | -- | - | - | - | 108.75MHz | - | - | - | - | - | Non-Compliant | - | - | 0°C ~ 70°C | -- | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | 1.425 V ~ 3.465 V | - | Clock | - | - | - | 1 | - | - | - | - | Crystal | 1:20 | - | - | Yes | No/Yes | - | - | AMD CPU, PCI Express (PCIe) | - | - | - | - |