- Series
- Part Status
- Packaging
- Mounting Type
- Package / Case
- Supplier Device Package
- Operating Temperature
- PLL
- Input
- Differential - Input:Output
- Frequency-Max
- Main Purpose
Attribute column
Manufacturer
IDT Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Number of Elements | Power Dissipation (Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | uPs/uCs/Peripheral ICs Type | Propagation Delay | Supply Current-Max | Family | Output Characteristics | Input | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Max Duty Cycle | Same Edge Skew-Max (tskwd) | Number of True Outputs | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9DBU0541AKILF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | - | 32 | 167MHz | - | 35mW | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 85°C | -40°C | - | - | QUAD | - | 260 | 1 | 1.5V | - | - | 32 | 2 | - | 1.5V | - | INDUSTRIAL | 1 | 1.575V | 1.425V | 3mA | - | - | - | - | - | 9DBU | - | HCSL | LOW SKEW CLOCK DRIVER | - | - | No | 55 % | 0.05 ns | - | 1mm | 5mm | 5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 9LPRS525AGLF Integrated Device Technology (IDT) | 63 | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 56 | 400MHz | - | - | - | 2010 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | 30 | 56 | 19 | - | 3.3V | 3.465V | COMMERCIAL | 1 | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | 200mA | - | - | Crystal | - | - | - | Yes | - | - | - | - | 14mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 9DBU0641AKLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | - | 40 | 167MHz | - | 47mW | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 40 | EAR99 | - | 70°C | 0°C | - | - | QUAD | NO LEAD | 260 | 1 | 1.5V | 0.4mm | NOT SPECIFIED | 40 | 2 | - | 1.5V | - | COMMERCIAL | 1 | 1.575V | 1.425V | 4.5mA | - | - | - | - | - | 9DBU | - | HCSL | PLL BASED CLOCK DRIVER | - | - | Yes | 55 % | 0.075 ns | - | 900μm | 5mm | 5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 9DBU0531AKLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | - | 32 | 167MHz | - | 35mW | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 70°C | 0°C | - | - | QUAD | - | 260 | 1 | 1.5V | - | 30 | 32 | 2 | - | 1.5V | - | COMMERCIAL | 1 | 1.575V | 1.425V | 3mA | - | - | - | - | - | 9DBU | - | HCSL | LOW SKEW CLOCK DRIVER | - | - | No | 55 % | 0.06 ns | - | 1mm | 5mm | 5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 5V41234NLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QFN | 16 | 100MHz | - | - | - | 2004 | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | - | 85°C | -40°C | - | - | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | NOT SPECIFIED | 16 | - | Not Qualified | 3.3V | - | INDUSTRIAL | 1 | 3.465V | 3.135V | - | 70mA | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | Crystal | - | - | 25MHz | Yes | - | - | - | - | 3mm | 3mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 5V41234NLGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QFN | 16 | 100MHz | - | - | - | 2004 | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | - | 85°C | -40°C | - | - | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | NOT SPECIFIED | 16 | - | Not Qualified | 3.3V | 3.465V | INDUSTRIAL | 1 | - | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 70mA | - | - | Crystal | - | - | 25MHz | Yes | - | - | - | - | 3mm | 3mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9FG1901HKLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | - | 72 | 400MHz | 2 | - | - | 2007 | e3 | yes | Active | 3 (168 Hours) | 72 | EAR99 | - | 70°C | 0°C | - | - | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | 30 | 72 | 19 | Not Qualified | 3.3V | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 450mA | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | HCSL | - | - | 400MHz | Yes | - | - | - | - | 10mm | 10mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9LPRS436CGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 48 | 166.67MHz | 4 | - | - | 2011 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 85°C | 0°C | - | - | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | 30 | 48 | 14 | Not Qualified | 3.3V | - | OTHER | 1 | 3.465V | 3.135V | 115mA | 100mA | - | MICROPROCESSOR CIRCUIT | - | - | - | - | Crystal | - | - | - | Yes | - | - | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 5V41235PGGI Integrated Device Technology (IDT) | 50 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 16 | 200MHz | - | - | - | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | - | 3.3V | - | NOT SPECIFIED | 16 | 2 | Not Qualified | 3.3V | 3.465V | INDUSTRIAL | 1 | - | - | 63mA | - | - | - | - | 85mA | - | - | Clock | - | - | 25MHz | Yes | 55 % | - | - | - | 5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9FG108EGILF Integrated Device Technology (IDT) | 506 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TFSOP | 48 | 400MHz | - | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | NOT SPECIFIED | 48 | 16 | Not Qualified | 3.3V | - | INDUSTRIAL | 1 | 4.6V | - | - | 205mA | - | - | - | - | - | - | Clock | - | - | 28MHz | Yes | - | - | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9LPRS501SKLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | - | 64 | 400MHz | 3 | - | - | 2011 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | - | - | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | NOT SPECIFIED | 64 | - | Not Qualified | 3.3V | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 200mA | - | MICROPROCESSOR CIRCUIT | - | - | - | - | Crystal | - | - | - | Yes | - | - | - | - | 9mm | 9mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 9DB102BFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | 101MHz | - | - | - | 1999 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | 20 | 2 | - | 3.3V | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 75mA | - | - | - | - | 9DB | 3-STATE | Clock | - | - | - | Yes | - | - | - | - | 8.7mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() MK1575-01GLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 16 | 80MHz | - | - | - | 1999 | e3 | yes | - | 1 (Unlimited) | 16 | - | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | 16 | 3 | Not Qualified | 3.3V | - | COMMERCIAL | 1 | 3.45V | 3.15V | 10mA | - | - | - | - | - | - | - | Clock | - | - | - | Yes | 55 % | - | - | - | 5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9LP505-1HGLFT Integrated Device Technology (IDT) | 292 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 64 | - | - | - | - | 2005 | - | yes | Active | - | 64 | EAR99 | - | 150°C | -65°C | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 3.3V | 0.5mm | - | 64 | - | Not Qualified | 3.3V | - | COMMERCIAL | - | - | - | - | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | 17mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() MK1491-09FILN Integrated Device Technology (IDT) | 991 | - | Datasheet | 7 Weeks | - | Surface Mount | SSOP | 28 | 66MHz | - | - | - | 1999 | e3 | yes | Active | 1 (Unlimited) | 28 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | 28 | 12 | - | 3.3V | - | INDUSTRIAL | 1 | 3.46V | 3.13V | - | 60mA | 60mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | Crystal | - | - | 14.31818MHz | - | - | - | - | 1.85mm | 10.2mm | 5.3mm | 1.73mm | No | RoHS Compliant | Lead Free | ||
![]() 9DB106BGLFT Integrated Device Technology (IDT) | 1900 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 28 | 105MHz | - | - | Tape & Reel | 2011 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 28 | 6 | - | 3.3V | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 130mA | - | - | 150 ps | - | 9DB | 3-STATE | Clock | - | - | - | Yes | - | 0.045 ns | - | - | 9.7mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 9DB401CFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 28 | 400MHz | - | - | - | 2011 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 28 | 4 | - | 3.3V | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 200mA | - | - | - | - | 9DB | 3-STATE | HCSL | PLL BASED CLOCK DRIVER | - | - | Yes | - | 0.05 ns | - | - | 10.2mm | 5.3mm | 1.73mm | No | RoHS Compliant | Lead Free | ||
![]() CSPUA877ABVG Integrated Device Technology (IDT) | 20 | - | Datasheet | 8 Weeks | Copper, Silver, Tin | Surface Mount | - | 52 | 410MHz | - | - | - | 2007 | e1 | yes | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.65mm | 30 | 52 | - | - | 1.8V | - | COMMERCIAL | 1 | 1.9V | 1.7V | - | 300mA | - | - | - | - | 877 | - | Clock | - | 0.009 A | - | Yes | - | 0.04 ns | 10 | - | 7mm | 4.5mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 9VRS4339BKLFT Integrated Device Technology (IDT) | 474 | - | Datasheet | 7 Weeks | - | Surface Mount | - | 56 | 200MHz | - | - | - | 2013 | e3 | yes | Active | 3 (168 Hours) | 56 | - | Tin (Sn) | 70°C | 0°C | - | - | QUAD | NO LEAD | 260 | - | 1.5V | 0.4mm | NOT SPECIFIED | 56 | - | - | 1.5V | 1.575V | COMMERCIAL | - | - | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | Crystal | - | - | 25MHz | - | - | - | - | 1mm | 7mm | 7mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 841N254BKILF Integrated Device Technology (IDT) | 16 | - | Datasheet | 9 Weeks | Tin | Surface Mount | - | 32 | 250MHz | - | - | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 85°C | -40°C | ALSO OPERATES AT 3.3 V SUPPLY | - | QUAD | NO LEAD | 260 | - | 2.5V | - | NOT SPECIFIED | 32 | 4 | - | - | - | INDUSTRIAL | 1 | 3.465V | 2.375V | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | - | Crystal | - | - | 25MHz | Yes | - | - | - | 1mm | 5mm | 5mm | 900μm | - | RoHS Compliant | Lead Free |