- Series
- Part Status
- Packaging
- Mounting Type
- Package / Case
- Supplier Device Package
- Operating Temperature
- PLL
- Input
- Differential - Input:Output
- Frequency-Max
- Main Purpose
Attribute column
Manufacturer
IDT Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Frequency(Max) | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Quiescent Current | Supply Current-Max | Family | Output Characteristics | Input | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Same Edge Skew-Max (tskwd) | Number of True Outputs | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9DB803DFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | - | 400MHz | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | 30 | 48 | - | 8 | - | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | 200mA | - | - | - | 9DB | 3-STATE | HCSL | PLL BASED CLOCK DRIVER | - | - | Yes | - | - | 0.05 ns | - | - | 15.9mm | 7.5mm | 2.3mm | No | RoHS Compliant | Lead Free | ||
![]() 932S208DFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 56 | - | 400MHz | 2 | - | 2013 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | - | 56 | - | - | - | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | 350mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | Crystal | - | - | 14.31818MHz | Yes | - | - | - | - | - | 18.4mm | 7.5mm | 2.3mm | No | RoHS Compliant | Lead Free | ||
![]() 9DB433AGILF Integrated Device Technology (IDT) | 1500 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 28 | - | 166MHz | - | - | 2006 | - | - | Active | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 1 | 4.6V | 3.3V | 170mA | - | - | - | - | - | Clock | - | - | - | Yes | - | - | - | - | - | 9.7mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() ICS97ULP877BHT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 52 | - | 410MHz | - | Tape & Reel (TR) | 2005 | e0 | no | - | 3 (168 Hours) | 52 | - | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | BOTTOM | BALL | 225 | 1 | 1.8V | 0.65mm | not_compliant | 30 | 52 | - | - | Not Qualified | - | - | - | COMMERCIAL | - | 1 | - | - | - | - | - | - | 97ULP | 3-STATE | Clock | - | - | - | Yes | - | - | 0.04 ns | 10 | - | 7mm | 5.5mm | - | - | Non-RoHS Compliant | - | ||
![]() 9DB233AFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | - | 110MHz | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | 30 | 20 | - | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | - | 1 | - | - | - | - | - | - | 9DB | 3-STATE | Clock | - | - | - | Yes | - | - | 0.05 ns | 2 | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() MPC940LACR2 Integrated Device Technology (IDT) | 3600 | - | Datasheet | - | Tin | Surface Mount | TQFP | 32 | - | 250MHz | - | Tape & Reel | 2012 | e3 | yes | Discontinued | 3 (168 Hours) | 32 | EAR99 | - | - | 70°C | 0°C | ALSO OPERATES AT 3.3V SUPPLY | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | 30 | 32 | - | - | - | - | - | 2.5/3.3V | COMMERCIAL | - | 1 | 3.465V | 2.375V | - | - | 1mA | - | 940 | - | LVCMOS | LOW SKEW CLOCK DRIVER | 0.02 A | - | - | 5.2 ns | 5.2 ns | 0.2 ns | 18 | - | 7mm | 7mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() IDT5T940-30NLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 666.52MHz | - | - | 2009 | e3 | yes | - | 1 (Unlimited) | 28 | - | - | MATTE TIN | 85°C | -40°C | - | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.65mm | - | 30 | 28 | S-PQCC-N28 | - | Not Qualified | - | 3.465V | - | INDUSTRIAL | 2.375V | 1 | - | - | - | - | - | - | 5T | - | LVTTL | PLL BASED CLOCK DRIVER | - | - | Yes | - | - | 0.02 ns | 2 | - | 6mm | 6mm | - | - | RoHS Compliant | - | ||
![]() ICS932S203AGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | - | - | 133.3MHz | - | - | 2010 | e3 | yes | - | 1 (Unlimited) | 56 | EAR99 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | unknown | 30 | 56 | R-PDSO-G56 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | - | 1 | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 360mA | - | - | Crystal | - | - | 14.318MHz | Yes | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 9173B-01CS08LFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | SOIC | 8 | - | 75MHz | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 5V | - | - | 30 | 8 | - | - | - | 5V | - | - | COMMERCIAL | - | 1 | - | - | - | - | - | - | - | - | Clock | - | - | 1MHz | Yes | - | - | - | - | - | 4.9mm | 3.9mm | 1.5mm | No | RoHS Compliant | Lead Free | ||
![]() 9ERS3165BKLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | - | 64 | - | 400MHz | - | - | 2012 | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | - | Matte Tin (Sn) | 70°C | 0°C | - | - | - | 260 | - | - | - | - | NOT SPECIFIED | 64 | - | - | - | - | - | - | - | - | 1 | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | Crystal | - | - | - | Yes | - | - | - | - | - | 9mm | 9mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 9FGL699AKLF Integrated Device Technology (IDT) | 257 | - | Datasheet | 8 Weeks | Tin | Surface Mount | QFN | 32 | - | 100MHz | - | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | - | 70°C | 0°C | - | QUAD | NO LEAD | 260 | - | 3.3V | - | - | NOT SPECIFIED | 32 | - | - | Not Qualified | 3.3V | 3.465V | - | COMMERCIAL | - | 1 | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 40mA | - | - | Crystal | - | - | 25MHz | Yes | - | - | - | - | - | 5mm | 5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() CSPT857CNLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | - | 40 | - | 220MHz | - | - | 2006 | e3 | yes | Discontinued | 3 (168 Hours) | 40 | EAR99 | - | - | 85°C | -40°C | - | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | 30 | 40 | - | 10 | - | - | - | 2.5V | INDUSTRIAL | - | 1 | 2.7V | 2.18V | - | - | - | - | 857 | 3-STATE | Clock | - | - | - | Yes | - | 4.5 ns | 0.075 ns | - | - | 6mm | 6mm | 900μm | No | RoHS Compliant | Lead Free | ||
![]() 9DB423BFLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 28 | 2.26799g | 400MHz | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 28 | - | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | - | 1 | - | - | - | - | - | - | 9DB | 3-STATE | Clock | - | - | - | Yes | - | - | 0.05 ns | 4 | - | 10.2mm | 5.3mm | 1.73mm | - | RoHS Compliant | Lead Free | ||
![]() 954204CGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | TSSOP | 56 | - | 400MHz | 2 | Tape & Reel | 2005 | e3 | yes | - | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | 260 | - | - | - | - | - | 56 | - | - | - | 3.3V | - | - | - | - | 1 | 3.465V | 3.135V | 400mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | Crystal | - | - | - | Yes | - | - | - | - | - | 14mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 954201BFLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 56 | - | 400MHz | 2 | Tape & Reel | 2012 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | NOT SPECIFIED | 56 | - | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | 400mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | Crystal | - | - | 14.318MHz | Yes | - | - | - | - | - | 18.4mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 9250BF-27LF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | - | 133.3MHz | 2 | - | 2010 | e3 | yes | Discontinued | 1 (Unlimited) | 56 | EAR99 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | - | 56 | - | - | - | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | 395mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | Crystal | - | - | 16MHz | Yes | - | - | - | - | - | 18.4mm | 7.5mm | 2.3mm | No | RoHS Compliant | Lead Free | ||
![]() 954204CGLNT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | TSSOP | 56 | - | 400MHz | 2 | Tape & Reel | 2005 | e3 | yes | - | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | 260 | - | - | - | - | NOT SPECIFIED | 56 | - | - | - | 3.3V | - | - | - | - | 1 | 3.465V | 3.135V | 400mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | Crystal | - | - | - | Yes | - | - | - | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9ZXL0651AKLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | - | 40 | - | - | - | - | 2005 | e3 | yes | Active | 3 (168 Hours) | 40 | EAR99 | 85Ohm | MATTE TIN | 70°C | 0°C | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.4mm | - | NOT SPECIFIED | 40 | - | - | - | - | 3.465V | - | COMMERCIAL | - | 1 | - | - | - | - | - | - | 9ZXL | - | Clock | - | - | - | Yes | - | - | 0.065 ns | 12 | - | 5mm | 5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 954204CGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | TSSOP | 56 | - | 400MHz | 2 | - | 2005 | e3 | yes | - | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 56 | - | - | - | 3.3V | - | - | - | - | 1 | 3.465V | 3.135V | 400mA | - | - | - | - | - | Crystal | - | - | - | Yes | - | - | - | - | - | 14mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 9DBV0441AKILFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | 100 | 32 | - | 137.5MHz | - | Tape & Reel (TR) | 2006 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | - | 85°C | -40°C | - | QUAD | NO LEAD | 260 | 1 | 1.8V | - | - | NOT SPECIFIED | 32 | - | - | Not Qualified | - | - | - | INDUSTRIAL | - | 1 | - | - | - | - | - | - | 9DBV | - | HCSL | PLL BASED CLOCK DRIVER | 0.002 A | - | Yes | - | - | 0.05 ns | 8 | 1mm | 5mm | 5mm | 900μm | - | RoHS Compliant | Lead Free |