- Series
- Part Status
- Packaging
- Mounting Type
- Package / Case
- Supplier Device Package
- Operating Temperature
- PLL
- Input
- Differential - Input:Output
- Frequency-Max
- Main Purpose
Attribute column
Manufacturer
IDT Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Family | Output Characteristics | Supply Current-Max (Isup) | Input | Logic IC Type | Primary Clock/Crystal Frequency-Nom | PLL | Prop. Delay@Nom-Sup | Output Clock Frequency-Max | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Number of Inverted Outputs | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9ZXL1230AKLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QFN | 56 | 150MHz | - | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 56 | EAR99 | - | 70°C | 0°C | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | NOT SPECIFIED | 56 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | - | 1 | - | - | - | - | 9ZX | - | - | Clock | - | - | Yes | - | - | 0.065 ns | 12 | - | - | - | - | 8mm | 8mm | 850μm | - | RoHS Compliant | Lead Free | ||
![]() 9ZXL1230AKLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QFN | 56 | 150MHz | - | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 56 | EAR99 | - | 70°C | 0°C | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | NOT SPECIFIED | 56 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | - | 1 | - | - | - | - | 9ZX | - | - | Clock | - | - | Yes | - | - | 0.065 ns | 12 | - | - | 850μm | - | 8mm | 8mm | 850μm | - | RoHS Compliant | Lead Free | ||
![]() 5V41129PGG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 16 | 200MHz | - | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 3.3V | - | NOT SPECIFIED | 16 | - | - | 3.3V | 3.63V | - | COMMERCIAL | - | 1 | - | - | - | - | - | - | - | Clock | - | 25MHz | Yes | - | - | - | - | - | - | - | - | 5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9LP525BG-2LF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | SSOP | 56 | 100MHz | - | - | 2010 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | NOT SPECIFIED | 56 | 19 | - | - | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | 200mA | CLOCK GENERATOR, OTHER | - | - | - | Crystal | - | 14.318MHz | Yes | - | 400MHz | - | - | - | - | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 950201AGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | TSSOP | 56 | 200MHz | 2 | Tape & Reel | 2010 | e3 | yes | - | 1 (Unlimited) | 56 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | 56 | - | - | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | 360mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | 14.31818MHz | Yes | - | - | - | - | - | - | - | - | 14mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 82V3398NLG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | QFN | 72 | 644.53MHz | - | Tape & Reel | 2012 | - | yes | Active | - | - | EAR99 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 72 | - | - | 3.3V | - | - | - | - | 1 | - | - | - | - | - | - | - | CMOS | - | - | Yes | - | - | - | - | - | - | - | - | 10mm | 10mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 932SQ425AKLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | QFN | 56 | 146.7MHz | - | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 56 | EAR99 | - | 70°C | 0°C | - | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | NOT SPECIFIED | 56 | - | - | - | 3.465V | - | COMMERCIAL | - | 1 | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | 25MHz | Yes | - | - | - | - | - | - | - | - | 8mm | 8mm | 850μm | - | RoHS Compliant | Lead Free | ||
![]() 5V41129PGGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 16 | 200MHz | - | - | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | - | 3.3V | - | NOT SPECIFIED | 16 | - | - | - | 3.63V | - | INDUSTRIAL | 2.97V | 1 | - | - | - | - | - | - | - | Clock | - | 25MHz | Yes | - | - | - | - | - | - | - | - | 5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9LPRS471CKLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | - | 64 | - | - | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | MATTE TIN | 70°C | 0°C | 8542.39.00.01 | QUAD | - | 260 | - | 3.3V | 0.5mm | 30 | 64 | - | - | - | 3.465V | - | COMMERCIAL | 3.135V | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | 14.318MHz | No | - | 355MHz | - | - | - | - | - | 1mm | 9mm | 9mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 82V3155PVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | SSOP | 56 | 32.768MHz | - | Tape and Reel | 2006 | e3 | yes | - | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | 30 | 56 | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 1 | 3.6V | 3V | 60mA | - | SSTU | - | - | Clock | - | - | Yes | - | - | - | 7 | - | 5 | - | 2.794mm | 18.4mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 82V3155PVG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | SSOP | 56 | 32.768MHz | - | Rail/Tube | 2006 | e3 | yes | Discontinued | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | 30 | 56 | - | Not Qualified | - | 3.6V | - | INDUSTRIAL | 3V | 1 | - | - | - | - | 82V | - | - | Clock | - | - | Yes | - | - | - | 7 | - | 5 | - | 2.794mm | 18.4mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 843021AGI-01 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | 8 | 160MHz | 1 | Rail/Tube | 2007 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 3.465V | 2.375V | 64mA | - | - | - | - | Crystal | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8430S10BYI-02LFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | 48 | 133.33MHz | - | - | 2007 | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | - | 85°C | -40°C | - | QUAD | GULL WING | 260 | - | 3.3V | 0.5mm | NOT SPECIFIED | 48 | - | Not Qualified | 3.3V | 3.465V | - | INDUSTRIAL | - | 1 | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | 25MHz | Yes | - | - | - | - | - | - | - | - | 7mm | 7mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 954226AGLFT Integrated Device Technology (IDT) | 1000 | - | Datasheet | 8 Weeks | Tin | Surface Mount | TSSOP | 56 | - | - | - | 2010 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | 70°C | 0°C | 8542.39.00.01 | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | 56 | - | - | 3.3V | 3.465V | - | COMMERCIAL | - | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | 14.31818MHz | - | - | 400MHz | - | - | - | - | - | 1.2mm | 14mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 9EX21501AKLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | - | 64 | - | - | - | 2011 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | NOT SPECIFIED | 64 | - | Not Qualified | 3.3V | 3.465V | - | COMMERCIAL | 3.135V | - | - | - | - | - | 21501 | 3-STATE | - | - | PLL BASED CLOCK DRIVER | - | - | 5.2 ns | - | 0.15 ns | 15 | DIFFERENTIAL MUX | - | - | 1mm | 9mm | 9mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() ICS9FG1901CKLFT Integrated Device Technology (IDT) | 236 | - | Datasheet | - | - | Surface Mount | - | 72 | 400MHz | - | Tape & Reel (TR) | 2007 | e3 | yes | - | 3 (168 Hours) | 72 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | 30 | - | - | Not Qualified | - | - | 3.3V | COMMERCIAL | - | 1 | - | - | - | - | - | - | - | HCSL | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 9LPRS511EGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 64 | 400MHz | - | - | 2005 | e3 | yes | Active | 1 (Unlimited) | 64 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | NOT SPECIFIED | 64 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 1 | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | Crystal | - | - | Yes | - | - | - | - | - | - | - | - | 17mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 952926CGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TFSOP | 48 | - | - | - | 2013 | - | yes | Active | - | 48 | EAR99 | - | 70°C | 0°C | 8542.39.00.01 | DUAL | GULL WING | - | - | 3.3V | 0.5mm | - | 48 | - | Not Qualified | - | - | 3.3V | COMMERCIAL | - | - | - | - | - | - | - | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9LPRS436CKLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | - | 48 | 166.67MHz | 4 | Tape and Reel | 2011 | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | - | 85°C | 0°C | - | QUAD | NO LEAD | 260 | - | 3.3V | - | NOT SPECIFIED | 48 | - | Not Qualified | 3.3V | - | - | OTHER | - | 1 | 3.465V | 3.135V | 100mA | MICROPROCESSOR CIRCUIT | - | - | - | Crystal | - | - | Yes | - | - | - | - | - | - | - | - | 6mm | 6mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 9FG1200DG-1LFT Integrated Device Technology (IDT) | 380 | - | Datasheet | 8 Weeks | Tin | Surface Mount | TSSOP | 56 | 400MHz | - | - | 2011 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | NOT SPECIFIED | 56 | - | Not Qualified | 3.3V | 3.465V | - | COMMERCIAL | - | 1 | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | HCSL | - | 400MHz | Yes | - | - | - | - | - | - | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free |