- Series
- Part Status
- Packaging
- Mounting Type
- Package / Case
- Supplier Device Package
- Operating Temperature
- PLL
- Input
- Differential - Input:Output
- Frequency-Max
- Main Purpose
Attribute column
Manufacturer
IDT Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Family | Output Characteristics | Input | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Same Edge Skew-Max (tskwd) | Number of True Outputs | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95V2F857AHLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | 56 | 233MHz | - | - | 2005 | - | yes | Discontinued | - | - | - | - | 85°C | 0°C | - | - | - | - | - | - | - | - | 56 | - | - | 2.5V | - | - | - | - | 1 | 2.7V | 2.3V | - | 175mA | - | - | - | - | LVCMOS | PLL BASED CLOCK DRIVER | - | - | Yes | - | - | - | 7mm | 4.5mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 9FG1001BGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | - | TSSOP | - | - | - | - | 2013 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 874001AGI-05LFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 20 | 640MHz | - | Tape & Reel | 2005 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 20 | - | - | 3.3V | - | - | INDUSTRIAL | 3V | 1 | 3.6V | - | - | 75mA | - | - | - | - | LVDS | PLL BASED CLOCK DRIVER | - | - | Yes | - | 1 | - | 6.5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 932S801AFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 48 | 220MHz | - | - | 2006 | - | yes | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 48 | - | - | 3.3V | - | - | - | - | 1 | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | - | - | Yes | - | - | - | 15.9mm | 7.5mm | 2.3mm | No | RoHS Compliant | Lead Free | ||
![]() 9EMS9633BKLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | - | - | 166.67MHz | - | - | 2009 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Crystal | - | - | - | Yes | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 932S401EGLFT Integrated Device Technology (IDT) | 3190 | - | Datasheet | 8 Weeks | Tin | Surface Mount | TSSOP | 56 | 400MHz | 3 | Tape & Reel | 2009 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | - | 56 | - | - | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | 350mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | - | 14.318MHz | Yes | - | - | - | 14mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() ICS95V847AGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | - | 233MHz | - | - | 2008 | e3 | - | - | - | 24 | - | MATTE TIN | 85°C | -40°C | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | 24 | R-PDSO-G24 | Not Qualified | - | 2.7V | - | - | 2.3V | 1 | - | - | - | - | - | - | 95V | 3-STATE | Clock | - | - | - | Yes | 0.06 ns | 5 | - | 7.8mm | 4.4mm | - | - | Non-RoHS Compliant | - | ||
![]() 954305EKLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | 72 | 400MHz | - | Tape & Reel (TR) | 2009 | e0 | yes | Discontinued | - | - | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | - | - | - | - | - | - | 72 | - | - | - | - | - | - | - | 1 | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | - | No | - | - | - | 10mm | 10mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() ICS950602CFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 48 | 200MHz | - | - | 2002 | e3 | yes | - | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | unknown | 30 | 48 | - | Not Qualified | - | 3.465V | - | COMMERCIAL | - | 1 | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | - | 14.32MHz | Yes | - | - | 2.8mm | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() ICS557G-05AT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | - | 200MHz | - | - | 1999 | e0 | - | - | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | not_compliant | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | - | 1 | - | - | - | - | - | - | - | - | Clock | - | - | 25MHz | Yes | - | - | - | 6.5mm | 4.4mm | - | - | Non-RoHS Compliant | - | ||
![]() ICS9LPRS462AGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | - | 280MHz | - | - | 2008 | e3 | yes | - | 1 (Unlimited) | 64 | EAR99 | MATTE TIN | 70°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | 30 | - | R-PDSO-G64 | Not Qualified | - | - | 3.3V | COMMERCIAL | - | 1 | - | - | - | - | CLOCK GENERATOR, OTHER | 200mA | - | - | Crystal | - | - | - | Yes | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 9161A-01CW16LF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | SOIC | 16 | 120MHz | 2 | - | 2005 | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | 260 | - | 5V | - | - | NOT SPECIFIED | 16 | - | Not Qualified | 5V | - | 5V | COMMERCIAL | - | 1 | 5.25V | 4.75V | 65mA | 65mA | - | - | - | - | Clock | - | - | 60MHz | Yes | - | - | - | 10.4mm | 7.6mm | 2.34mm | - | RoHS Compliant | Lead Free | ||
![]() ICS894D115BGI-01T Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | - | 622.08MHz | - | Tape & Reel (TR) | 2007 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | LVPECL | - | - | - | Yes | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS9FG104DGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | 28 | 400MHz | - | Tape & Reel (TR) | 2010 | e3 | - | Discontinued | 1 (Unlimited) | 28 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | DUAL | GULL WING | - | - | 3.3V | 0.635mm | unknown | - | - | - | Not Qualified | - | - | 3.3V | OTHER | - | 1 | - | - | - | - | - | - | - | - | Clock | - | - | - | Yes | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS9250BF-12T Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | 133MHz | - | Tape & Reel (TR) | 2000 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Crystal | - | - | - | Yes | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS952101CFLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | - | - | Tape & Reel (TR) | 2013 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDTCV128PVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | 400MHz | - | Tape & Reel (TR) | 2007 | e3 | - | - | 1 (Unlimited) | 56 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | NOT SPECIFIED | 56 | - | Not Qualified | - | 3.465V | - | COMMERCIAL | - | 1 | - | - | - | - | - | - | - | 3-STATE | Clock | - | - | - | Yes | - | 12 | 2.79mm | - | 7.49mm | - | - | RoHS Compliant | - | ||
![]() IDTCV123PVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | 400MHz | 3 | Tape and Reel | 2005 | e3 | - | - | 1 (Unlimited) | 56 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | - | - | NOT SPECIFIED | 56 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | 400mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | - | 14.31818MHz | Yes | - | - | 2.794mm | - | - | - | - | RoHS Compliant | - | ||
![]() CSPU877ANLG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | - | 40 | 340MHz | - | Tape and Reel | 2006 | e3 | yes | Discontinued | 3 (168 Hours) | 40 | EAR99 | - | 70°C | 0°C | QUAD | NO LEAD | 260 | 1 | 1.8V | 0.5mm | - | 30 | 40 | - | Not Qualified | 1.8V | - | - | COMMERCIAL | - | 1 | 1.9V | 1.7V | - | - | - | - | 877 | 3-STATE | Clock | - | 0.009 A | - | Yes | 0.04 ns | 10 | - | 6mm | 6mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 954310BGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 64 | - | - | Tape & Reel (TR) | 2009 | - | yes | Active | - | 64 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | - | - | 3.3V | 0.5mm | - | - | 64 | - | - | - | - | 3.3V | COMMERCIAL | - | 1 | - | - | - | - | - | 400mA | - | - | - | - | - | - | No | - | - | - | 17mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free |