- Series
- Part Status
- Packaging
- Mounting Type
- Package / Case
- Supplier Device Package
- Operating Temperature
- PLL
- Input
- Differential - Input:Output
- Frequency-Max
- Main Purpose
Attribute column
Manufacturer
IDT Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Family | Output Characteristics | Input | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Output Clock Frequency-Max | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9DB202CFLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | SSOP | 20 | 140MHz | - | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | - | Not Qualified | 3.3V | 3.465V | - | COMMERCIAL | - | 1 | - | - | - | - | - | 9DB | 3-STATE | LVDS | PLL BASED CLOCK DRIVER | - | - | Yes | - | - | 2 | - | - | 7.2mm | 5.3mm | 1.73mm | - | RoHS Compliant | Lead Free | ||
![]() ICS951413CFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | 400MHz | - | - | 2006 | e3 | - | - | 1 (Unlimited) | 56 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | 40 | 56 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | - | 1 | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 400mA | - | - | Crystal | - | - | 14.31818MHz | Yes | - | - | - | - | 2.8mm | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() 82V3002A-01PVG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | - | - | - | 2013 | - | - | Discontinued | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() ICS951416AFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | 229.43MHz | - | - | 2005 | e3 | - | - | - | 56 | EAR99 | MATTE TIN | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | 40 | 56 | - | Not Qualified | - | 3.465V | - | COMMERCIAL | - | 1 | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | - | 14.31818MHz | Yes | 220MHz | - | - | - | 2.8mm | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() IDTCV115-2PV8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | 400MHz | - | Tape & Reel (TR) | 2005 | e0 | - | - | 1 (Unlimited) | 56 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | - | - | 3.3V | 0.635mm | not_compliant | - | 56 | - | Not Qualified | - | 3.465V | - | COMMERCIAL | - | 1 | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | - | 14.31818MHz | Yes | - | - | - | - | 2.794mm | - | 7.493mm | - | - | Non-RoHS Compliant | - | ||
![]() ICS954141AGT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | - | - | - | Tape & Reel (TR) | 2009 | - | - | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ICS9250BF-28LFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | 133.3MHz | - | Tape & Reel (TR) | 2000 | e3 | yes | - | - | 56 | EAR99 | MATTE TIN | 70°C | 0°C | ALSO REQUIRES 2.5V SUPPLY | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | 30 | 56 | - | Not Qualified | - | 3.465V | - | COMMERCIAL | - | 1 | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | - | 14.138MHz | Yes | - | - | - | - | 2.794mm | - | 7.493mm | - | - | RoHS Compliant | - | ||
![]() 950811AGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | 56 | 200MHz | 2 | Tape and Reel | 2009 | e3 | - | - | 1 (Unlimited) | 56 | EAR99 | Matte Tin (Sn) - annealed | 85°C | 0°C | - | DUAL | GULL WING | - | - | 3.3V | 0.5mm | - | - | - | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | 360mA | - | - | - | - | Crystal | - | - | - | Yes | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDTCSPT857DNLG Integrated Device Technology (IDT) | 125 | - | Datasheet | - | - | Surface Mount | - | - | 220MHz | - | - | 2006 | e3 | - | - | 3 (168 Hours) | 40 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | 30 | 40 | S-PQCC-N40 | Not Qualified | - | 2.7V | 2.5V | COMMERCIAL | 2.3V | 1 | - | - | - | - | - | 875 | 3-STATE | Clock | - | - | - | Yes | - | 0.075 ns | 10 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDTCV115FPVG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | 400MHz | 4 | - | 2005 | e3 | - | - | 1 (Unlimited) | 56 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | 30 | 56 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | 400mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | - | 14.31818MHz | Yes | - | - | - | - | - | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() 82V3380EQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | - | 100 | 622.08MHz | - | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | QUAD | GULL WING | - | - | 3.3V | 0.5mm | - | - | 100 | - | Not Qualified | - | - | 3.3V | INDUSTRIAL | - | 1 | - | - | - | - | 528mA | - | - | CMOS | - | - | - | Yes | - | - | - | - | - | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 932S825BGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | 64 | 220MHz | 3 | Rail/Tube | 2008 | - | yes | - | - | 64 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | - | - | 3.3V | 0.5mm | - | - | 64 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | 250mA | - | - | - | - | Crystal | - | - | - | Yes | - | - | - | - | - | 17mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() ICS952001AFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 48 | 200MHz | - | - | 2002 | e3 | yes | - | - | 48 | EAR99 | MATTE TIN | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | 30 | 48 | - | Not Qualified | - | 3.465V | - | COMMERCIAL | - | 1 | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | - | 14.32MHz | Yes | - | - | - | - | 2.794mm | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() 9DB801CGLFT Integrated Device Technology (IDT) | 567 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | - | 1 | - | 2011 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | 48 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | 3.465V | 3.135V | 200mA | - | - | 9DB | 3-STATE | - | PLL BASED CLOCK DRIVER | - | - | - | - | 0.05 ns | 8 | DIFFERENTIAL MUX | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9LPR363EGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 64 | - | - | - | 2013 | - | yes | Active | - | 64 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | - | - | 3.3V | 0.5mm | - | - | 64 | - | - | - | - | 3.3V | COMMERCIAL | - | 1 | - | - | - | - | - | - | - | Crystal | - | - | - | No | - | - | - | - | - | 17mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() ICS951412BGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | - | 229.43MHz | - | - | 2006 | e3 | - | - | 1 (Unlimited) | - | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Crystal | - | - | - | Yes | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDTCV115-2PV Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | 400MHz | - | - | 2005 | e0 | - | - | 1 (Unlimited) | 56 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 225 | - | 3.3V | 0.635mm | not_compliant | 20 | 56 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | - | 1 | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 400mA | - | - | Crystal | - | - | 14.31818MHz | Yes | - | - | - | - | 2.794mm | - | 7.493mm | - | - | Non-RoHS Compliant | - | ||
![]() ICS557M-01 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | 100MHz | - | - | 2004 | e0 | no | - | - | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | - | not_compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | - | 1 | - | - | - | - | 55mA | - | - | Clock | - | - | 25MHz | Yes | - | - | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() 82V3285EQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | - | 100 | 622.08MHz | - | - | 2008 | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | QUAD | GULL WING | - | - | 3.3V | 0.5mm | - | - | 100 | - | Not Qualified | - | - | 3.3V | INDUSTRIAL | - | 1 | - | - | - | - | 528mA | - | - | CMOS | - | - | - | Yes | - | - | - | - | - | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 9P935AGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 28 | 600MHz | - | - | 2008 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 30 | 28 | - | Not Qualified | - | - | - | COMMERCIAL | - | 1 | - | - | - | - | - | 9P | 3-STATE | Clock | - | 0.009 A | - | Yes | - | 0.04 ns | 6 | - | - | 9.7mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free |