- Series
- Part Status
- Packaging
- Mounting Type
- Package / Case
- Supplier Device Package
- Operating Temperature
- PLL
- Input
- Differential - Input:Output
- Frequency-Max
- Main Purpose
Attribute column
Manufacturer
IDT Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Propagation Delay | Supply Current-Max | Family | Output Characteristics | Input | Logic IC Type | Primary Clock/Crystal Frequency-Nom | PLL | High Level Output Current | Low Level Output Current | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDTCV115FPVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | 400MHz | 4 | Tape and Reel | 2005 | e3 | - | - | - | 56 | EAR99 | MATTE TIN | 70°C | 0°C | DUAL | GULL WING | - | - | 3.3V | 0.635mm | - | - | 56 | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | 400mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | Crystal | - | 14.31818MHz | Yes | - | - | - | - | - | - | - | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() ICS9LPRS436BGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS9LRS4123AKLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 960009CFLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 48 | - | - | Tape & Reel (TR) | 2009 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() IDTCV126PVG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | 400MHz | - | - | 2007 | e3 | - | - | 1 (Unlimited) | 56 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | 30 | 56 | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | - | 1 | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 400mA | - | - | Crystal | - | 14.31818MHz | Yes | - | - | - | - | - | - | 2.794mm | - | 7.493mm | - | - | RoHS Compliant | - | ||
![]() ICS557GI-03 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | - | 200MHz | - | - | 2004 | e0 | no | - | - | 16 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | not_compliant | NOT SPECIFIED | 16 | Not Qualified | - | 3.63V | 3.3V | INDUSTRIAL | 2.97V | 1 | - | - | - | - | - | 65mA | - | - | Clock | - | 25MHz | Yes | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | - | ||
![]() ICS557G-03T Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | - | 200MHz | - | - | 2004 | e0 | no | - | 1 (Unlimited) | 16 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | not_compliant | NOT SPECIFIED | 16 | Not Qualified | - | 3.63V | 3.3V | COMMERCIAL | 2.97V | 1 | - | - | - | - | - | 65mA | - | - | Clock | - | 25MHz | Yes | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | - | ||
![]() ICS557GI-03T Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | - | 200MHz | - | - | 2004 | e0 | no | - | 1 (Unlimited) | 16 | EAR99 | - | 85°C | -40°C | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | not_compliant | NOT SPECIFIED | 16 | Not Qualified | - | 3.63V | 3.3V | INDUSTRIAL | 2.97V | 1 | - | - | - | - | - | 65mA | - | - | Clock | - | 25MHz | Yes | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | - | ||
![]() ICS9154A-27CS16T Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | 140MHz | - | Tape & Reel (TR) | 2008 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Crystal | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 874003AG-02LFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 320MHz | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.015V | 75mA | - | - | - | 874003 | 3-STATE | LVDS | PLL BASED CLOCK DRIVER | - | Yes | - | - | 98 MHz | - | 3 | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 8430S10AYILFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | 48 | 133.33MHz | - | - | 2007 | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | MATTE TIN | 85°C | -40°C | QUAD | GULL WING | 260 | - | 3.3V | 0.5mm | - | NOT SPECIFIED | 48 | Not Qualified | 3.3V | 3.465V | - | INDUSTRIAL | - | 1 | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | - | Crystal | - | 25MHz | Yes | - | - | - | - | - | - | - | 7mm | 7mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 874003AGI-02LFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 20 | 320MHz | - | - | 2013 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | Not Qualified | 3.3V | 3.465V | - | INDUSTRIAL | - | 1 | - | - | - | - | - | - | 874003 | - | LVDS | PLL BASED CLOCK DRIVER | - | Yes | - | - | 98 MHz | - | 3 | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 843442AGILF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | 16 | 150MHz | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | DUAL | GULL WING | 260 | - | 3.3V | - | - | 30 | 16 | Not Qualified | 3.3V | 3.465V | - | INDUSTRIAL | - | 1 | - | - | - | CLOCK GENERATOR, OTHER | - | 80mA | - | - | Crystal | - | 25MHz | Yes | - | - | - | - | - | - | - | 5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 95V847AG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | 24 | 233MHz | - | - | 2008 | e0 | no | Discontinued | 1 (Unlimited) | 24 | EAR99 | - | 85°C | 0°C | DUAL | GULL WING | 240 | 1 | 2.5V | 0.65mm | not_compliant | 30 | 24 | Not Qualified | 2.5V | - | - | OTHER | - | 1 | 2.7V | 2.3V | 148mA | - | - | - | 95V | 3-STATE | Clock | - | - | Yes | - | - | - | 0.06 ns | 5 | - | - | 7.8mm | 4.4mm | 1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ICS951464AGLFT Integrated Device Technology (IDT) | 1022 | - | Datasheet | - | - | Surface Mount | TFSOP | - | 280MHz | - | Tape & Reel (TR) | 2009 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Crystal | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS9248BF-138LFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 48 | 200MHz | - | Tape & Reel (TR) | 2009 | e3 | - | - | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | unknown | 40 | 48 | Not Qualified | - | 3.465V | - | COMMERCIAL | - | 1 | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | Crystal | - | 14.318MHz | Yes | - | - | - | - | - | - | 2.8mm | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() ICS954217AGT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | - | 400MHz | - | Tape & Reel (TR) | 2009 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS9250BF-12LF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | 133MHz | - | - | 2000 | e3 | - | - | 1 (Unlimited) | - | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Crystal | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS93772AFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | - | 266MHz | - | - | 2009 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSTE32882KA1AKG Integrated Device Technology (IDT) | 2512 | - | Datasheet | 10 Weeks | - | Surface Mount | TFBGA | 176 | 810MHz | - | - | 2006 | e1 | yes | Active | 3 (168 Hours) | - | EAR99 | TIN SILVER COPPER | 70°C | 0°C | - | - | 260 | - | - | - | - | NOT SPECIFIED | 176 | - | - | - | - | - | - | 1 | 1.31V | 1.19V | - | - | 1.2 ns | - | - | - | CMOS | PLL BASED CLOCK DRIVER | - | Yes | -11mA | 11mA | - | - | - | 1.1mm | - | 13.5mm | 8mm | 1.1mm | - | RoHS Compliant | Lead Free |