- Series
- Part Status
- Packaging
- Mounting Type
- Package / Case
- Supplier Device Package
- Operating Temperature
- PLL
- Input
- Differential - Input:Output
- Frequency-Max
- Main Purpose
Attribute column
Manufacturer
IDT Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Oscillator Type | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Family | Output Characteristics | Input | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Output Clock Frequency-Max | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93V855AGLFT Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | YES | - | 28 | - | 85°C | - | - | e3 | icon-pbfree yes | - | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | compliant | NOT SPECIFIED | 28 | R-PDSO-G28 | - | Not Qualified | - | 2.7V | - | OTHER | 2.3V | - | - | - | - | 93V | 3-STATE | - | PLL BASED CLOCK DRIVER | - | - | - | - | 170 MHz | 0.06 ns | 5 | DIFFERENTIAL | - | 1.2mm | 9.7mm | 4.4mm | - | RoHS Compliant | - | ||
![]() MPC9817SDR2 Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | YES | - | 20 | - | 85°C | -40°C | - | e0 | icon-pbfree no | - | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 225 | - | 3.3V | 0.635mm | not_compliant | 30 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 15mA | - | - | - | - | - | 25MHz | - | 66MHz | - | - | - | - | - | 1.7983mm | 8.6487mm | 3.8989mm | - | Non-RoHS Compliant | - | ||
![]() M1061-11I155.5200T Integrated Device Technology (IDT) | In Stock | - | - | - | - | Surface Mount | CLCC | - | 36 | - | 155.52MHz | - | - | Tape & Reel (TR) | e0 | yes | - | - | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | 1 | SAW OSCILLATOR | - | - | - | - | LVTTL | - | - | - | Yes | - | - | - | - | - | - | - | 9mm | 9mm | 2.8mm | RoHS Compliant | Lead Free | ||
![]() 94227AFLFT Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | YES | - | 48 | - | 70°C | - | - | e3 | icon-pbfree yes | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | compliant | 30 | 48 | R-PDSO-G48 | - | Not Qualified | - | 3.465V | - | COMMERCIAL | 3.135V | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | 16MHz | - | 200MHz | - | - | - | - | - | 2.794mm | 15.875mm | 7.5mm | - | RoHS Compliant | - | ||
![]() 952801CFLF Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | YES | - | 48 | - | 70°C | - | - | e3 | icon-pbfree yes | - | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | compliant | 30 | 48 | R-PDSO-G48 | - | Not Qualified | - | 3.465V | - | COMMERCIAL | 3.135V | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | 14.318MHz | - | 293.34MHz | - | - | - | - | - | 2.8mm | 15.875mm | 7.5mm | - | RoHS Compliant | - | ||
![]() 842S104EGLF Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | YES | - | 24 | - | 70°C | - | - | e3 | icon-pbfree yes | - | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | compliant | NOT SPECIFIED | 24 | R-PDSO-G24 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 106mA | - | - | - | - | - | 25MHz | - | 200MHz | - | - | - | - | - | 1.2mm | 7.8mm | 4.4mm | - | RoHS Compliant | - | ||
![]() 954226AKLFT Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | YES | - | 56 | - | 70°C | - | - | e3 | icon-pbfree yes | - | - | - | EAR99 | MATTE TIN | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | compliant | 30 | 56 | S-PQCC-N56 | - | - | - | 3.465V | - | COMMERCIAL | 3.135V | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | 14.31818MHz | - | 400MHz | - | - | - | - | - | 1mm | 8mm | 8mm | - | RoHS Compliant | - | ||
![]() 95VLP857ALT Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | YES | - | 48 | - | 85°C | - | - | e0 | - | - | 1 (Unlimited) | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | - | - | 2.5V | 0.4mm | not_compliant | - | - | R-PDSO-G48 | - | Not Qualified | - | - | 2.5V | OTHER | - | - | - | - | - | - | - | - | - | 0.15 A | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 8743008DKILF Integrated Device Technology (IDT) | In Stock | - | - | 13 Weeks | Tin | Surface Mount | - | - | 56 | - | 165MHz | - | - | - | e3 | yes | Active | 3 (168 Hours) | 56 | EAR99 | - | 85°C | -40°C | - | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | 56 | - | 8 | Not Qualified | 3.3V | 3.465V | - | INDUSTRIAL | - | 1 | - | - | - | - | OPEN-EMITTER | LVDS | LOW SKEW CLOCK DRIVER | - | - | Yes | - | - | - | - | - | 850μm | - | 8mm | 8mm | 850μm | RoHS Compliant | Lead Free | ||
![]() ICS95V850AG Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | YES | - | 48 | - | 85°C | - | - | e0 | - | - | 1 (Unlimited) | - | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.5mm | not_compliant | NOT SPECIFIED | 48 | R-PDSO-G48 | - | Not Qualified | - | 2.7V | 2.5V | OTHER | 2.3V | - | - | - | - | 95V | - | - | PLL BASED CLOCK DRIVER | 0.001 A | - | - | - | - | 0.06 ns | 10 | DIFFERENTIAL | - | 1.2mm | 12.5mm | 6.1mm | - | Non-RoHS Compliant | - | ||
![]() 843021AGI-01T Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | YES | - | 8 | - | 85°C | -40°C | - | e0 | icon-pbfree no | - | 1 (Unlimited) | - | EAR99 | TIN LEAD | - | - | CAN ALSO OPERATES AT 3.3V | 8542.39.00.01 | DUAL | GULL WING | 240 | - | 2.5V | 0.65mm | not_compliant | 20 | 8 | R-PDSO-G8 | - | Not Qualified | - | 2.625V | 2.5/3.3V | INDUSTRIAL | 2.375V | - | - | CLOCK GENERATOR, OTHER | 64mA | - | - | - | - | - | 25MHz | - | 160MHz | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | Non-RoHS Compliant | - | ||
![]() 843441AM-150LF Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | YES | - | 8 | - | 70°C | - | - | e3 | icon-pbfree yes | - | 1 (Unlimited) | - | EAR99 | MATTE TIN | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | - | 3.3V | 1.27mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | - | - | CLOCK GENERATOR, OTHER | 66mA | - | - | - | - | - | 25MHz | - | 150MHz | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | - |