- Part Status
- Input
- Length
- Number of Circuits
- Width
- JESD-609 Code
- Pbfree Code
- Pin Count
- Temperature Grade
- Terminal Position
- Terminal Form
- Max Operating Temperature
Attribute column
Manufacturer
IDT Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Number of Elements | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Input | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Max Duty Cycle | Control Type | Number of Input Lines | Duty Cycle (Max) | Number of Output Lines | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8305AGLFT Integrated Device Technology (IDT) | 1044 | - | Datasheet | 10 Weeks | Tin | Surface Mount | TSSOP | 16 | 350MHz | - | - | Tape & Reel | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 16 | - | - | - | 3.3V | - | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | - | - | - | - | - | - | - | 8305 | - | - | LVTTL | LOW SKEW CLOCK DRIVER | - | - | 4 ns | - | - | 4 ns | - | - | - | - | - | - | - | 0.035 ns | 4 | - | - | - | 5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 5962-9221301M2A Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | LCC | 20 | - | - | Military grade | - | - | e0 | no | - | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 8542.39.00.01 | QUAD | NO LEAD | 240 | 2 | 5V | 1.27mm | not_compliant | NOT SPECIFIED | 20 | - | - | Qualified | - | Inverting | 5.5V | 5V | MILITARY | 4.5V | - | - | - | 50pF | 2 | - | - | 4 | - | 10μA | - | FCT | Buffer | 3-STATE | - | BUS DRIVER | 0.048 A | - | 9 ns | MIL-STD-883 | -12mA | 9 ns | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | 2.54mm | 8.9mm | 8.9mm | 1.52mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 83948AYI-147LFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | LQFP | 32 | 350MHz | - | - | Tape & Reel | 2007 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 85°C | -40°C | ALSO OPERATES AT 3.3V SUPPLY | - | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | 30 | 32 | - | - | Not Qualified | - | - | - | 2.5/3.3V | INDUSTRIAL | - | 1 | 3.465V | 2.375V | - | - | - | - | - | - | - | - | 83948 | - | 3-STATE | LVTTL | LOW SKEW CLOCK DRIVER | - | - | 4.4 ns | - | - | 4.4 ns | - | - | - | - | - | - | - | - | 12 | - | - | - | 7mm | 7mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() ICS524MILF Integrated Device Technology (IDT) | 12024 | - | Datasheet | - | - | Surface Mount | SOIC | - | 200MHz | - | - | - | 1999 | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 5V | 2.5/5V | INDUSTRIAL | 2.5V | 1 | - | - | - | - | - | - | - | - | - | - | 524 | - | 3-STATE | Clock | - | 0.035 A | - | 5 ns | - | - | 2.4 ns | - | - | - | - | - | - | - | 0.05 ns | 4 | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() 8535AG-31LFT Integrated Device Technology (IDT) | 2022 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 266MHz | - | - | Tape & Reel | 2006 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 1 | 3.465V | 3.135V | - | - | - | - | - | - | - | - | - | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 8538BG-31LF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 28 | 266MHz | - | - | Bulk | 2004 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | - | 28 | - | - | - | 3.3V | - | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | - | - | - | - | Crystal | - | - | 40MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 5962-9220302MRA Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | CDIP | 20 | - | 2 | - | - | - | e0 | no | - | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | DUAL | - | 240 | 2 | 5V | - | not_compliant | NOT SPECIFIED | 20 | - | 8 | Qualified | 5V | Non-Inverting | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | 2 | - | - | 4 | 6.5 ns | 1mA | - | FCT | Buffer | 3-STATE | - | BUS DRIVER | - | - | 5.1 ns | - | -12mA | - | 48mA | - | ENABLE LOW | - | - | - | - | - | - | - | 2.9mm | - | 25.4mm | 7.62mm | 2.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 553MLFT Integrated Device Technology (IDT) | 4 | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 8 | - | - | - | Tape & Reel | 1999 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 1.27mm | - | 30 | 8 | - | 4 | - | - | - | - | 2.5/5V | COMMERCIAL | - | - | 5.25V | 2.375V | - | - | - | - | - | - | - | - | 553 | - | 3-STATE | - | LOW SKEW CLOCK DRIVER | 0.035 A | - | 5 ns | - | - | 5 ns | - | - | - | - | - | - | 200 MHz | 0.05 ns | - | STANDARD | - | 1.75mm | 4.9mm | 3.9mm | 1.5mm | No | RoHS Compliant | Lead Free | ||
![]() 8S58035AKILFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | - | 32 | 3.2GHz | - | - | - | 2008 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 85°C | -40°C | - | - | QUAD | NO LEAD | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | 32 | - | - | Not Qualified | - | - | 3.6V | 2.5/3.3V | INDUSTRIAL | 2.375V | 1 | - | - | - | - | - | - | - | - | - | - | 8S | - | OPEN-COLLECTOR | CML | LOW SKEW CLOCK DRIVER | - | - | 0.58 ns | - | - | 0.7 ns | - | - | - | - | - | - | - | - | 6 | - | - | - | 5mm | 5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT807BTSOGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | 100MHz | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 20 | - | 10 | - | 5V | - | - | 5V | INDUSTRIAL | - | 1 | 5.25V | 4.75V | - | - | - | - | - | 4 ns | 5μA | 4 ns | FCT | - | - | TTL | LOW SKEW CLOCK DRIVER | 0.048 A | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 ns | - | - | - | - | 12.8mm | 7.6mm | 2.34mm | No | RoHS Compliant | Lead Free | ||
![]() 8SLVP2108ANLGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | VQFN | 48 | 2GHz | - | - | - | 2002 | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | ALSO OPERATES AT 3.3 V SUPPLY | - | QUAD | NO LEAD | 260 | 2 | 2.5V | 0.5mm | - | 30 | 48 | - | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | 2 | 3.465V | 2.375V | - | - | - | - | - | - | - | - | 8SLVP | - | - | LVCMOS | LOW SKEW CLOCK DRIVER | - | - | 0.39 ns | - | - | 0.39 ns | - | - | - | - | - | - | - | 0.063 ns | 16 | - | - | 0.9mm | 7mm | 7mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 85411AMILF Integrated Device Technology (IDT) | 5 | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 8 | 650MHz | - | - | - | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 8 | - | 4 | - | 3.3V | - | - | - | INDUSTRIAL | - | 1 | 3.63V | 2.97V | - | - | 50mA | - | - | 2.5 ns | - | 2.5 ns | - | - | - | LVDS | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | 54 % | - | - | 54 % | - | - | 0.025 ns | - | - | - | - | 4.9mm | 3.9mm | 1.5mm | No | RoHS Compliant | Lead Free | ||
![]() 5PB1214CMGK Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | - | - | - | 16 | - | - | - | - | 1999 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 2.5mm | 500μm | - | Non-RoHS Compliant | Lead Free | ||
![]() 83940DYI-01LF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | TQFP | 32 | 175MHz | - | - | - | 2007 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 85°C | -40°C | ALSO OPERATES WITH 3.3V SUPPLY | - | QUAD | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.8mm | - | NOT SPECIFIED | 32 | - | - | Not Qualified | - | - | - | 2.5/3.3V | INDUSTRIAL | - | 1 | 3.465V | 2.375V | - | - | - | - | - | - | - | - | 83940 | - | - | LVTTL | LOW SKEW CLOCK DRIVER | - | - | 3.8 ns | - | - | 3.4 ns | - | - | - | - | - | - | - | - | 18 | - | - | - | 7mm | 7mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 85314BGI-01LFT Integrated Device Technology (IDT) | 14 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 700MHz | - | - | Tape & Reel | 2010 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 20 | - | - | - | 3.3V | - | - | - | INDUSTRIAL | - | 1 | 3.8V | 2.375V | - | - | - | - | - | - | - | - | - | - | - | LVTTL | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.03 ns | 5 | - | - | - | 6.5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 5962-9221301MRA Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | - | 20 | - | - | Military grade | - | - | e0 | no | - | 1 (Unlimited) | 20 | EAR99 | TIN LEAD | 125°C | -55°C | - | 8542.39.00.01 | DUAL | - | 240 | 2 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 20 | - | - | Qualified | - | Inverting | 5.5V | 5V | MILITARY | 4.5V | - | - | - | 50pF | 2 | - | - | 4 | - | 1mA | - | FCT | Buffer | 3-STATE | - | BUS DRIVER | 0.048 A | - | 9 ns | MIL-STD-883 | -12mA | 9 ns | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | 5.08mm | 25.4mm | 7.62mm | 2.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 49FCT805PYG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | SSOP | 20 | - | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 20 | - | 10 | Not Qualified | 5V | - | - | 5V | COMMERCIAL | - | 2 | 5.25V | 4.75V | - | - | 5.1mA | - | - | 8 ns | 5μA | - | FCT | - | 3-STATE | LVTTL | - | 0.064 A | - | 5.6 ns | - | - | - | - | - | - | - | - | - | - | 0.7 ns | - | - | - | - | 7.2mm | 5.3mm | 1.73mm | - | RoHS Compliant | Lead Free | ||
![]() 85104AGILFT Integrated Device Technology (IDT) | 11 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 500MHz | - | - | - | 2008 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | - | - | Not Qualified | 3.3V | - | - | - | INDUSTRIAL | - | 1 | 3.63V | 2.97V | - | - | - | - | - | - | - | - | - | - | - | LVTTL | LOW SKEW CLOCK DRIVER | - | - | 3.2 ns | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 83905AGILFT Integrated Device Technology (IDT) | 20020 | - | Datasheet | 10 Weeks | Tin | Surface Mount | TSSOP | 16 | 100MHz | - | - | - | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | 85°C | -40°C | ALSO OPERATES AT 2.5V AND 3.3V SUPPLY | - | DUAL | GULL WING | 260 | - | 1.8V | - | - | - | 16 | - | 6 | - | - | - | - | - | INDUSTRIAL | - | 1 | 3.465V | 1.6V | - | - | 10mA | CLOCK GENERATOR, OTHER | - | - | - | - | - | - | - | Crystal | - | - | 40MHz | - | - | - | - | - | 53 % | - | - | 53 % | - | - | - | - | - | - | - | 5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 85356AGILF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 900MHz | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 30 | 20 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 3.6V | 3V | - | - | - | - | - | 1.15 ns | - | - | 85356 | - | - | LVDS | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | - | 2 | - | 1 | - | - | - | - | - | - | 6.5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free |