- Part Status
- Input
- Length
- Number of Circuits
- Width
- JESD-609 Code
- Pbfree Code
- Pin Count
- Temperature Grade
- Terminal Position
- Terminal Form
- Max Operating Temperature
Attribute column
Manufacturer
IDT Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Input | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Max Duty Cycle | Control Type | Duty Cycle (Max) | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Number of Inverted Outputs | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC9446FA Integrated Device Technology (IDT) | 120 | - | Datasheet | - | - | Surface Mount | TQFP | - | 32 | 250MHz | - | - | 2003 | e0 | no | - | 3 (168 Hours) | 32 | EAR99 | - | 85°C | -40°C | ALSO OPERATES AT 3.3V SUPPLY | - | QUAD | GULL WING | 240 | 1 | 2.5V | 0.8mm | - | 20 | 32 | - | - | - | - | - | - | 2.5/3.3V | INDUSTRIAL | - | 1 | 3.465V | 2.375V | - | - | 2mA | - | - | 2mA | - | 9446 | - | 3-STATE | LVCMOS | LOW SKEW CLOCK DRIVER | - | - | - | 5.6 ns | - | - | - | - | - | 0.35 ns | 10 | - | - | - | 7mm | 7mm | - | No | RoHS Compliant | - | ||
![]() IDT49FCT806ASO Integrated Device Technology (IDT) | 5507 | - | Datasheet | - | - | Surface Mount | SOIC | - | 20 | 80MHz | - | - | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MONITOR OUTPUT; MAX PART TO PART SKEW=1.5 | - | DUAL | GULL WING | 225 | 2 | 5V | - | - | 30 | 20 | 10 | Not Qualified | - | 5V | - | - | 5V | COMMERCIAL | - | 2 | 5.25V | 4.75V | 50pF | - | - | - | 5.3 ns | 5μA | - | FCT | - | 3-STATE | TTL | LOW SKEW CLOCK DRIVER | 0.064 A | 5.8 ns | - | - | - | - | - | - | - | 0.7 ns | - | - | 5 | - | - | 7.5184mm | - | - | RoHS Compliant | - | ||
![]() 74FCT3807EQGI Integrated Device Technology (IDT) | 197 | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | - | 20 | 166MHz | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | - | 20 | 10 | - | TTL | 3.3V | - | - | - | INDUSTRIAL | - | 1 | 3.6V | 3V | - | - | 15.5mA | - | 2 ns | 100nA | 2 ns | FCT | - | - | LVTTL | LOW SKEW CLOCK DRIVER | - | 2.5 ns | - | - | - | - | - | - | - | 0.25 ns | - | - | - | - | 8.7mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() ICS524MILFT Integrated Device Technology (IDT) | 3 | - | Datasheet | - | - | Surface Mount | SOIC | - | 8 | 200MHz | - | Tape & Reel (TR) | 1999 | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 8 | - | Not Qualified | - | - | - | 5V | 2.5/5V | INDUSTRIAL | 2.5V | 1 | - | - | - | - | - | - | - | - | - | 524 | - | 3-STATE | Clock | - | 0.035 A | 5 ns | - | 2.4 ns | - | - | - | - | - | 0.05 ns | 4 | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() 853S011BGILFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | - | 8 | 2.5GHz | - | Tape & Reel | 2007 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 8 | 4 | - | - | - | - | - | +-2.5/+-3.3V | INDUSTRIAL | - | 1 | 3.8V | 2.375V | - | - | - | - | 355 ps | - | - | 853 | - | - | CML | LOW SKEW CLOCK DRIVER | - | 0.355 ns | - | - | - | 52 % | - | 52 % | - | 0.02 ns | - | - | - | - | 3mm | 3mm | 970μm | No | RoHS Compliant | Lead Free | ||
![]() IDT49FCT3805APYI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | - | - | 100MHz | - | - | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | DUAL | GULL WING | 225 | 2 | 3.3V | 0.65mm | not_compliant | 30 | 20 | - | Not Qualified | - | - | - | 3.6V | 3.3V | INDUSTRIAL | 3V | 2 | - | - | - | - | - | - | - | - | - | FCT | - | 3-STATE | LVTTL | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | - | 0.6 ns | 10 | - | - | 1.99mm | - | 5.3mm | - | - | Non-RoHS Compliant | - | ||
![]() 5962-9220303MRA Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | CDIP | - | 20 | - | 2 | - | - | e0 | no | - | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | DUAL | - | 240 | 2 | 5V | - | not_compliant | NOT SPECIFIED | 20 | 8 | Qualified | - | 5V | Non-Inverting | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | 2 | - | 4 | 6.5 ns | 1mA | - | FCT | Buffer | 3-STATE | - | BUS DRIVER | - | 4.6 ns | -12mA | - | 48mA | - | ENABLE LOW | - | - | - | - | - | - | - | 25.4mm | 7.62mm | 2.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() IDT49FCT3805ASO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | 20 | 100MHz | - | Tape & Reel (TR) | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | DUAL | GULL WING | 225 | 2 | 3.3V | - | - | 30 | 20 | 10 | Not Qualified | - | 3.3V | - | - | - | COMMERCIAL | - | 2 | 3.6V | 3V | 50pF | - | - | - | 5 ns | 10μA | - | FCT | - | 3-STATE | LVTTL | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5184mm | - | - | RoHS Compliant | - | ||
![]() 9P936AFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | - | 28 | 500MHz | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | 28 | - | - | - | - | - | 2.7V | - | COMMERCIAL | 2.3V | 1 | - | - | - | - | - | - | - | - | - | 5V | - | - | Clock | - | 0.03 A | - | - | - | - | - | - | - | - | 0.04 ns | 1 | - | 1 | - | 10.2mm | 5.3mm | 1.73mm | No | RoHS Compliant | Lead Free | ||
![]() MPC9449AE Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TQFP | - | 52 | 200MHz | - | - | 2004 | e3 | yes | - | 3 (168 Hours) | 52 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | ALSO OPERATES AT 3.3V SUPPLY | - | QUAD | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 52 | 15 | - | - | - | - | - | 2.5/3.3V | INDUSTRIAL | - | 1 | 3.465V | 2.375V | - | - | 10mA | - | 3 ns | 10mA | - | 9449 | - | 3-STATE | LVCMOS | LOW SKEW CLOCK DRIVER | 0.024 A | 7 ns | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT3807SOGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | - | 20 | 100MHz | - | Tape & Reel | 2013 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 20 | 10 | Not Qualified | - | 3.3V | - | - | - | INDUSTRIAL | - | 1 | 3.6V | 3V | - | - | - | - | 4.8 ns | 10μA | - | FCT | - | - | LVTTL | - | 0.024 A | - | - | - | - | - | - | - | - | 0.6 ns | - | - | - | - | 12.8mm | 7.6mm | 2.34mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT3807PYG8 Integrated Device Technology (IDT) | 3384 | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | - | 20 | 100MHz | - | Tape & Reel | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | 30 | 20 | 10 | - | - | 3.3V | - | - | - | COMMERCIAL | - | 1 | 3.6V | 3V | - | - | 15.5mA | - | 4.8 ns | 10μA | 4.8 ns | FCT | - | - | LVTTL | - | 0.024 A | - | - | - | - | - | - | - | - | 0.5 ns | - | - | - | - | 7.2mm | 5.3mm | 1.73mm | No | RoHS Compliant | Lead Free | ||
![]() IDT49FCT3805Q Integrated Device Technology (IDT) | 3000 | - | Datasheet | - | - | Surface Mount | SSOP | - | - | 100MHz | - | - | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | DUAL | GULL WING | 225 | 2 | 3.3V | 0.635mm | not_compliant | 30 | 20 | - | Not Qualified | - | - | - | 3.6V | 3.3V | COMMERCIAL | 3V | 2 | - | - | 50pF | - | - | - | - | - | - | FCT | - | 3-STATE | LVTTL | LOW SKEW CLOCK DRIVER | - | 5.8 ns | - | 5.8 ns | - | - | - | - | - | 0.5 ns | 10 | - | - | 1.75mm | 8.65mm | 3.9116mm | - | - | Non-RoHS Compliant | - | ||
![]() 850S1201BGILFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | TSSOP | - | 20 | 250MHz | - | Tape & Reel | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | 20 | - | Not Qualified | - | - | - | 2.625V | 2.5/3.3V | INDUSTRIAL | 2.375V | 1 | - | - | - | - | - | - | - | - | - | 850 | - | - | LVTTL | LOW SKEW CLOCK DRIVER | - | 2.7 ns | - | 2.7 ns | - | - | - | - | - | - | 1 | - | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() IDT49FCT805CTQ Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | - | - | 100MHz | - | - | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | DUAL | GULL WING | 225 | 2 | 5V | 0.635mm | not_compliant | 30 | 20 | - | Not Qualified | - | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | 2 | - | - | - | - | - | - | - | - | - | FCT | - | 3-STATE | LVTTL | LOW SKEW CLOCK DRIVER | 0.048 A | 4.5 ns | - | 4.5 ns | - | - | - | - | - | 0.5 ns | 5 | - | - | - | 8.6868mm | 3.937mm | - | - | Non-RoHS Compliant | - | ||
![]() 74FCT3807EPYGI8 Integrated Device Technology (IDT) | 1173 | - | Datasheet | 8 Weeks | Tin | Surface Mount | SSOP | - | 20 | 166MHz | - | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | 30 | 20 | 10 | - | - | 3.3V | - | - | - | INDUSTRIAL | - | 1 | 3.6V | 3V | - | - | - | - | 2 ns | 100nA | 2 ns | FCT | - | - | LVTTL | - | - | 2.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | 7.2mm | 5.3mm | 1.73mm | No | RoHS Compliant | Lead Free | ||
![]() 853S111AYILF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | LQFP | - | 32 | 2.5GHz | - | - | 2007 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | 30 | 32 | - | Not Qualified | - | - | - | 3.465V | +-2.5/+-3.3V | INDUSTRIAL | 2.375V | 1 | - | - | - | - | - | - | - | - | - | S | - | - | CML | LOW SKEW CLOCK DRIVER | - | 0.8 ns | - | 0.745 ns | - | - | - | - | 2500 MHz | 0.55 ns | 10 | - | - | - | 7mm | 7mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT3807QG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | - | 20 | 100MHz | - | Tape & Reel | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | NOT SPECIFIED | 20 | 10 | Not Qualified | - | 3.3V | - | - | - | COMMERCIAL | - | 1 | 3.6V | 3V | - | - | - | - | 4.8 ns | 10μA | - | FCT | - | - | LVTTL | - | 0.024 A | - | - | - | - | - | - | - | - | 0.5 ns | - | - | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 8T53S111NLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | - | - | - | YES | 32 | - | - | - | 2011 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | ALSO OPERATES AT 3.3 V SUPPLY | 8542.39.00.01 | QUAD | - | 260 | 1 | 2.5V | - | - | - | 32 | - | - | - | - | - | - | 2.5/3.3V | INDUSTRIAL | - | - | 3.465V | 3.135V | - | - | - | - | - | - | - | 8T | - | - | - | LOW SKEW CLOCK DRIVER | - | 0.3 ns | - | 0.3 ns | - | - | - | - | - | 0.05 ns | 20 | DIFFERENTIAL MUX | - | 1mm | 5mm | 5mm | 900μm | No | Non-RoHS Compliant | Lead Free | ||
![]() 85311AMILFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | - | 8 | 1GHz | - | Tape & Reel | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 85°C | -40°C | ALSO OERATES AT 3.3 V | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | 8 | - | Not Qualified | - | - | - | 2.625V | 2.5/3.3V | INDUSTRIAL | 2.375V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | - | 0.02 ns | 2 | - | - | - | 4.9mm | 3.9mm | 1.5mm | - | RoHS Compliant | Lead Free |