- Part Status
- Input
- Length
- Number of Circuits
- Width
- JESD-609 Code
- Pbfree Code
- Pin Count
- Temperature Grade
- Terminal Position
- Terminal Form
- Max Operating Temperature
Attribute column
Manufacturer
IDT Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Input | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | Duty Cycle (Max) | Same Edge Skew-Max (tskwd) | Number of True Outputs | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74FCT20807QGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | 166MHz | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.635mm | - | - | - | 20 | - | 10 | - | - | 2.5V | - | - | INDUSTRIAL | - | 1 | 2.7V | 2.3V | - | - | 3.5 ns | 100nA | 3.5 ns | FCT | - | - | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.008 A | - | - | - | - | - | - | - | - | 8.7mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() IDT49FCT3805BQGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | QSOP | 20 | 166MHz | - | 2009 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | - | 30 | 20 | - | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | 2 | 3.6V | 3V | - | - | - | - | - | FCT | Clock | 3-STATE | LVTTL | - | - | - | - | - | - | - | 0.6 ns | 10 | 1.47mm | - | 8.7mm | 3.8mm | - | - | RoHS Compliant | - | ||
![]() IDT49FCT805PY Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 20 | 80MHz | - | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MONITOR OUTPUT; MAX PART TO PART SKEW = 1.5NS | DUAL | GULL WING | 225 | 2 | 5V | 0.65mm | not_compliant | - | 30 | 20 | - | 10 | Not Qualified | - | 5V | - | 5V | COMMERCIAL | - | 2 | 5.25V | 4.75V | 50pF | - | 8 ns | 5μA | - | FCT | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.064 A | 6.5 ns | - | - | - | 0.7 ns | - | - | 1.99mm | - | 5.3mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT49FCT3805AQ Integrated Device Technology (IDT) | 5852 | - | Datasheet | - | - | Surface Mount | QSOP | 20 | 100MHz | - | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | DUAL | GULL WING | 225 | 2 | 3.3V | 0.635mm | not_compliant | - | 30 | 20 | - | 10 | Not Qualified | - | 3.3V | - | - | COMMERCIAL | - | 2 | 3.6V | 3V | 50pF | - | 5 ns | 10μA | - | FCT | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9116mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT49FCT3805ASO Integrated Device Technology (IDT) | 950 | - | Datasheet | - | - | Surface Mount | SOIC | - | 100MHz | - | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | DUAL | GULL WING | 225 | 2 | 3.3V | - | - | - | 20 | 20 | - | - | Not Qualified | - | - | 3.6V | 3.3V | COMMERCIAL | 3V | 2 | - | - | 50pF | - | - | - | - | FCT | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | 5 ns | 5 ns | - | - | 0.5 ns | 10 | - | - | - | 7.5184mm | - | - | RoHS Compliant | - | ||
![]() 8SLVD1204NLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | - | 16 | 2GHz | - | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | 85°C | -40°C | SEATED HT CALCULATED | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | 16 | - | - | - | - | 2.5V | - | - | INDUSTRIAL | - | 1 | 2.625V | 2.375V | - | - | - | - | - | 8SLVD | - | - | LVDS | - | LOW SKEW CLOCK DRIVER | - | - | 0.3 ns | - | - | 0.02 ns | 8 | - | - | 3mm | 3mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 5V2305PGGI Integrated Device Technology (IDT) | 20 | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 16 | 200MHz | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 2.5V | - | - | 200MHz | - | 16 | - | 5 | - | - | - | - | - | INDUSTRIAL | - | 1 | 3.6V | 2.3V | - | 5μA | 3 ns | - | - | 5V | Clock | SERIES-RESISTOR | LVTTL | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() MPC9446FAR2 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TQFP | 32 | 250MHz | Tape & Reel (TR) | 2003 | e0 | no | - | 3 (168 Hours) | 32 | EAR99 | - | 85°C | -40°C | ALSO OPERATE AT 3.3V SUPPLY | QUAD | GULL WING | 240 | 1 | 2.5V | 0.8mm | - | - | 20 | 32 | - | - | - | - | - | - | 2.5/3.3V | INDUSTRIAL | - | 1 | 3.465V | 2.375V | - | - | - | 2mA | - | 9446 | - | 3-STATE | LVCMOS | - | LOW SKEW CLOCK DRIVER | - | - | 5.6 ns | - | - | 0.35 ns | 10 | - | - | 7mm | 7mm | - | No | RoHS Compliant | - | ||
![]() MPC942CFA Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TQFP | 32 | 250MHz | - | 2003 | e0 | no | - | 3 (168 Hours) | 32 | EAR99 | - | 70°C | 0°C | ALSO OPERATES AT 3.3V SUPPLY | QUAD | GULL WING | 240 | 1 | 2.5V | 0.8mm | - | - | 20 | 32 | - | 18 | - | - | - | - | 2.5/3.3V | COMMERCIAL | - | 1 | 3.465V | 2.375V | - | - | 2.8 ns | 500μA | 2.8 ns | 942 | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | 55 % | 55 % | 0.2 ns | - | - | - | 7mm | 7mm | - | No | RoHS Compliant | - | ||
![]() 5T9306NLGI Integrated Device Technology (IDT) | 1 | - | Datasheet | 8 Weeks | Tin | Surface Mount | - | 28 | 1GHz | - | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | 85°C | -40°C | - | QUAD | - | 260 | 1 | 2.5V | - | - | - | - | 28 | - | 6 | - | - | 2.5V | - | - | INDUSTRIAL | - | 1 | 2.7V | 2.3V | - | 240mA | 1.75 ns | 240mA | - | 5T | Clock | - | LVTTL | - | - | - | - | - | - | - | 0.025 ns | - | - | - | 6mm | 6mm | 850μm | No | RoHS Compliant | Lead Free | ||
![]() 49FCT805ASOG Integrated Device Technology (IDT) | 438 | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 30 | 20 | - | 10 | Not Qualified | - | 5V | - | 5V | COMMERCIAL | - | 2 | 5.25V | 4.75V | - | 5.1mA | 8 ns | 5μA | - | FCT | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.064 A | - | - | - | - | 0.7 ns | - | - | - | 12.8mm | 7.6mm | 2.34mm | - | RoHS Compliant | Lead Free | ||
![]() 5PB1108PGGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 16 | 200MHz | - | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | 105°C | -40°C | IT ALSO OPERATES WITH 2.5V,3.3V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | NOT SPECIFIED | 16 | - | - | - | - | - | - | - | INDUSTRIAL | - | 1 | 3.465V | 1.71V | - | - | - | - | - | - | - | 3-STATE | LVCMOS | - | LOW SKEW CLOCK DRIVER | - | - | 2.9 ns | - | - | 0.065 ns | 8 | - | - | 5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() IDT49FCT3805PY Integrated Device Technology (IDT) | 101 | - | Datasheet | - | - | Surface Mount | SSOP | 20 | 100MHz | Rail/Tube | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | DUAL | GULL WING | 225 | 2 | 3.3V | 0.65mm | not_compliant | - | 30 | 20 | - | 10 | Not Qualified | - | 3.3V | - | - | COMMERCIAL | - | 2 | 3.6V | 3V | 50pF | - | 5.8 ns | 10μA | - | FCT | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | 0.5 ns | - | - | 1.99mm | - | 5.3mm | - | - | Non-RoHS Compliant | - | ||
![]() 8533AG-01LFT Integrated Device Technology (IDT) | 15000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 650MHz | Tape & Reel | 2008 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | 20 | - | - | Not Qualified | - | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | - | - | - | - | 8533 | - | - | CML | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | 0.03 ns | 4 | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() IDT74FCT3807SO Integrated Device Technology (IDT) | 1 | - | Datasheet | - | - | Surface Mount | SOIC | - | 100MHz | - | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | - | 70°C | 0°C | - | DUAL | GULL WING | 225 | 1 | 3.3V | - | - | - | 30 | 20 | R-PDSO-G20 | - | Not Qualified | - | - | 3.6V | 3.3V | COMMERCIAL | 3V | 1 | - | - | 50pF | - | - | - | - | FCT | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.024 A | 4.8 ns | 4.8 ns | - | - | 0.5 ns | 10 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 74FCT3807SOG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | 100MHz | - | 2013 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | 20 | - | 10 | - | TTL | 3.3V | - | - | COMMERCIAL | - | 1 | 3.6V | 3V | - | 15.5mA | 4.8 ns | 10μA | - | S | Clock | - | LVTTL | - | - | 0.024 A | - | - | - | - | 0.6 ns | - | - | 2.64mm | 12.8mm | 7.6mm | 2.34mm | No | RoHS Compliant | Lead Free | ||
![]() 8S89875AKILF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QFN | 16 | 2.5GHz | - | 2007 | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | - | 85°C | -40°C | - | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | - | 30 | 16 | - | - | Not Qualified | - | 2.5V | - | - | INDUSTRIAL | - | 1 | 2.625V | 2.375V | - | - | - | 45mA | - | 8S | - | - | CML | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | 2 | - | - | 3mm | 3mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 49FCT3805PYG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 5 Weeks | Tin | Surface Mount | SSOP | 20 | - | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | - | 20 | - | 10 | - | - | 3.3V | - | - | COMMERCIAL | - | 2 | 3.6V | 3V | - | 10μA | 5.8 ns | 10μA | - | FCT | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | 0.5 ns | - | - | - | 7.2mm | 5.3mm | 1.73mm | No | RoHS Compliant | Lead Free | ||
![]() 85357AG-01LF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | TSSOP | 20 | 750MHz | - | 2013 | e3 | yes | Discontinued | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | NOT SPECIFIED | 20 | - | 1 | Not Qualified | - | - | - | 3.3V | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | - | - | - | - | 85357 | - | - | LVDS | COMPLEMENTARY | MULTIPLEXER | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 85104AGILF Integrated Device Technology (IDT) | 2 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 500MHz | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | NOT SPECIFIED | 20 | - | 4 | Not Qualified | - | 3.3V | - | - | INDUSTRIAL | - | 1 | 3.63V | 2.97V | - | 27mA | 3.2 ns | - | - | - | - | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free |